- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Input Voltage Range | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Output Connector Type | Output Current (Channel 1) | Output Current-Channel 1 | Output Voltage (Channel 1) | Output Voltage (Channel 2) | Output Voltage-Channel 1 | Pins | RoHS | Series | Type | Color | Applications | Additional Feature | Power Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | - | - | 8 A | - | - | 5 VDC | - | RoHS Compliant | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 22 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S05-EDRT Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | - | - | 8 A | - | - | 5 VDC | - | RoHS Compliant | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 39.1 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S05-EDRTP Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | - | - | 8 A | - | - | 5 VDC | - | RoHS Compliant | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 39.1 mm | 143 mm | 65.02 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | - | - | 3.333 A | - | - | 12 VDC | - | RoHS Compliant | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 22 mm | 143 mm | 65.02 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | - | - | 8 A | - | - | 5 VDC | - | RoHS Compliant | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 22 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S05-ECRT Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | - | - | 8 A | - | - | 5 VDC | - | RoHS Compliant | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 22 mm | 143 mm | 65.02 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | - | - | 2.666 A | - | - | 15 VDC | - | RoHS Compliant | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 39.1 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S24-ECRT Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | - | - | 1.666 A | - | - | 24 VDC | - | RoHS Compliant | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 22 mm | 143 mm | 65.02 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | - | - | 3.333 A | - | - | 12 VDC | - | RoHS Compliant | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 39.1 mm | 143 mm | 65.02 mm | ||
![]() CQB75W14-72S15N Cincon | 2889 |
| Datasheet | - | - | UL, CUL, CB, CE, EN, UKCA | 12 VDC to 160 VDC | CQB75W14 | 8 A | 105°C | - | -40°C | - | - | PC Pins | - | - | - | - | - | 10 | - | - | Isolated | Black, Gray | - | Negative Logic Remote ON/OFF | 75 W | 1 | 89.5% | 15 VDC | 5 A | - | 3000V | - | Compliance Docs | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() EC7AW18-72D12-EDRTP Cincon | 8 |
| Datasheet | N/A | -12 VDC | UL 62368-1, CE, UKCA, EN | 10 VDC to 160 VDC | EC7AW18 EDRT | 1 A | 105°C | 3000V | -40°C | DIN Rail | - | Screw Terminals | ±0.416 A | - | 12 VDC | -12 VDC | - | 6 | - | - | - | Gray | - | Negative Logic Remote ON/OFF, With Protective Coating | 10 W | 1 | 85% | 12 VDC | ±0.416 A | - | - | - | Compliance Docs | 72 VDC | 0.80 in. | 4 in. | 2.14 in. | ||
![]() ECB40W18-72S12N-B Cincon | 2270 |
| Datasheet | - | - | UL, CUL, CB, CE, EN, UKCA | 8.5 VDC to 160 VDC | ECB40W18 | 0.617 A | 105°C | - | -40°C | - | - | PC Pins | - | - | - | - | - | 6 | - | - | Isolated | Black, Gray | - | Negative Logic Remote ON/OFF, With Bus Function | 40 W | 1 | 90% | 12 VDC | 3.333 A | - | 3000V | - | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S54-B Cincon | 2557 |
| Datasheet | - | - | UL, CUL, CB, CE, EN, UKCA | 8.5 VDC to 160 VDC | ECB40W18 | 0.624 A | 105°C | - | -40°C | - | - | PC Pins | - | - | - | - | - | 6 | - | - | Isolated | Black, Gray | - | Positive Logic Remote ON/OFF, With Bus Function | 40 W | 1 | 89% | 54 VDC | 0.74 A | - | 3000V | - | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S12-B Cincon | 2499 |
| Datasheet | - | - | UL, CUL, CB, CE, EN, UKCA | 8.5 VDC to 160 VDC | ECB40W18 | 0.617 A | 105°C | - | -40°C | - | - | PC Pins | - | - | - | - | - | 6 | - | - | Isolated | Black, Gray | - | Positive Logic Remote ON/OFF, With Bus Function | 40 W | 1 | 90% | 12 VDC | 3.333 A | - | 3000V | - | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S05-B Cincon | 2002 |
| Datasheet | - | - | UL, CUL, CB, CE, EN, UKCA | 8.5 VDC to 160 VDC | ECB40W18 | 0.628 A | 105°C | - | -40°C | - | - | PC Pins | - | - | - | - | - | 6 | - | - | Isolated | Black, Gray | - | Positive Logic Remote ON/OFF, With Bus Function | 40 W | 1 | 88.5% | 5 VDC | 8 A | - | 3000V | - | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S54N Cincon | 76 |
| Datasheet | - | - | UL, CUL, CB, CE, EN, UKCA | 8.5 VDC to 160 VDC | ECB40W18 | 0.624 A | 105°C | - | -40°C | - | - | PC Pins | - | - | - | - | - | 6 | - | - | Isolated | Black, Gray | - | Negative Logic Remote ON/OFF | 40 W | 1 | 89% | 54 VDC | 0.74 A | - | 3000V | - | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S48N Cincon | In Stock | - | Datasheet | - | - | UL, CUL, CB, CE, EN, UKCA | 8.5 VDC to 160 VDC | ECB40W18 | 0.624 A | 105°C | - | -40°C | - | - | PC Pins | - | - | - | - | - | 6 | - | - | Isolated | Black, Gray | - | Negative Logic Remote ON/OFF | 40 W | 1 | 89% | 48 VDC | 0.833 A | - | 3000V | - | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S15N Cincon | 85 |
| Datasheet | - | - | UL, CUL, CB, CE, EN, UKCA | 8.5 VDC to 160 VDC | ECB40W18 | 0.628 A | 105°C | - | -40°C | - | - | PC Pins | - | - | - | - | - | 6 | - | - | Isolated | Black, Gray | - | Negative Logic Remote ON/OFF | 40 W | 1 | 88.5% | 15 VDC | 2.666 A | - | 3000V | - | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S12N Cincon | 85 |
| Datasheet | - | - | UL, CUL, CB, CE, EN, UKCA | 8.5 VDC to 160 VDC | ECB40W18 | 0.617 A | 105°C | - | -40°C | - | - | PC Pins | - | - | - | - | - | 6 | - | - | Isolated | Black, Gray | - | Negative Logic Remote ON/OFF | 40 W | 1 | 90% | 12 VDC | 3.333 A | - | 3000V | - | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S05N Cincon | 85 |
| Datasheet | - | - | UL, CUL, CB, CE, EN, UKCA | 8.5 VDC to 160 VDC | ECB40W18 | 0.628 A | 105°C | - | -40°C | - | - | PC Pins | - | - | - | - | - | 6 | - | - | Isolated | Black, Gray | - | Negative Logic Remote ON/OFF | 40 W | 1 | 88.5% | 5 VDC | 8 A | - | 3000V | - | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. |