- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | AC Power Cord | Additional functions | Additional Output Voltages (VDC) | Agency Approvals | Body dimensions | Caution! | Gross weight | Input Frequency | Input Voltage Range | Kind of power supply | Kind of power supply1 | Manufacturer series | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Operating Temperature | Output Connector Diameters | Output Connector Type | Pins | Protection1 | Supply voltage1 | Type of power supply | Voltage-Output 1 | Operating temperature | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Color | Applications | Additional Feature | Power Rating | Supply voltage | Number of outputs | Number of Outputs | Efficiency | Voltage - Input (Max) | Output voltage | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output current | Output Current | Protections | Isolation Voltage | Power | Input Voltage | Electrical connection | Output voltage range | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEP-1000-48CAN MEAN WELL | In Stock | - | - | - | - | CANBus | - | - | 310x144x48.5mm | rated parameters obtained at full load | 4000g | - | - | for building in | modular | HEP-1000 | - | - | - | - | - | - | - | short circuit protection SCP | 250...431V DC | switching | - | -40...70°C | - | - | - | - | - | - | - | - | - | - | 90...305V AC | 1 | - | 95% | - | 48V DC | - | - | - | 21A | - | anti-overload OPP | - | 1008W | - | screw terminals | 48...60V DC | - | - | - | ||
![]() CFB800-24S56P Cincon | In Stock | - | - | - | N/A | - | N/A | CE, EN, UKCA | - | - | - | N/A | 18 VDC to 36 VDC | - | - | - | CFB800 | 36.94 A | 100°C | -40°C | - | PC Pins | 12 | - | - | - | - | - | - | - | - | - | - | Isolated, Regulated Output | Silver | - | Positive Logic Remote ON/OFF | 800 W | - | - | 1 | 90% | - | - | 56 VDC | - | - | - | 14.25 A | - | 1500V | - | 24 VDC | - | - | 0.5 in. | 4.60 in. | 2.40 in. | ||
![]() CFB800-24S56 Cincon | In Stock | - | - | - | N/A | - | N/A | CE, EN, UKCA | - | - | - | N/A | 18 VDC to 36 VDC | - | - | - | CFB800 | 36.94 A | 100°C | -40°C | - | PC Pins | 12 | - | - | - | - | - | - | - | - | - | - | Isolated, Regulated Output | Silver | - | Negative Logic Remote ON/OFF | 800 W | - | - | 1 | 90% | - | - | 56 VDC | - | - | - | 14.25 A | - | 1500V | - | 24 VDC | - | - | 0.5 in. | 4.60 in. | 2.40 in. | ||
![]() CHB500W-24S48N-PC Cincon | 2153 |
| - | - | N/A | - | N/A | UL, CE, EN, UKCA | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | -40°C | 1 mm | PC Pins | 8 | - | - | - | - | - | - | - | - | - | - | Isolated | Black | - | Negative Logic Remote ON/OFF, Parallel Control | 500 W | - | - | 1 | 90% | - | - | 48 VDC | - | - | - | 10.40 A | - | 3000V | - | 24 VDC | - | - | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S12N-PC Cincon | 2086 |
| - | - | N/A | - | N/A | UL, CE, EN, UKCA | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | -40°C | 1 mm | PC Pins | 8 | - | - | - | - | - | - | - | - | - | - | Isolated | Black | - | Negative Logic Remote ON/OFF, Parallel Control | 500 W | - | - | 1 | 91% | - | - | 12 VDC | - | - | - | 42 A | - | 3000V | - | 24 VDC | - | - | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S54-PC Cincon | 2687 |
| - | - | N/A | - | N/A | UL, CE, EN, UKCA | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | -40°C | 1 mm | PC Pins | 8 | - | - | - | - | - | - | - | - | - | - | Isolated | Black | - | Positive Logic Remote ON/OFF, Parallel Control | 500 W | - | - | 1 | 90.5% | - | - | 54 VDC | - | - | - | 9.26 A | - | 3000V | - | 24 VDC | - | - | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S28-PC Cincon | 2165 |
| - | - | N/A | - | N/A | UL, CE, EN, UKCA | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | -40°C | 1 mm | PC Pins | 8 | - | - | - | - | - | - | - | - | - | - | Isolated | Black | - | Positive Logic Remote ON/OFF, Parallel Control | 500 W | - | - | 1 | 90% | - | - | 28 VDC | - | - | - | 18 A | - | 3000V | - | 24 VDC | - | - | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S12-PC Cincon | 2109 |
| - | - | N/A | - | N/A | UL, CE, EN, UKCA | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | -40°C | 1 mm | PC Pins | 8 | - | - | - | - | - | - | - | - | - | - | Isolated | Black | - | Positive Logic Remote ON/OFF, Parallel Control | 500 W | - | - | 1 | 91% | - | - | 12 VDC | - | - | - | 42 A | - | 3000V | - | 24 VDC | - | - | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S28N Cincon | 2331 |
| - | - | N/A | - | N/A | UL, CE, EN, UKCA | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | -40°C | 1 mm | PC Pins | 8 | - | - | - | - | - | - | - | - | - | - | Isolated | Black | - | Negative Logic Remote ON/OFF | 500 W | - | - | 1 | 90% | - | - | 28 VDC | - | - | - | 18 A | - | 3000V | - | 24 VDC | - | - | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S12N Cincon | 2857 |
| - | - | N/A | - | N/A | UL, CE, EN, UKCA | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | -40°C | 1 mm | PC Pins | 8 | - | - | - | - | - | - | - | - | - | - | Isolated | Black | - | Negative Logic Remote ON/OFF | 500 W | - | - | 1 | 91% | - | - | 12 VDC | - | - | - | 42 A | - | 3000V | - | 24 VDC | - | - | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S54 Cincon | 2638 |
| - | - | N/A | - | N/A | UL, CE, EN, UKCA | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | -40°C | 1 mm | PC Pins | 8 | - | - | - | - | - | - | - | - | - | - | Isolated | Black | - | Positive Logic Remote ON/OFF | 500 W | - | - | 1 | 90.5% | - | - | 54 VDC | - | - | - | 9.26 A | - | 3000V | - | 24 VDC | - | - | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S48 Cincon | 2337 |
| - | - | N/A | - | N/A | UL, CE, EN, UKCA | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | -40°C | 1 mm | PC Pins | 8 | - | - | - | - | - | - | - | - | - | - | Isolated | Black | - | Positive Logic Remote ON/OFF | 500 W | - | - | 1 | 90% | - | - | 48 VDC | - | - | - | 10.40 A | - | 3000V | - | 24 VDC | - | - | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S28 Cincon | 2735 |
| - | - | N/A | - | N/A | UL, CE, EN, UKCA | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | -40°C | 1 mm | PC Pins | 8 | - | - | - | - | - | - | - | - | - | - | Isolated | Black | - | Positive Logic Remote ON/OFF | 500 W | - | - | 1 | 90% | - | - | 28 VDC | - | - | - | 18 A | - | 3000V | - | 24 VDC | - | - | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() AHV24V3KV5MAW Analog Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000V | - | -10°C ~ 55°C | Tape & Box (TB) | - | 4.11" L x 2.36" W x 1.10" H (104.4mm x 59.9mm x 27.9mm) | Active | Enclosed | - | ITE (Commercial) | - | - | - | - | 1 | 70% | 25V | - | - | 23V | 5mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHV24V20KV1MAW Analog Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 ~ 20000V | - | -20°C ~ 55°C | Tape & Box (TB) | - | 5.51" L x 3.94" W x 2.17" H (140.0mm x 100.0mm x 55.0mm) | Active | Enclosed | - | ITE (Commercial) | - | - | - | - | 1 | 70% | 25V | - | - | 23V | 1mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHV24V1KV1MAW Analog Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 ~ 1000V | - | -10°C ~ 55°C | Tape & Box (TB) | - | 4.11" L x 2.63" W x 1.10" H (104.4mm x 66.8mm x 27.9mm) | Active | Enclosed | - | ITE (Commercial) | - | - | - | - | 1 | 70% | 25V | - | - | 23V | 1mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHV12V4KV2R5MAW Analog Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 ~ 4000V | - | -10°C ~ 55°C | Tape & Box (TB) | - | 4.11" L x 2.36" W x 1.10" H (104.4mm x 59.9mm x 27.9mm) | Active | Enclosed | - | ITE (Commercial) | - | - | - | - | 1 | 70% | 13V | - | - | 11V | 2.5mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHV24V1KV3MAW Analog Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHV24V2KV5MAW Analog Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000V | - | -10°C ~ 55°C | Tape & Box (TB) | - | 4.11" L x 2.36" W x 1.10" H (104.4mm x 59.9mm x 27.9mm) | Active | Enclosed | - | ITE (Commercial) | - | - | - | - | 1 | 70% | 25V | - | - | 23V | 5mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHV24V30KV2R5MAW Analog Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 ~ 30000V | - | -20°C ~ 55°C | Tape & Box (TB) | - | 5.51" L x 3.94" W x 2.17" H (140.0mm x 100.0mm x 55.0mm) | Active | Enclosed | - | ITE (Commercial) | - | - | - | - | 1 | 70% | 25V | - | - | 23V | 2.5mA | - | - | - | - | - | - | - | - | - | - | - |