- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Base Product Number | Input Voltage Range | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Output Connector Type | Output Current (Channel 1) | Output Current-Channel 1 | Output Voltage (Channel 1) | Output Voltage (Channel 2) | Output Voltage-Channel 1 | Package | Pins | Product Status | Qualification | RoHS | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Temperature Coefficient | Type | Resistance | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Resistor Type | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Resistance Tolerance | Isolation Voltage | Product | Compliance | Input Voltage | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2SBW-48S15H Cincon | 38 |
| Datasheet | - | - | - | CE, EN, UKCA | - | 18 VDC to 74 VDC | EC2SBW-H | 0.233 A | 105°C | - | - | -40°C | - | - | PC Pins | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | Black | - | - | Positive Logic Remote ON/OFF | 10 W | - | 1 | - | 90% | - | 15 VDC | - | - | 0.666 A | - | - | - | - | - | 3000V | - | Compliance Docs | 48 VDC | - | - | 0.40 in. | 1 in. | 1 in. | ||
![]() EC2SBW-24S33HN Cincon | 40 |
| Datasheet | - | - | - | CE, EN, UKCA | - | 9 VDC to 36 VDC | EC2SBW-H | 0.34 A | 105°C | - | - | -40°C | - | - | PC Pins | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | Black | - | - | Negative Logic Remote ON/OFF | 10 W | - | 1 | - | 81% | - | 3.3 VDC | - | - | 2 A | - | - | - | - | - | 3000V | - | Compliance Docs | 24 VDC | - | - | 0.40 in. | 1 in. | 1 in. | ||
![]() EC2SBW-24D15H Cincon | 51 |
| Datasheet | - | - | -15 VDC | CE, EN, UKCA | - | 9 VDC to 36 VDC | EC2SBW-H | 0.473 A | 105°C | - | - | -40°C | - | - | PC Pins | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | Black | - | - | Positive Logic Remote ON/OFF | 10 W | - | 2 | - | 89% | - | 15 VDC | - | - | ±0.333 A | - | - | - | - | - | 3000V | - | Compliance Docs | 24 VDC | - | - | 0.40 in. | 1 in. | 1 in. | ||
![]() EC2SBW-24S12H Cincon | 41 |
| Datasheet | - | - | - | CE, EN, UKCA | - | 9 VDC to 36 VDC | EC2SBW-H | 0.468 A | 105°C | - | - | -40°C | - | - | PC Pins | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | Black | - | - | Positive Logic Remote ON/OFF | 10 W | - | 1 | - | 89% | - | 12 VDC | - | - | 0.833 A | - | - | - | - | - | 3000V | - | Compliance Docs | 24 VDC | - | - | 0.40 in. | 1 in. | 1 in. | ||
![]() EC2SBW-48S12H Cincon | 52 |
| Datasheet | - | - | - | CE, EN, UKCA | - | 18 VDC to 74 VDC | EC2SBW-H | 0.237 A | 105°C | - | - | -40°C | - | - | PC Pins | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | Black | - | - | Positive Logic Remote ON/OFF | 10 W | - | 1 | - | 89% | - | 12 VDC | - | - | 0.833 A | - | - | - | - | - | 3000V | - | Compliance Docs | 48 VDC | - | - | 0.40 in. | 1 in. | 1 in. | ||
![]() EC2SBW-48S05H Cincon | 30 |
| Datasheet | - | - | - | CE, EN, UKCA | - | 18 VDC to 74 VDC | EC2SBW-H | 0.244 A | 105°C | - | - | -40°C | - | - | PC Pins | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | Black | - | - | Positive Logic Remote ON/OFF | 10 W | - | 1 | - | 86% | - | 5 VDC | - | - | 2 A | - | - | - | - | - | 3000V | - | Compliance Docs | 48 VDC | - | - | 0.40 in. | 1 in. | 1 in. | ||
![]() CQB75W14-72S15N Cincon | 2889 |
| Datasheet | - | - | - | UL, CUL, CB, CE, EN, UKCA | - | 12 VDC to 160 VDC | CQB75W14 | 8 A | 105°C | - | - | -40°C | - | - | PC Pins | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | Black, Gray | - | - | Negative Logic Remote ON/OFF | 75 W | - | 1 | - | 89.5% | - | 15 VDC | - | - | 5 A | - | - | - | - | - | 3000V | - | Compliance Docs | 72 VDC | - | - | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() EC7AW18-72D12-EDRTP Cincon | 8 |
| Datasheet | - | N/A | -12 VDC | UL 62368-1, CE, UKCA, EN | - | 10 VDC to 160 VDC | EC7AW18 EDRT | 1 A | 105°C | - | 3000V | -40°C | DIN Rail | - | Screw Terminals | ±0.416 A | - | 12 VDC | -12 VDC | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | Negative Logic Remote ON/OFF, With Protective Coating | 10 W | - | 1 | - | 85% | - | 12 VDC | - | - | ±0.416 A | - | - | - | - | - | - | - | Compliance Docs | 72 VDC | - | - | 0.80 in. | 4 in. | 2.14 in. | ||
![]() CQB150W14-72S54 Cincon | 2337 |
| Datasheet | - | - | - | UL, CUL, CB, CE, EN, UKCA | - | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | - | - | -40°C | - | - | PC Pins | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | Black, Gray | - | - | Positive Logic Remote ON/OFF | 150 W | - | 1 | - | 90.5% | - | 54 VDC | - | - | 2.80 A | - | - | - | - | - | 3000V | - | Compliance Docs | 72 VDC | - | - | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() 2900275 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | AEC-Q200 | - | - | - | - | - | - | - | - | 100 ppm/K | - | 221 kOhm | - | - | - | - | 0.1 W | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1.55 mm | 0.85 mm | - | - | - | ||
![]() CPCI-DC-6U-650R (100-4650-00) Digital Power Corporation | 995 |
| Datasheet | Compact PCI? | - | - | - | CPCI-DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60950-1 | 5V | -5°C ~ 70°C (With Derating) | Box | CPCI-6U (350-650W) | 10.31" L x 6.68" W x 1.59" H (261.9mm x 169.6mm x 40.3mm) | Active | - | Enclosed | - | - | ITE (Commercial) | 733W | - | - | - | 4 | CE, cURus | - | 72V | - | 36V | 80A, 70A, 7A, 1.5A | - | - | 3.3V | 12V | -12V | - | - | - | - | - | - | - | - | - | - | ||
![]() ECB40W18-72S24-EDRT Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | Chassis | - | - | 1.666 A | - | - | 24 VDC | - | - | - | - | RoHS Compliant | - | - | - | - | ECB40W18 ECRT/EDRT | - | - | - | - | - | - | Industrial | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 40 W | - | - | - | - | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | - | - | 39.1 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S54-ECRT Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | Chassis | - | - | 740 mA | - | - | 54 VDC | - | - | - | - | RoHS Compliant | - | - | - | - | ECB40W18 ECRT/EDRT | - | - | - | - | - | - | Industrial | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 40 W | - | - | - | - | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | - | - | 22 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S05-ECRTP Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | Chassis | - | - | 8 A | - | - | 5 VDC | - | - | - | - | RoHS Compliant | - | - | - | - | ECB40W18 ECRT/EDRT | - | - | - | - | - | - | Industrial | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 40 W | - | - | - | - | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | - | - | 22 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S12-ECRTP Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | Chassis | - | - | 3.333 A | - | - | 12 VDC | - | - | - | - | RoHS Compliant | - | - | - | - | ECB40W18 ECRT/EDRT | - | - | - | - | - | - | Industrial | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 40 W | - | - | - | - | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | - | - | 22 mm | 143 mm | 65.02 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | Chassis | - | - | 8 A | - | - | 5 VDC | - | - | - | - | RoHS Compliant | - | - | - | - | ECB40W18 ECRT/EDRT | - | - | - | - | - | - | Industrial | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 40 W | - | - | - | - | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | - | - | 39.1 mm | 143 mm | 65.02 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | Chassis | - | - | 8 A | - | - | 5 VDC | - | - | - | - | RoHS Compliant | - | - | - | - | ECB40W18 ECRT/EDRT | - | - | - | - | - | - | Industrial | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 40 W | - | - | - | - | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | - | - | 22 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S05-EDRT Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | Chassis | - | - | 8 A | - | - | 5 VDC | - | - | - | - | RoHS Compliant | - | - | - | - | ECB40W18 ECRT/EDRT | - | - | - | - | - | - | Industrial | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 40 W | - | - | - | - | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | - | - | 39.1 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S05-EDRTP Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | Chassis | - | - | 8 A | - | - | 5 VDC | - | - | - | - | RoHS Compliant | - | - | - | - | ECB40W18 ECRT/EDRT | - | - | - | - | - | - | Industrial | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 40 W | - | - | - | - | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | - | - | 39.1 mm | 143 mm | 65.02 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | Chassis | - | - | 3.333 A | - | - | 12 VDC | - | - | - | - | RoHS Compliant | - | - | - | - | ECB40W18 ECRT/EDRT | - | - | - | - | - | - | Industrial | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 40 W | - | - | - | - | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | - | - | 22 mm | 143 mm | 65.02 mm |