- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Max Output Power | Isolation | Current - Output 2 | Current - Output 3 | Features | Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PYB10-Q48-D12-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 43.999991g | -40°C~85°C | Tray | 2016 | PYB10-T (10W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | - | Enclosed | - | - | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-MXMA-X6 | 2 | EN, IEC | 86% | - | 75V | 12V | - | 18V | 48V | NO | - | 10W | - | -12V | 416mA | - | - | - | - | 416mA | - | - | 21.336mm | - | RoHS Compliant | Lead Free | ||
![]() PYB30-Q24-D5-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 58.000006g | -40°C~85°C | Tray | 2016 | PYB30-U (30W) | 2.66Lx2.16W x 0.75 H 67.5mmx55.0mmx19.1mm | yes | Active | 1 (Unlimited) | 8 | - | Enclosed | - | - | -5 VDC OUTPUT ALSO AVAILABLE | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MXMA-X8 | 2 | EN, IEC | 86% | - | 36V | 5V | - | 9V | 24V | YES | - | 30W | - | -5V | 3A | - | - | - | - | 3A | - | - | 19.05mm | - | RoHS Compliant | Lead Free | ||
![]() PYB30-Q24-D15-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 58.000006g | -40°C~85°C | Tray | 2016 | PYB30-U (30W) | 2.66Lx2.16W x 0.75 H 67.5mmx55.0mmx19.1mm | yes | Active | 1 (Unlimited) | 8 | - | Enclosed | - | - | -15 VDC OUTPUT ALSO AVAILABLE | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MXMA-X8 | 2 | EN, IEC | 90% | - | 36V | 15V | - | 9V | 24V | YES | - | 30W | - | -15V | 1A | - | - | - | - | 1A | - | - | 19.05mm | - | RoHS Compliant | Lead Free | ||
![]() PYB30-Q24-T312-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 58.000006g | -40°C~85°C | Tray | 2016 | PYB30-U (30W) | 2.66Lx2.16W x 0.75 H 67.5mmx55.0mmx19.1mm | yes | Active | 1 (Unlimited) | 8 | - | Enclosed | - | - | - | 30W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-MXFM-X8 | 3 | EN, IEC | 85% | - | 36V | 3.3V | - | 9V | 24V | NO | - | 26.5W | - | 12V | 3.5A | - | -12V | - | - | 625mA | 625mA | - | 19.05mm | - | RoHS Compliant | Lead Free | ||
![]() PYB15-Q24-S3-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 49.999997g | -40°C~85°C | Bulk | 2016 | PYB15-T (15W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | 15W | - | - | - | - | - | - | - | 1 | EN, IEC | 87% | - | 36V | - | - | 9V | - | - | - | 15W | - | - | 4A | - | - | - | - | - | - | - | 21.336mm | - | RoHS Compliant | Lead Free | ||
![]() PYB30-Q48-D15-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 58.000006g | -40°C~85°C | Tray | 2016 | PYB30-U (30W) | 2.66Lx2.16W x 0.75 H 67.5mmx55.0mmx19.1mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | 30W | - | - | - | - | - | - | - | 2 | EN, IEC | 87% | - | 75V | - | - | 18V | - | - | - | 30W | - | -15V | 1A | - | - | - | - | 1A | - | - | 19.05mm | - | RoHS Compliant | Lead Free | ||
![]() B62SR13722AC Delta Electronics | 2273 |
| Datasheet | 24 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C | - | 2017 | B62SR (240W) | 7.48Lx2.99W x 1.73 H 190.0mmx75.9mmx43.9mm | - | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | 300W | - | - | - | - | - | - | - | - | - | 1 | CE | 90% | 2.25kV | 106V | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEQ 40-4815WIR Traco Power | 2691 |
| - | 13 Weeks | - | Chassis Mount | - | NO | - | -40°C~92°C With Derating | - | - | TEQ 40WIR (40W) | 4.06Lx2.25W x 1.03 H 103.1mmx57.2mmx26.2mm | - | Active | Not Applicable | 7 | EAR99 | Enclosed | ITE (Commercial), Railway | 40W | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MXMA-X7 | 1 | - | 90% | 1.6kV | 75V | 24V | - | 18V | 48V | NO | - | - | - | - | - | 40W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PYB15-Q48-S15-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | 65.999986g | -40°C~85°C | Bulk | 2016 | PYB15-U (15W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | - | - | 15W | - | - | - | - | - | - | - | 1 | EN, IEC | 90% | - | 75V | - | - | 18V | - | - | - | 15W | - | - | 1A | - | - | - | - | - | - | - | 25.146mm | - | RoHS Compliant | - | ||
![]() VHK150W-Q48-S15 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Module | - | 502.126754g | -40°C~100°C | Bulk | 2015 | VHK150W (150W) | 4.23Lx4.00W x 1.50 H 107.5mmx102.0mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | - | Enclosed | - | - | - | 150W | DUAL | UNSPECIFIED | - | 1 | - | - | R-XDFM-X9 | 1 | - | 88% | - | 75V | 15V | - | 18V | 48V | YES | - | 150W | - | - | - | - | - | - | Isolated | - | - | - | 38.1mm | - | RoHS Compliant | Lead Free | ||
![]() TEP 75-2410WI-CMF Traco Power | In Stock | - | - | 13 Weeks | - | Chassis Mount | - | - | - | -40°C~85°C With Derating | - | - | TEP 75WI (75W) | 3.35Lx2.40W x 1.53 H 85.1mmx61.0mmx38.9mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 66W | - | - | - | - | - | - | - | - | - | 1 | cURus | 87% | 2.25kV | 36V | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPMD40-1212SG Recom Power | 2648 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | - | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | - | 40W | - | - | - | - | - | - | - | 1 | CE, LVD | - | - | 18V | 10.8V | - | 9.5V | - | - | 3.333A | - | 13.2V | - | - | - | - | - | - | - | - | - | 24.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD60-4815SG Recom Power | 2472 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | - | POWERLINE Power Modules (60W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | - | - | 75V | 13.5V | - | 36V | 48V | YES | 4A | - | 16.5V | - | - | - | - | - | - | - | - | - | 24.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() DTE6048S12-D XP Power | 38 |
| Datasheet | 3 Weeks | DIN Rail | DIN Rail | Module | - | - | -40°C~85°C | Bulk | 2015 | DTE60 (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.0mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | 60W | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 92% | - | 75V | - | - | 18V | - | - | - | 60W | - | - | 5A | - | - | 60W | - | - | - | - | 38.1mm | No SVHC | ROHS3 Compliant | - | ||
![]() DTE4048S24-D XP Power | 38 |
| Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | - | - | -40°C~85°C | Bulk | 2015 | DTE40 (40W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.6mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | 40W | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 92% | - | 75V | - | - | 18V | - | - | - | 40W | - | - | 1.67A | - | - | 40W | - | - | - | - | 25.654mm | No SVHC | ROHS3 Compliant | - | ||
![]() RPMD30-4815SE Recom Power | 2509 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | - | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | - | 30W | - | - | - | - | - | - | - | 1 | CE, LVD | - | - | 75V | 13.5V | - | 18V | - | - | 2A | - | 16.5V | - | - | - | - | - | - | - | - | - | 24.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-1212SE Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | - | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | - | 30W | - | - | - | - | - | - | - | 1 | CE, LVD | - | - | 18V | 10.8V | - | 9.5V | - | - | 2.5A | - | 13.2V | - | - | - | - | - | - | - | - | - | 24.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD60-483.3SG/N Recom Power | 2811 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | - | POWERLINE Power Modules (60W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | - | - | 75V | 2.97V | - | 36V | 48V | YES | 14A | - | 3.63V | - | - | - | - | - | - | - | - | - | 24.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() PQA30-D24-S3-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Chassis Mount | - | - | - | -40°C~85°C With Derating | Tube | - | PQA30-T (30W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | - | Enclosed | ITE (Commercial) | 30W | - | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-MXMA-X6 | 1 | CE | 85% | 1.5kV | 36V | 3.3V | 6A | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP | 11.938mm | - | RoHS Compliant | Lead Free | ||
![]() STMGFW302415-R Cosel USA, Inc. | 38 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | 141.747616g | -20°C~70°C With Derating | - | 2015 | STMGFW (30W) | 4.61Lx2.05W x 1.06 H 117.1mmx52.1mmx26.9mm | - | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | unknown | - | - | 2 | CE | 87% | 1.5kV | 36V | - | - | 9V | - | - | - | 30W | - | -15V | - | - | - | - | - | - | - | - | 26.924mm | - | ROHS3 Compliant | - |