- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Isolation | Current - Output 2 | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PYB15-Q24-D12-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | 65.999986g | -40°C~85°C | Bulk | 2016 | PYB15-U (15W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | - | - | - | 15W | - | - | - | - | - | - | 2 | EN, IEC | 88% | - | 36V | - | 9V | - | - | - | 15W | - | -12V | 625mA | - | - | 625mA | 25.146mm | - | - | RoHS Compliant | - | ||
![]() PYB15-Q24-D15-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | - | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 1.03 H 76.0mmx31.5mmx26.1mm | yes | Obsolete | Not Applicable | - | - | Enclosed | - | - | - | - | 15W | - | - | - | - | - | - | 2 | EN, IEC | 86% | - | 36V | - | 9V | - | - | - | 15W | - | -15V | 500mA | - | - | 500mA | 26.162mm | - | - | RoHS Compliant | - | ||
![]() PYB20-Q24-S3-H-T CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | 58.000006g | -40°C~85°C | Bulk | 2016 | PYB20-T (20W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | 6 | - | Enclosed | - | - | - | 20W | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | EN, IEC | 86% | - | 36V | 3.3V | 9V | 24V | YES | - | 16.5W | - | - | 5A | - | - | - | 25.146mm | - | - | RoHS Compliant | - | ||
![]() PYB15-Q24-D12-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | - | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 1.03 H 76.0mmx31.5mmx26.1mm | yes | Obsolete | Not Applicable | - | - | Enclosed | - | - | - | - | 15W | - | - | - | - | - | - | 2 | EN, IEC | 86% | - | 36V | - | 9V | - | - | - | 15W | - | -12V | 625mA | - | - | 625mA | 26.162mm | - | - | RoHS Compliant | - | ||
![]() PYB15-Q48-D12-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | - | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 1.03 H 76.0mmx31.5mmx26.1mm | yes | Obsolete | Not Applicable | - | - | Enclosed | - | - | - | - | 15W | - | - | - | - | - | - | 2 | EN, IEC | 86% | - | 75V | - | 18V | - | - | - | 15W | - | -12V | 625mA | - | - | 625mA | 26.162mm | - | - | RoHS Compliant | - | ||
![]() VFK400W-Q24-S12 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Module | - | 1.179794kg | -40°C~100°C | Bulk | 2016 | VFK400W (400W) | 7.84Lx4.99W x 1.54 H 199.0mmx126.8mmx39.0mm | yes | Active | 1 (Unlimited) | 13 | - | Enclosed | - | - | - | - | 400W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 1 | - | 87% | - | 36V | 12V | 10V | 24V | YES | - | 400W | - | - | - | - | Isolated | - | 39.116mm | - | - | RoHS Compliant | Lead Free | ||
![]() D1U86-D-1600-12-HB3DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Rack | Rack Mount | Module | - | - | -40°C~85°C | - | - | D1U86-D-1600 (1600W) | 7.78Lx3.29W x 1.59 H 197.7mmx83.5mmx40.5mm | yes | Active | Not Applicable | - | - | Front End | - | - | ITE (Commercial) | 1600W | 1.6kW | - | - | - | - | - | - | 1 | CB, cCSAus, CE | 89% | - | -72V | 12V | -40V | - | - | 133.3A | 1.6kW | - | - | - | - | - | - | 40.386mm | - | - | RoHS Compliant | - | ||
![]() D1U54-D-650-12-HB3C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Chassis Mount | Chassis Mount | Module | - | - | -40°C~70°C | Box | - | D1U54-D-650 (650W) | 9.00Lx2.15W x 1.57 H 228.6mmx54.5mmx40.0mm | - | Active | Not Applicable | - | - | Front End | 70°C | -40°C | ITE (Commercial) | 650W | 650W | - | - | - | - | - | - | 1 | CB, cCSAus, CE, TUV | 92% | - | -72V | - | -44V | - | - | - | 650W | - | - | - | - | - | - | 39.878mm | 228.6mm | 54.61mm | RoHS Compliant | - | ||
![]() VYB10W-Q24-S12-T CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | - | -40°C~85°C | Tray | 2012 | VYB10W-T (10W) | 2.06Lx2.17W x 0.75 H 52.3mmx55.0mmx19.0mm | yes | Obsolete | 1 (Unlimited) | 8 | - | Enclosed | - | - | - | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXMA-X8 | 1 | - | 81% | - | 36V | 12V | 9V | 24V | NO | - | 10W | - | - | - | - | Isolated | - | 19.05mm | - | - | RoHS Compliant | Lead Free | ||
![]() RPMD40-1215SG Recom Power | 2694 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | - | Active | Not Applicable | - | EAR99 | Enclosed | - | - | ITE (Commercial) | - | 40W | - | - | - | - | - | - | 1 | CE, LVD | - | - | 18V | 13.5V | 9.5V | - | - | 2.666A | - | 16.5V | - | - | - | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-120515TG Recom Power | 2374 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | -40°C~85°C With Derating | - | - | POWERLINE Power Modules (40W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | - | - | ITE (Commercial) | 40W | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 3 | - | - | - | 18V | 5V | 9.5V | 12V | YES | - | - | 15V | - | - | -15V | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-123.3SG Recom Power | 2640 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | - | Active | Not Applicable | - | EAR99 | Enclosed | - | - | ITE (Commercial) | - | 40W | - | - | - | - | - | - | 1 | CE, LVD | - | - | 18V | 2.97V | 9.5V | - | - | 8A | - | 3.63V | - | - | - | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TEP 160-4811WIRCM Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial), Railway | 150W | - | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 75V | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 160-2415-CM Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 156W | - | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 36V | - | 16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPMD15-2415SFW Recom Power | 2461 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | Bulk | - | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | - | - | ITE (Commercial) | 15W | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | - | 36V | 15V | 9.5V | 24V | YES | 1A | 15W | 15V | - | - | - | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-1215DE Recom Power | 2855 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | - | Active | Not Applicable | - | EAR99 | Enclosed | - | - | ITE (Commercial) | 30W | 30W | - | - | - | - | - | - | 2 | CE, LVD | - | - | 18V | 15V | 9.5V | - | - | 1A | - | 15V | -15V | - | - | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-240515TG Recom Power | 2694 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | -40°C~85°C With Derating | - | - | POWERLINE Power Modules (40W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | - | - | ITE (Commercial) | 40W | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 3 | - | - | - | 36V | 5V | 18V | 24V | YES | - | - | 15V | - | - | -15V | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TEP 160-4813WIRCMF Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial), Railway | 150W | - | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 75V | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 150-2415WI Traco Power | 2955 |
| Datasheet | 13 Weeks | - | Chassis Mount | - | NO | - | -40°C~75°C | - | 2009 | TEP 150WI (150W) | 3.86Lx2.07W x 1.41 H 98.0mmx52.6mmx35.7mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | ITE (Commercial), Railway | 151W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXFM-X9 | 1 | CB, cURus | 87% | 2.25kV | 36V | 24V | 9V | 24V | YES | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 100-4816-CMF Traco Power | 2630 |
| Datasheet | 13 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | 2010 | TEP 100 (100W) | 3.35Lx2.40W x 1.53 H 85.1mmx61.0mmx38.9mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 101W | - | - | - | - | - | - | - | 1 | cURus | 92% | 2.25kV | 75V | - | 36V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |