- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2905012 Phoenix Contact | 817 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | -25°C~70°C With Derating | Bulk | Quint | 4.92Lx1.89W x 5.12 H 125.0mmx48.0mmx130.0mm | Active | Not Applicable | - | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | cUL, cULus, EAC, UL | 92% | 1.5kV | 154V | - | 67.2V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RPM15-2412DFW Recom Power | 25 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 134g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X8 | 2 | CE | - | - | 36V | 12V | 9.5V | 24V | YES | 625mA | 15W | 12V | -12V | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM15-4815DFW Recom Power | 25 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 134g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X8 | 2 | CE | - | - | 75V | 15V | 18V | 48V | YES | 500mA | 15W | 15V | -15V | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM15-4812DFW Recom Power | 2046 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 134g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X8 | 2 | CE | - | - | 75V | 12V | 18V | 48V | YES | 625mA | 15W | 12V | -12V | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM15-243.3SFW/N Recom Power | 18 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 134g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X8 | 1 | CE | - | - | 36V | 3.3V | 9.5V | 24V | YES | 4.5A | 15W | 3.3V | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM15-2415DFW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 134g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X8 | 2 | CE | - | - | 36V | 15V | 9.5V | 24V | YES | 500mA | 15W | 15V | -15V | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM15-4815DFW/N Recom Power | 25 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 134g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X8 | 2 | CE | - | - | 75V | 15V | 18V | 48V | YES | 500mA | 15W | 15V | -15V | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD15-483.3SFW Recom Power | 2848 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | - | 36V | 3.3V | 9.5V | 48V | YES | 4.5A | 15W | 3.3V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD15-2405SFW/N Recom Power | 2914 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | 15W | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | - | 36V | 5V | 9.5V | 24V | YES | 3A | 15W | 5V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD15-4805SFW/N Recom Power | 2383 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | 15W | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | - | 36V | 5V | 9.5V | 48V | YES | 3A | 15W | 5V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD15-4812SFW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | 15W | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | - | 36V | 12V | 9.5V | 48V | YES | 1.25A | 15W | 12V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD15-2415SFW/N Recom Power | 2749 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | 15W | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | - | 36V | 15V | 9.5V | 24V | YES | 1A | 15W | 15V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD15-2412SFW/N Recom Power | 2708 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | 15W | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | - | 36V | 12V | 9.5V | 24V | YES | 1.25A | 15W | 12V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD20-243.3SFW Recom Power | 2987 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | - | 36V | 2.97V | 9.5V | 24V | YES | 5.5A | 20W | 3.63V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD15-4815DFW/N Recom Power | 2985 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 2 | CE | - | - | 36V | 15V | 9.5V | 48V | YES | 500mA | 15W | 15V | -15V | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD20-2415SFW/N Recom Power | 2471 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | - | 36V | 13.5V | 9.5V | 24V | YES | 1.33A | 20W | 16.5V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD20-243.3SFW/N Recom Power | 2908 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | - | 36V | 2.97V | 9.5V | 24V | YES | 5.5A | 20W | 3.63V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD20-4812SFW Recom Power | 2028 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | - | 75V | 10.8V | 18V | 48V | YES | 1.67A | 20W | 13.2V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD20-2415DFW/N Recom Power | 2250 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 2 | CE | - | - | 36V | 15V | 9.5V | 24V | YES | 667mA | 20W | 15V | -15V | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD20-4815DFW/N Recom Power | 2438 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 2 | CE | - | - | 75V | 15V | 18V | 48V | YES | 667mA | 20W | 15V | -15V | 24.5mm | ROHS3 Compliant | Lead Free |