- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Nominal Input Voltage | Isolation | Isolation Voltage | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPMD60-2412SG Recom Power | 2487 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 8 | 182g | - | - | POWERLINE Power Modules (60W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 24.5mm | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | - | 36V | 12V | 18V | 24V | YES | 5A | 60W | 13.2V | - | 24V | Isolated | 1.6kV | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPM15-2415SFW Recom Power | 46 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | 15W | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CE | - | 36V | 15V | 9.5V | 24V | YES | 1A | 15W | 15V | - | - | - | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM15-2415DFW Recom Power | 25 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 2 | CE | - | 36V | 15V | 9.5V | 24V | YES | 500mA | 15W | 15V | -15V | - | - | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM15-483.3SFW Recom Power | 25 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CE | - | 75V | 3.3V | 18V | 48V | YES | 4.5A | 15W | 3.3V | - | - | - | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM15-2412DFW/N Recom Power | 18 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 2 | CE | - | 36V | 12V | 9.5V | 24V | YES | 625mA | 15W | 12V | -12V | - | - | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM15-2412SFW/N Recom Power | 25 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | 15W | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CE | - | 36V | 12V | 9.5V | 24V | YES | 1.25A | 15W | 12V | - | - | - | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM15-4812SFW/N Recom Power | 9 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | 15W | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CE | - | 75V | 12V | 18V | 48V | YES | 1.25A | 15W | 12V | - | - | - | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-2405SEW Recom Power | 2812 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 24.5mm | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | - | 40V | 4.5V | 10V | 24V | YES | 6A | 30W | 5.5V | - | 24V | - | 1.6kV | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-2412SEW Recom Power | 2196 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 24.5mm | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | - | 40V | 12V | 10V | 24V | YES | 2.5A | 30W | 13.2V | - | 24V | - | 1.6kV | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() LDD120-4824 Bel Power Solutions | In Stock | - | - | 18 Weeks | - | DIN Rail | - | - | - | -40°C~70°C With Derating | Bulk | LDD120 (120W) | 4.33Lx2.13W x 4.53 H 110.0mmx54.0mmx115.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 120W | - | - | - | - | - | - | - | - | 1 | CE | 89% | 72V | - | 36V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPMD15-4805SFW Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | 15W | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | 36V | 5V | 9.5V | 48V | YES | 3A | 15W | 5V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD15-483.3SFW/N Recom Power | 2046 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | 36V | 3.3V | 9.5V | 48V | YES | 4.5A | 15W | 3.3V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD20-4815SFW Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | 75V | 13.5V | 18V | 48V | YES | 1.33A | 20W | 16.5V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD15-4812DFW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 2 | CE | - | 36V | 12V | 9.5V | 48V | YES | 625mA | 15W | 12V | -12V | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD15-2412DFW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 2 | CE | - | 36V | 12V | 9.5V | 24V | YES | 625mA | 15W | 12V | -12V | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD20-4805SFW Recom Power | 2606 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | 75V | 4.5V | 18V | 48V | YES | 4A | 20W | 5.5V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD20-4812SFW/N Recom Power | 2470 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | 75V | 10.8V | 18V | 48V | YES | 1.67A | 20W | 13.2V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD20-2412SFW/N Recom Power | 2720 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | 36V | 10.8V | 9.5V | 24V | YES | 1.67A | 20W | 13.2V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD20-4812DFW/N Recom Power | 2424 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 2 | CE | - | 75V | 12V | 18V | 48V | YES | 833mA | 20W | 12V | -12V | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD20-2412DFW/N Recom Power | 2894 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 2 | CE | - | 36V | 12V | 9.5V | 24V | YES | 833mA | 20W | 12V | -12V | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free |