- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Max Output Power | Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCM3414V50M17C2T01 Vicor Corporation | 571 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | Module | - | -40°C~100°C | Box | 2017 | VI Chip® DCM® (320W) | 3.38Lx1.40W x 0.37 H 85.9mmx35.5mmx9.3mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | 320W | - | - | - | - | 1 | CE, cTUVus | 92.2% | - | 50V | - | 16V | - | - | - | - | - | - | - | 9.398mm | - | ROHS3 Compliant | Lead Free | ||
![]() DDR-15G-15 MEAN WELL USA Inc. | 46 |
| Datasheet | 14 Weeks | - | DIN Rail | - | - | -40°C~85°C With Derating | - | - | DDR-15 (15W) | 2.15Lx0.69W x 3.54 H 54.5mmx17.5mmx90.0mm | - | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 15W | - | - | - | - | - | 1 | CE, EAC | 85% | 4kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DTE1024S48 XP Power | 17 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | -40°C~105°C With Derating | - | - | DTE10 (10W) | 3.11Lx1.34W x 0.87 H 79.0mmx34.0mmx22.0mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 1 | CB, CE | 84% | 3kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DTE0648S15 XP Power | 33 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | -40°C~105°C With Derating | - | - | DTE06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | 1 | CB, CE | 84% | 3kV | 75V | - | 18V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DTE1024D12 XP Power | 33 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | -40°C~105°C With Derating | - | - | DTE10 (10W) | 3.11Lx1.34W x 0.87 H 79.0mmx34.0mmx22.0mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 2 | CB, CE | 86% | 3kV | 36V | - | 9V | - | - | - | -12V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DTE1024S15 XP Power | 10 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | -40°C~105°C With Derating | - | - | DTE10 (10W) | 3.11Lx1.34W x 0.87 H 79.0mmx34.0mmx22.0mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 1 | CB, CE | 86% | 3kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DTE2024S5V1-D XP Power | 25 |
| Datasheet | 3 Weeks | DIN Rail | DIN Rail | Module | - | -40°C~85°C | Bulk | 2015 | DTE20 (20W) | 3.78Lx2.13W x 0.92 H 96.0mmx54.0mmx23.3mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | 20W | - | - | - | - | 1 | CB, CE, cURus | 90% | - | 36V | - | 9V | - | - | 20W | - | 4A | - | 20W | 23.368mm | No SVHC | ROHS3 Compliant | - | ||
![]() PQDE6W-Q24-D12-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~85°C With Derating | - | - | PQDE6W-T (6W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | 2 | CE, cURus | 87% | 1.5kV | 36V | - | 10V | - | - | - | -12V | - | - | - | - | - | RoHS Compliant | - | ||
![]() DTE0624S12 XP Power | 9 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | -40°C~105°C With Derating | - | - | DTE06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | 1 | CB, CE | 84% | 3kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DTE1024S5V1 XP Power | 12 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | -40°C~105°C With Derating | - | - | DTE10 (10W) | 3.11Lx1.34W x 0.87 H 79.0mmx34.0mmx22.0mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 1 | CB, CE | 84% | 3kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DDR-30L-12 MEAN WELL USA Inc. | 124 |
| Datasheet | 14 Weeks | - | DIN Rail | - | - | -40°C~85°C With Derating | - | - | DDR-30 (30W) | 2.15Lx1.38W x 3.54 H 54.5mmx35.0mmx90.0mm | - | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 30W | - | - | - | - | - | 1 | CE, EAC | 89% | 4kV | 75V | - | 18V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PQDE6W-Q24-S12-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | -40°C~85°C With Derating | - | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | 1 | CE, cURus | 87% | 1.5kV | 36V | - | 10V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DDR-15G-24 MEAN WELL USA Inc. | 44 |
| Datasheet | 14 Weeks | - | DIN Rail | - | - | -40°C~85°C With Derating | - | - | DDR-15 (15W) | 2.15Lx0.69W x 3.54 H 54.5mmx17.5mmx90.0mm | - | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 15W | - | - | - | - | - | 1 | CE, EAC | 86% | 4kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DDR-30L-24 MEAN WELL USA Inc. | 155 |
| Datasheet | 14 Weeks | - | DIN Rail | - | - | -40°C~85°C With Derating | - | - | DDR-30 (30W) | 2.15Lx1.38W x 3.54 H 54.5mmx35.0mmx90.0mm | - | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 30W | - | - | - | - | - | 1 | CE, EAC | 91% | 4kV | 75V | - | 18V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DDR-60L-5 MEAN WELL USA Inc. | 66 |
| Datasheet | 14 Weeks | - | DIN Rail | - | NO | -40°C~85°C With Derating | - | - | DDR-60 (60W) | 2.15Lx2.07W x 3.54 H 54.5mmx52.5mmx90.0mm | - | Active | 1 (Unlimited) | 7 | Enclosed | ITE (Commercial) | 60W | - | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X7 | 1 | CE, EAC | 87.5% | 4kV | 75V | 5V | 18V | 48V | YES | - | - | - | 60W | - | - | - | ROHS3 Compliant | - | ||
![]() DTE0624S15 XP Power | 46 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | -40°C~105°C With Derating | - | - | DTE06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | 1 | CB, CE | 84% | 3kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DTE1048S48 XP Power | 50 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | -40°C~105°C With Derating | - | - | DTE10 (10W) | 3.11Lx1.34W x 0.87 H 79.0mmx34.0mmx22.0mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 1 | CB, CE | 84% | 3kV | 75V | - | 18V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DTE1048D12 XP Power | 14 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | -40°C~105°C With Derating | - | - | DTE10 (10W) | 3.11Lx1.34W x 0.87 H 79.0mmx34.0mmx22.0mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 2 | CB, CE | 86% | 3kV | 75V | - | 18V | - | - | - | -12V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PQDE6W-Q24-D12-DIN CUI Inc. | 61 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | -40°C~85°C With Derating | - | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | 2 | CE, cURus | 87% | 1.5kV | 36V | - | 10V | - | - | - | -12V | - | - | - | - | - | RoHS Compliant | - | ||
![]() DTE0624S24 XP Power | 11 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | -40°C~105°C With Derating | - | - | DTE06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | 1 | CB, CE | 85% | 3kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |