- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Output Power | Protections | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PYBE30-Q48-S12-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~80°C With Derating | Tray | - | PYBE30 (30W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 30W | - | - | - | - | - | 1 | CE, cURus | 88% | 1.5kV | 75V | - | 18V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PYB15-Q24-S15-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | 65.999986g | -40°C~85°C | Bulk | 2016 | PYB15-U (15W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | - | 15W | - | - | - | - | 1 | EN, IEC | 89% | - | 36V | - | 9V | - | - | - | 15W | - | - | - | 1A | - | 25.146mm | RoHS Compliant | ||
![]() PYBE30-Q48-D5-DIN CUI Inc. | 39 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | - | -40°C~80°C With Derating | Tray | - | PYBE30 (30W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 30W | - | - | - | - | - | 2 | CE, cURus | 86% | 1.5kV | 75V | - | 18V | - | - | - | - | - | -5V | - | - | - | - | RoHS Compliant | ||
![]() PYBE30-Q48-D12-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | -40°C~80°C With Derating | - | - | PYBE30 (30W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 30W | - | - | - | - | - | 2 | CE, cURus | 88% | 1.5kV | 75V | - | 18V | - | - | - | - | - | -12V | - | - | - | - | RoHS Compliant | ||
![]() PYBE20-Q48-D15-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | YES | - | -40°C~85°C With Derating | - | - | PYBE20 (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 20W | - | DUAL | UNSPECIFIED | 1 | R-XDFM-X6 | 2 | CE, cURus | 89% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -15V | VOLTAGE-MODE | - | - | - | RoHS Compliant | ||
![]() PYBE30-Q48-D5-T CUI Inc. | 45 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~80°C With Derating | - | - | PYBE30 (30W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 30W | - | - | - | - | - | 2 | CE, cURus | 86% | 1.5kV | 75V | - | 18V | - | - | - | - | - | -5V | - | - | - | - | RoHS Compliant | ||
![]() PYBE20-Q48-S12-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | YES | - | -40°C~85°C With Derating | - | - | PYBE20 (20W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 20W | - | DUAL | UNSPECIFIED | 1 | R-XDMA-X6 | 1 | CE, cURus | 87% | 1.5kV | 75V | 12V | 18V | 48V | YES | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | - | 20W | - | RoHS Compliant | ||
![]() PDQE10-Q48-S15-T CUI Inc. | 26 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~85°C With Derating | - | - | PDQE10 (10W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 1 | CE, cURus | 87% | 1.5kV | 75V | - | 18V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PDQE10-Q24-S15-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~85°C With Derating | - | - | PDQE10 (10W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 1 | CE, cURus | 87% | 1.5kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PDQE10-Q24-D9-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | -40°C~85°C With Derating | - | - | PDQE10 (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 2 | CE, cURus | 86% | 1.5kV | 36V | - | 9V | - | - | - | - | - | -9V | - | - | - | - | RoHS Compliant | ||
![]() PDQE10-Q48-D15-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~85°C With Derating | - | - | PDQE10 (10W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 2 | CE, cURus | 87% | 1.5kV | 75V | - | 18V | - | - | - | - | - | -15V | - | - | - | - | RoHS Compliant | ||
![]() PYBE20-Q48-S24-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | YES | - | -40°C~85°C With Derating | Tray | - | PYBE20 (20W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 20W | - | DUAL | UNSPECIFIED | 1 | R-XDMA-X6 | 1 | CE, cURus | 88% | 1.5kV | 75V | 24V | 18V | 48V | YES | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | - | 20W | - | RoHS Compliant | ||
![]() PDQE10-Q24-D12-DIN CUI Inc. | 18 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | - | -40°C~85°C With Derating | - | - | PDQE10 (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 2 | CE, cURus | 87% | 1.5kV | 36V | - | 9V | - | - | - | - | - | -12V | - | - | - | - | RoHS Compliant | ||
![]() PDQE10-Q24-S12-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | -40°C~85°C With Derating | - | - | PDQE10 (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 1 | CE, cURus | 87% | 1.5kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PDQE10-Q48-S24-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | - | Tray | - | PDQE10 (10W) | - | yes | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PYBE20-Q24-S15-T CUI Inc. | 29 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | YES | - | -40°C~85°C With Derating | Tray | - | PYBE20 (20W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 20W | - | DUAL | UNSPECIFIED | 1 | R-XDMA-X6 | 1 | CE, cURus | 90% | 1.5kV | 36V | 15V | 9V | 24V | YES | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | - | 20W | - | RoHS Compliant | ||
![]() PDQE10-Q24-S15-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | -40°C~85°C With Derating | - | - | PDQE10 (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 1 | CE, cURus | 87% | 1.5kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PYBE30-Q24-D15-DIN CUI Inc. | 29 | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | -40°C~80°C With Derating | Tray | - | PYBE30 (30W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 30W | - | - | - | - | - | 2 | CE, cURus | 89% | 1.5kV | 36V | - | 9V | - | - | - | - | - | -15V | - | - | - | - | RoHS Compliant | ||
![]() PDQE10-Q48-D12-T CUI Inc. | 11 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~85°C With Derating | - | - | PDQE10 (10W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 2 | CE, cURus | 87% | 1.5kV | 75V | - | 18V | - | - | - | - | - | -12V | - | - | - | - | RoHS Compliant | ||
![]() PDQE10-Q24-S24-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | -40°C~85°C With Derating | - | - | PDQE10 (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 1 | CE, cURus | 88% | 1.5kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |