- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Additional Feature | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Output Power | Voltage - Output 2 | Warm-up Time | Height | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CHB100W-48S48-DIN Cincon Electronics Co. LTD | 2819 |
| - | 8 Weeks | DIN Rail | - | -40°C~100°C With Derating | - | CHB100W (100W) | 3.98Lx2.54W x 1.03 H 101.2mmx64.6mmx26.2mm | - | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 100W | - | - | - | - | 1 | CE, cURus | 84.5% | 1500V | 75V | - | 18V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CHB100W-48S05-DIN Cincon Electronics Co. LTD | 2859 |
| - | 8 Weeks | DIN Rail | - | -40°C~100°C With Derating | - | CHB100W (100W) | 3.98Lx2.54W x 1.03 H 101.2mmx64.6mmx26.2mm | - | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 100W | - | - | - | - | 1 | CE, cURus | 86% | 1500V | 75V | - | 18V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STMGFW152415 Cosel USA, Inc. | 11 |
| Datasheet | 6 Weeks | Chassis Mount | 119.999988g | -20°C~70°C With Derating | 2015 | STMGFW (15W) | 3.66Lx2.05W x 1.06 H 93.0mmx52.1mmx26.9mm | - | Active | Not Applicable | Open Frame | ITE (Commercial) | - | REMOTE SHUTDOWN | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | CE | 89% | 1.5kV | 36V | 15V | 9V | 24V | 15W | -15V | 0.03 s | 26.924mm | 93mm | ROHS3 Compliant | ||
![]() DDR-15L-12 MEAN WELL USA Inc. | 1065 |
| Datasheet | 14 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | DDR-15 (15W) | 2.15Lx0.69W x 3.54 H 54.5mmx17.5mmx90.0mm | - | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 15W | - | - | - | - | 1 | CE, EAC | 86% | 4kV | 75V | - | 18V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DDR-60L-24 MEAN WELL USA Inc. | 64 |
| Datasheet | 14 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | DDR-60 (60W) | 2.15Lx2.07W x 3.54 H 54.5mmx52.5mmx90.0mm | - | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 60W | - | - | - | - | 1 | CE, EAC | 92% | 4kV | 75V | - | 18V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PQDE6W-Q24-S24-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | PQDE6W-T (6W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 6W | - | - | - | - | 1 | CE, cURus | 88% | 1.5kV | 36V | - | 10V | - | - | - | - | - | - | RoHS Compliant | ||
![]() DDR-15L-24 MEAN WELL USA Inc. | 289 |
| Datasheet | 14 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | DDR-15 (15W) | 2.15Lx0.69W x 3.54 H 54.5mmx17.5mmx90.0mm | - | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 15W | - | - | - | - | 1 | CE, EAC | 87% | 4kV | 75V | - | 18V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DTE0648D12 XP Power | 15 |
| Datasheet | 17 Weeks | Chassis Mount | - | -40°C~105°C With Derating | - | DTE06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | - | Active | Not Applicable | Enclosed | ITE (Commercial) | 6W | - | - | - | - | 2 | CB, CE | 85% | 3kV | 75V | - | 18V | - | - | -12V | - | - | - | ROHS3 Compliant | ||
![]() DDR-15L-5 MEAN WELL USA Inc. | 85 |
| Datasheet | 14 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | DDR-15 (15W) | 2.15Lx0.69W x 3.54 H 54.5mmx17.5mmx90.0mm | - | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 15W | - | - | - | - | 1 | CE, EAC | 85% | 4kV | 75V | - | 18V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DDR-15L-15 MEAN WELL USA Inc. | 96 | - | Datasheet | 14 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | DDR-15 (15W) | 2.15Lx0.69W x 3.54 H 54.5mmx17.5mmx90.0mm | - | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 15W | - | - | - | - | 1 | CE, EAC | 86% | 4kV | 75V | - | 18V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CHB50W-24S15-DIN Cincon Electronics Co. LTD | 18 |
| - | 8 Weeks | DIN Rail | - | -40°C~100°C With Derating | - | CHB50W (50W) | 3.98Lx2.54W x 1.03 H 101.2mmx64.6mmx26.2mm | - | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 50W | - | - | - | - | 1 | CE, cURus | 85% | 1500V | 36V | - | 9V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PQDE6W-Q24-S15-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 6W | - | - | - | - | 1 | CE, cURus | 88% | 1.5kV | 36V | - | 10V | - | - | - | - | - | - | RoHS Compliant | ||
![]() PQDE6W-Q24-S9-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 6W | - | - | - | - | 1 | CE, cURus | 85% | 1.5kV | 36V | - | 10V | - | - | - | - | - | - | RoHS Compliant | ||
![]() PQDE6W-Q48-D12-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 6W | - | - | - | - | 2 | CE, cURus | 87% | 1.5kV | 75V | - | 19V | - | - | -12V | - | - | - | RoHS Compliant | ||
![]() PQDE6W-Q48-S3-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 5W | - | - | - | - | 1 | CE, cURus | 79% | 1.5kV | 75V | - | 19V | - | - | - | - | - | - | RoHS Compliant | ||
![]() PQDE6W-Q24-D15-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 6W | - | - | - | - | 2 | CE, cURus | 88% | 1.5kV | 36V | - | 10V | - | - | -15V | - | - | - | RoHS Compliant | ||
![]() PQDE6W-Q24-D24-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | PQDE6W-T (6W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 6W | - | - | - | - | 2 | CE, cURus | 88% | 1.5kV | 36V | - | 10V | - | - | -24V | - | - | - | RoHS Compliant | ||
![]() PQDE6W-Q48-D5-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 6W | - | - | - | - | 2 | CE, cURus | 83% | 1.5kV | 75V | - | 19V | - | - | -5V | - | - | - | RoHS Compliant | ||
![]() PQDE6W-Q24-S3-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 5W | - | - | - | - | 1 | CE, cURus | 79% | 1.5kV | 36V | - | 10V | - | - | - | - | - | - | RoHS Compliant | ||
![]() DTJ1524S05 XP Power | 226 |
| Datasheet | 14 Weeks | Chassis Mount | - | -40°C~100°C With Derating | - | DTJ15 (15W) | 3.00Lx1.24W x 0.77 H 76.2mmx31.4mmx19.4mm | - | Active | Not Applicable | Enclosed | ITE (Commercial) | 15W | - | - | - | - | 1 | CB, UL | 84% | 3kV | 36V | - | 9V | - | - | - | - | - | - | ROHS3 Compliant |