- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Output Power | Voltage - Output 2 | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTJ1524S05 XP Power | 226 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | -40°C~100°C With Derating | - | - | DTJ15 (15W) | 3.00Lx1.24W x 0.77 H 76.2mmx31.4mmx19.4mm | - | Active | Not Applicable | Enclosed | ITE (Commercial) | 15W | - | 1 | CB, UL | 84% | 3kV | 36V | 9V | - | - | - | ROHS3 Compliant | - | ||
![]() DTJ1524D12 XP Power | 46 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | -40°C~100°C With Derating | - | - | DTJ15 (15W) | 3.00Lx1.24W x 0.77 H 76.2mmx31.4mmx19.4mm | - | Active | Not Applicable | Enclosed | ITE (Commercial) | 15W | - | 2 | CB, UL | 87% | 3kV | 36V | 9V | - | -12V | - | ROHS3 Compliant | - | ||
![]() DTJ1548S3V3 XP Power | 58 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | -40°C~100°C With Derating | - | - | DTJ15 (15W) | 3.00Lx1.24W x 0.77 H 76.2mmx31.4mmx19.4mm | - | Active | Not Applicable | Enclosed | ITE (Commercial) | 10W | - | 1 | CB, UL | 81% | 3kV | 75V | 18V | - | - | - | ROHS3 Compliant | - | ||
![]() DTJ1548S15 XP Power | 7 | - | Datasheet | 14 Weeks | - | Chassis Mount | - | -40°C~100°C With Derating | - | - | DTJ15 (15W) | 3.00Lx1.24W x 0.77 H 76.2mmx31.4mmx19.4mm | - | Active | Not Applicable | Enclosed | ITE (Commercial) | 15W | - | 1 | CB, UL | 87% | 3kV | 75V | 18V | - | - | - | ROHS3 Compliant | - | ||
![]() DTJ1548S05-D XP Power | 39 | - | Datasheet | 14 Weeks | - | DIN Rail | - | -40°C~100°C With Derating | - | - | DTJ15 (15W) | 1.24Lx1.00W x 3.00 H 31.4mmx25.4mmx76.2mm | - | Active | Not Applicable | Enclosed | ITE (Commercial) | 15W | - | 1 | CB, UL | 84% | 3kV | 75V | 18V | - | - | - | ROHS3 Compliant | - | ||
![]() PQDE6W-Q24-D24-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | -40°C~85°C With Derating | - | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 6W | - | 2 | CE, cURus | 88% | 1.5kV | 36V | 10V | - | -24V | - | RoHS Compliant | - | ||
![]() DTJ2048S05 XP Power | 117 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | -40°C~100°C With Derating | - | - | DTJ20 (20W) | 3.00Lx1.24W x 0.77 H 76.2mmx31.4mmx19.4mm | - | Active | Not Applicable | Enclosed | ITE (Commercial) | 20W | - | 1 | CB, UL | 89% | 3kV | 75V | 18V | - | - | - | ROHS3 Compliant | - | ||
![]() DTJ2048S3V3 XP Power | 40 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | -40°C~100°C With Derating | - | - | DTJ20 (20W) | 3.00Lx1.24W x 0.77 H 76.2mmx31.4mmx19.4mm | - | Active | Not Applicable | Enclosed | ITE (Commercial) | 18W | - | 1 | CB, UL | 88% | 3kV | 75V | 18V | - | - | - | ROHS3 Compliant | - | ||
![]() DTJ2024D05 XP Power | 39 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | -40°C~100°C With Derating | - | - | DTJ20 (20W) | 3.00Lx1.24W x 0.77 H 76.2mmx31.4mmx19.4mm | - | Active | Not Applicable | Enclosed | ITE (Commercial) | 20W | - | 2 | CB, UL | 85% | 3kV | 36V | 9V | - | -5V | - | ROHS3 Compliant | - | ||
![]() DTJ2024S15 XP Power | 91 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | -40°C~100°C With Derating | - | - | DTJ20 (20W) | 3.00Lx1.24W x 0.77 H 76.2mmx31.4mmx19.4mm | - | Active | Not Applicable | Enclosed | ITE (Commercial) | 20W | - | 1 | CB, UL | 87% | 3kV | 36V | 9V | - | - | - | ROHS3 Compliant | - | ||
![]() DTJ2048D15 XP Power | 61 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | -40°C~100°C With Derating | - | - | DTJ20 (20W) | 3.00Lx1.24W x 0.77 H 76.2mmx31.4mmx19.4mm | - | Active | Not Applicable | Enclosed | ITE (Commercial) | 20W | - | 2 | CB, UL | 89% | 3kV | 75V | 18V | - | -15V | - | ROHS3 Compliant | - | ||
![]() DTJ2048S12 XP Power | 45 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | -40°C~100°C With Derating | - | - | DTJ20 (20W) | 3.00Lx1.24W x 0.77 H 76.2mmx31.4mmx19.4mm | - | Active | Not Applicable | Enclosed | ITE (Commercial) | 20W | - | 1 | CB, UL | 89% | 3kV | 75V | 18V | - | - | - | ROHS3 Compliant | - | ||
![]() DTJ2048D12 XP Power | 38 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | -40°C~100°C With Derating | - | - | DTJ20 (20W) | 3.00Lx1.24W x 0.77 H 76.2mmx31.4mmx19.4mm | - | Active | Not Applicable | Enclosed | ITE (Commercial) | 20W | - | 2 | CB, UL | 89% | 3kV | 75V | 18V | - | -12V | - | ROHS3 Compliant | - | ||
![]() DTJ2048S05-D XP Power | 42 |
| Datasheet | 14 Weeks | - | DIN Rail | - | -40°C~100°C With Derating | - | - | DTJ20 (20W) | 1.24Lx1.00W x 3.00 H 31.4mmx25.4mmx76.2mm | - | Active | Not Applicable | Enclosed | ITE (Commercial) | 20W | - | 1 | CB, UL | 89% | 3kV | 75V | 18V | - | - | - | ROHS3 Compliant | - | ||
![]() DDR-15L-3.3 MEAN WELL USA Inc. | 69 |
| Datasheet | 14 Weeks | - | DIN Rail | - | -40°C~85°C With Derating | - | - | DDR-15 (15W) | 2.15Lx0.69W x 3.54 H 54.5mmx17.5mmx90.0mm | - | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 15W | - | 1 | CE, EAC | 84% | 4kV | 75V | 18V | - | - | - | ROHS3 Compliant | - | ||
![]() DDR-60L-15 MEAN WELL USA Inc. | 58 |
| Datasheet | 14 Weeks | - | DIN Rail | - | -40°C~85°C With Derating | - | - | DDR-60 (60W) | 2.15Lx2.07W x 3.54 H 54.5mmx52.5mmx90.0mm | - | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 60W | - | 1 | CE, EAC | 92% | 4kV | 75V | 18V | - | - | - | ROHS3 Compliant | - | ||
![]() PQDE6W-Q24-S3-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | -40°C~85°C With Derating | - | - | PQDE6W-T (6W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 5W | - | 1 | CE, cURus | 79% | 1.5kV | 36V | 10V | - | - | - | RoHS Compliant | - | ||
![]() CHB100W-24S05-DIN Cincon Electronics Co. LTD | 2699 |
| - | 8 Weeks | - | DIN Rail | - | -40°C~100°C With Derating | - | - | CHB100W (100W) | 3.98Lx2.54W x 1.03 H 101.2mmx64.6mmx26.2mm | - | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 100W | - | 1 | CE, cURus | 84.5% | 1500V | 36V | 9V | - | - | - | ROHS3 Compliant | - | ||
![]() CHB100W-48S3V3-DIN Cincon Electronics Co. LTD | 2028 |
| - | 8 Weeks | - | DIN Rail | - | -40°C~100°C With Derating | - | - | CHB100W (100W) | 3.98Lx2.54W x 1.03 H 101.2mmx64.6mmx26.2mm | - | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 66W | - | 1 | CE, cURus | 82.5% | 1500V | 75V | 18V | - | - | - | ROHS3 Compliant | - | ||
![]() VHK75W-Q48-S5-DIN CUI Inc. | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | -40°C~85°C | Tube | 2016 | VHK75W-DIN (75W) | 4.23Lx4.01W x 2.07 H 107.4mmx101.9mmx52.6mm | yes | Active | 1 (Unlimited) | Enclosed | - | - | 75W | 1 | CE | 81% | - | 75V | 18V | 75W | - | 52.578mm | RoHS Compliant | Lead Free |