- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Output Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PYBE30-Q24-S24-T CUI Inc. | 29 | - | Datasheet | 10 Weeks | Chassis Mount | - | - | -40°C~80°C With Derating | Tray | PYBE30 (30W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 30W | - | - | - | - | 1 | CE, cURus | 90% | 1.5kV | 36V | - | 9V | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() XRCM60-12 Bel Power Solutions | 2650 |
| - | 18 Weeks | Chassis Mount | - | Commercial grade | -40°C~70°C | - | Melcher RCM (60W) | 6.77Lx1.97W x 1.26 H 172.0mmx50.0mmx32.0mm | - | Active | Not Applicable | - | Enclosed, Conformal Coated | ITE (Commercial) | 60W | - | - | - | - | 1 | cCSAus, CE | 87% | 4.2kV | 137.5V | - | 16.8V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DR24S12005PAFA Delta Electronics | 54 |
| Datasheet | 8 Weeks | DIN Rail | - | - | -40°C~85°C With Derating | - | DR24S (60W) | 4.67Lx2.64W x 0.93 H 118.6mmx67.1mmx23.6mm | - | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial), Railway | 60W | - | - | - | - | 1 | CE | 92.3% | 1.5kV | 36V | - | 9V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XRCM60-24 Bel Power Solutions | 2419 |
| - | 18 Weeks | Chassis Mount | - | Commercial grade | -40°C~70°C | - | Melcher RCM (60W) | 6.77Lx1.97W x 1.26 H 172.0mmx50.0mmx32.0mm | - | Active | Not Applicable | - | Enclosed, Conformal Coated | ITE (Commercial) | 60W | - | - | - | - | 1 | cCSAus, CE | 88% | 4.2kV | 137.5V | - | 16.8V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PYBE20-Q24-S3-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | YES | - | -40°C~85°C With Derating | - | PYBE20 (20W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 17W | DUAL | UNSPECIFIED | 1 | R-XDMA-X6 | 1 | CE, cURus | 86% | 1.5kV | 36V | 3.3V | 9V | 24V | YES | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | - | - | RoHS Compliant | ||
![]() PYBE20-Q24-S9-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | YES | - | -40°C~85°C With Derating | - | PYBE20 (20W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 20W | DUAL | UNSPECIFIED | 1 | R-XDMA-X6 | 1 | CE, cURus | 89% | 1.5kV | 36V | 9V | 9V | 24V | YES | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | 20W | 9.9V | RoHS Compliant | ||
![]() PYBE20-Q48-S9-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | YES | - | -40°C~85°C With Derating | - | PYBE20 (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 20W | DUAL | UNSPECIFIED | 1 | R-XDFM-X6 | 1 | CE, cURus | 89% | 1.5kV | 75V | 9V | 18V | 48V | YES | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | 20W | - | RoHS Compliant | ||
![]() PYBE20-Q24-S3-DIN CUI Inc. | 29 |
| Datasheet | 10 Weeks | DIN Rail | YES | - | -40°C~85°C With Derating | - | PYBE20 (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 17W | DUAL | UNSPECIFIED | 1 | R-XDFM-X6 | 1 | CE, cURus | 86% | 1.5kV | 36V | 3.3V | 9V | 24V | YES | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | - | - | RoHS Compliant | ||
![]() PYBE20-Q48-S3-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | YES | - | -40°C~85°C With Derating | - | PYBE20 (20W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 17W | DUAL | UNSPECIFIED | 1 | R-XDMA-X6 | 1 | CE, cURus | 86% | 1.5kV | 75V | 3.3V | 18V | 48V | YES | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | - | - | RoHS Compliant | ||
![]() TP-VRHP-2424 Tycon Systems Inc. | 72 |
| - | - | Chassis Mount | - | - | -30°C~65°C | - | TP-VRHP | 5.24Lx3.00W x 1.50 H 133.1mmx76.2mmx38.1mm | - | Active | - | - | Enclosed | ITE (Commercial) | 70W | - | - | - | - | 1 | - | 85% | 1.5kV | 36V | - | 18V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PYBE20-Q24-D5-T CUI Inc. | 28 |
| Datasheet | 10 Weeks | Chassis Mount | YES | - | -40°C~85°C With Derating | Tray | PYBE20 (20W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 20W | DUAL | UNSPECIFIED | 1 | R-XDMA-X6 | 2 | CE, cURus | 86% | 1.5kV | 36V | 5V | 9V | 24V | NO | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -5V | VOLTAGE-MODE | - | - | RoHS Compliant | ||
![]() TMDC 06-2413 Traco Power | 42 |
| - | 11 Weeks | Chassis Mount | - | - | -40°C~92.5°C With Derating | - | TMDC 06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | 1 | CB, CE, cURus | 84% | 3kV | 36V | - | 9V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMDC 06-4813 Traco Power | 26 |
| - | 11 Weeks | Chassis Mount | - | - | -40°C~92.5°C With Derating | - | TMDC 06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | 1 | CB, CE, cURus | 84% | 3kV | 75V | - | 18V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMDC 06-4812 Traco Power | 135 |
| - | 11 Weeks | Chassis Mount | - | - | -40°C~92.5°C With Derating | - | TMDC 06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | 1 | CB, CE, cURus | 84% | 3kV | 75V | - | 18V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PYBE20-Q24-D5-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | YES | - | -40°C~85°C With Derating | Tray | PYBE20 (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 20W | DUAL | UNSPECIFIED | 1 | R-XDFM-X6 | 2 | CE, cURus | 86% | 1.5kV | 36V | 5V | 9V | 24V | NO | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -5V | VOLTAGE-MODE | - | - | RoHS Compliant | ||
![]() TMDC 06-2423 Traco Power | 29 |
| - | 11 Weeks | Chassis Mount | - | - | -40°C~92.5°C With Derating | - | TMDC 06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | 2 | CB, CE, cURus | 85% | 3kV | 36V | - | 9V | - | - | - | - | -15V | - | - | - | ROHS3 Compliant | ||
![]() TMDC 06-4825 Traco Power | 25 |
| - | 11 Weeks | Chassis Mount | - | - | -40°C~92.5°C With Derating | - | TMDC 06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | 2 | CB, CE, cURus | 84% | 3kV | 75V | - | 18V | - | - | - | - | -24V | - | - | - | ROHS3 Compliant | ||
![]() PYBE30-Q24-D12-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | - | -40°C~80°C With Derating | Tray | PYBE30 (30W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 30W | - | - | - | - | 2 | CE, cURus | 89% | 1.5kV | 36V | - | 9V | - | - | - | - | -12V | - | - | - | RoHS Compliant | ||
![]() TMDC 06-2425 Traco Power | 79 |
| - | 11 Weeks | Chassis Mount | - | - | -40°C~92.5°C With Derating | - | TMDC 06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | 2 | CB, CE, cURus | 84% | 3kV | 36V | - | 9V | - | - | - | - | -24V | - | - | - | ROHS3 Compliant | ||
![]() TMDC 06-7213H Traco Power | 35 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | ROHS3 Compliant |