- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Part Status | Number of Terminations | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Approval Agency | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-RCN011-IVVV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 5V | 48V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 36V | 76V | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() VE-RU220-IVYY Vicor Corporation | In Stock | - | - | 16 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RC1333-IVVV-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 24V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 21V | 32V | 26.4V | 12V | Non-RoHS Compliant | ||
![]() 30C24-N60-I10-AD-DAR-H Advanced Energy | 590 |
| - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25A24-N30-I10-25PPM-F-M-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30A24-N30-I10-25PPM-F-M-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35A24-N30-I5-25PPM-F-M-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30A24-P30-I5-25PPM-F-M-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30A24-P30-I10-25PPM-F-M-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30A24-N30-I5-25PPM-F-M-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8C24-N125-I5 Advanced Energy | 744 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25C24-P60-I5-AD-DAR-H Advanced Energy | 737 |
| - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30C24-N60-I5-AD-DA-H Advanced Energy | 981 |
| - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8C24-P125-DAR Advanced Energy | 857 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10HVA24-N1-F-25PPM Advanced Energy | 779 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1HVA24-P1-F-25PPM-SHV-5KV Advanced Energy | 507 |
| - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30C24-P60-I10-AD-DAR-H Advanced Energy | 515 |
| - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10C24-N125-I10 Advanced Energy | 625 |
| Datasheet | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8C24-P125-DA Advanced Energy | 594 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15C24-N125-I10 Advanced Energy | 725 |
| - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |