- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-QW11-ISY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-LCW1-MV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -55°C | e0 | no | Active | 10 | EAR99 | Tin/Lead (Sn/Pb) | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | CE, TUV, UL, VDE, CSA, IEC | 12V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | 150W | 13.2V | 10.8V | Non-RoHS Compliant | ||
![]() 2LE24-P4-10PPM-DAF Advanced Energy | 585 |
| Datasheet | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MWY-MS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -55°C | - | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 3.3V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 18V | 36V | 300W | 3.63V | 1.65V | Non-RoHS Compliant | ||
![]() 25A24-P15-25PPM-M-E Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35A24-P15-25PPM-M-E Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-PU01-IWV Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6LE24-N30 Advanced Energy | 510 |
| Datasheet | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20A24-P15-I10-25PPM-F-M-E-1 Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30A24-P15-25PPM-M-E Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15A24-P30-25PPM-F-M-E Advanced Energy | 879 |
| - | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-NCWL-CS-CC Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | 10 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | CE, TUV, UL, VDE, CSA, IEC | 28V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | - | 30.8V | 14V | Non-RoHS Compliant | ||
![]() 4LE24-P4-10PPM-AZ Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6LE24-P4-10PPM-AZ Advanced Energy | 939 |
| Datasheet | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6C24-N60-DAR-H Advanced Energy | 983 |
| - | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RC1001-CYYV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | 20 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | not_compliant | - | R-XXMA-X20 | 3 | - | CE, TUV, UL, VDE, CSA, IEC | 5V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 21V | 32V | - | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() VI-R1011-IVXX Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RC102L-EYYY Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | 20 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | not_compliant | - | R-XXMA-X20 | 3 | - | CE, TUV, UL, VDE, CSA, IEC | 5V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 21V | 32V | - | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() VI-RW011-IVXX Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4LE24-P20-BNC Advanced Energy | 953 |
| Datasheet | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |