- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Current-Channel 3 | Output Current-Channel 4 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Channel 4 | Package | Product Status | RoHS | Unit Weight | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD-15B-05 Advantech | In Stock | - | - | Chassis Mount | SD-15 | - | - | - | - | Advantech Corp | - | - | - | - | - | - | - | - | Bulk | Not For New Designs | - | - | 5V | -10°C ~ 60°C (With Derating) | SD-15 (15W) | 3.07 L x 2.01 W x 1.10 H (78.0mm x 51.0mm x 28.0mm) | Enclosed | ITE (Commercial) | 15W | 1 | CE | 76% | 2 kV | 36V | 18V | 3A | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SD-50B-24 Advantech | In Stock | - | - | Chassis Mount | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | - | - | Bulk | Discontinued at Digi-Key | - | - | 24V | -10°C ~ 60°C (With Derating) | SD-50 (50W) | 6.26 L x 3.82 W x 1.50 H (159.0mm x 97.0mm x 38.0mm) | Enclosed | ITE (Commercial) | 50W | 1 | CE | 80% | 1.5 kV | 36V | 19V | 2.1A | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SD-15C-24 Advantech | In Stock | - | - | Chassis Mount | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | - | - | Bulk | Discontinued at Digi-Key | - | - | 24V | -10°C ~ 60°C (With Derating) | SD-15 (15W) | 3.07 L x 2.01 W x 1.10 H (78.0mm x 51.0mm x 28.0mm) | Enclosed | ITE (Commercial) | 15W | 1 | CE | 78% | 2 kV | 72V | 36V | 625mA | - | - | - | - | - | - | - | - | - | - | ||
![]() 96PS-A700W1U Advantech | In Stock | - | - | - | - | 1 | - | - | + 50 C | - | 0 C | Chassis | 16 A | 16 A | 16 A | 12 V | 12 V | 12 V | - | - | Details | - | - | - | - | - | - | - | - | 7 Output | - | 82 % | - | - | - | - | 700 W | - | - | - | - | CCC, CB, CE, TUV, UL | - | 40.5 mm | 250 mm | 100 mm | ||
![]() PSM10/102P Advanced Energy | In Stock | - | - | - | - | 1 | 26 V | 22 V | - | - | - | Chassis | - | - | - | - | - | - | - | - | Details | 14.109585 oz | - | - | PSM | - | - | - | - | 1 Output | - | - | - | - | - | - | 10 W | - | - | - | Isolated | - | 22 V to 26 V | 32 mm | 155 mm | 96 mm | ||
![]() XRG70-403PFX Advanced Energy | In Stock | - | - | - | - | 1 | - | - | - | - | - | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | XRG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XRG70-703PFC Advanced Energy | In Stock | - | - | - | - | 1 | - | - | - | - | - | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | XRG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XR150-603A Advanced Energy | In Stock | - | - | - | - | 1 | 25 V | 23 V | + 40 C | - | 0 C | Chassis | - | - | - | - | - | - | - | - | Details | 15 lbs | - | - | XR | - | - | - | - | 1 Output | - | - | - | - | - | - | 150 W | - | - | - | - | EN61010-1 | 23 V to 25 V | 80 mm | 320 mm | 180 mm | ||
![]() PSM10/103N Advanced Energy | In Stock | - | - | - | - | 1 | 26 V | 22 V | - | - | - | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | PSM | - | - | - | - | 1 Output | - | - | - | - | - | - | 10 W | - | - | - | Isolated | - | 22 V to 26 V | 41 mm | 185 mm | 94 mm | ||
![]() PSM10/502N Advanced Energy | In Stock | - | - | - | - | 1 | 26 V | 22 V | - | - | - | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | PSM | - | - | - | - | 1 Output | - | - | - | - | - | - | 10 W | - | - | - | Isolated | - | 22 V to 26 V | 41 mm | 185 mm | 94 mm | ||
![]() PSM10/153P Advanced Energy | In Stock | - | - | - | - | 1 | 26 V | 22 V | - | - | - | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | PSM | - | - | - | - | 1 Output | - | - | - | - | - | - | 10 W | - | - | - | Isolated | - | 22 V to 26 V | 41 mm | 185 mm | 94 mm | ||
![]() XRG70-603PFC Advanced Energy | In Stock | - | - | - | - | 1 | - | - | - | - | - | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | XRG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSM10/502P Advanced Energy | In Stock | - | - | - | - | 1 | 26 V | 22 V | - | - | - | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | PSM | - | - | - | - | 1 Output | - | - | - | - | - | - | 10 W | - | - | - | Isolated | - | 22 V to 26 V | 41 mm | 185 mm | 94 mm | ||
![]() PSM10/202P Advanced Energy | In Stock | - | - | - | - | 1 | 26 V | 22 V | - | - | - | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | PSM | - | - | - | - | 1 Output | - | - | - | - | - | - | 10 W | - | - | - | Isolated | - | 22 V to 26 V | 32 mm | 155 mm | 96 mm | ||
![]() MSRF-103 Advanced Energy | In Stock | - | - | - | - | 1 | 26.4 V | 21.6 V | - | - | - | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | MSRF | - | - | - | - | 1 Output | - | - | - | - | - | - | 3.2 W | - | - | - | Isolated | - | 21.6 V to 26.4 V | 47 mm | 192 mm | 159 mm | ||
![]() MSRZ-103 Advanced Energy | In Stock | - | - | - | - | 1 | 26.4 V | 21.6 V | - | - | - | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | MSRZ | - | - | - | - | 1 Output | - | - | - | - | - | - | 3.2 W | - | - | - | Isolated | - | 21.6 V to 26.4 V | 47 mm | 182 mm | 159 mm | ||
![]() MSRZ-102 Advanced Energy | In Stock | - | - | - | - | 1 | 26.4 V | 21.6 V | - | - | - | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | MSRZ | - | - | - | - | 1 Output | - | - | - | - | - | - | 3.2 W | - | - | - | Isolated | - | 21.6 V to 26.4 V | 47 mm | 182 mm | 159 mm | ||
![]() XRG70-703PF Advanced Energy | In Stock | - | - | - | - | 1 | - | - | - | - | - | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | XRG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSM10/202N Advanced Energy | In Stock | - | - | - | - | 1 | 26 V | 22 V | - | - | - | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | PSM | - | - | - | - | 1 Output | - | - | - | - | - | - | 10 W | - | - | - | Isolated | - | 22 V to 26 V | 32 mm | 155 mm | 96 mm | ||
![]() XRG70-603PF Advanced Energy | In Stock | - | - | - | - | 1 | - | - | - | - | - | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | XRG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |