- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Part Status | Number of Terminations | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Approval Agency | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-PCWY2-CVY Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 15 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X15 | 2 | CE, TUV, UL, VDE, CSA, IEC | 3.3V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | 3.63V | 1.65V | Non-RoHS Compliant | ||
![]() VE-MCN2-CQ-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MC64-ES-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 10 | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-XXMA-X10 | 1 | CE, TUV, UL, VDE, CSA, IEC | 48V | 300V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 200V | 400V | 52.8V | 24V | Non-RoHS Compliant | ||
![]() VI-MCW2-ES-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 10 | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-XXMA-X10 | 1 | CE, TUV, UL, VDE, CSA, IEC | 15V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | 16.5V | 13.5V | - | ||
![]() 1AA24-P20-I5-M-E Advanced Energy | 666 |
| - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MC1P-ES Vicor Corporation | In Stock | - | - | 16 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PJW01-MYZ Vicor Corporation | In Stock | - | - | 16 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/16AA24-N30-I10-25PPM-E Advanced Energy | 717 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/16AA24-P30-I5-25PPM-E Advanced Energy | 977 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15A24-N15-F-M-E Advanced Energy | 880 |
| - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20A12-N4-25PPM-M-C-1 Advanced Energy | 532 |
| - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15A24-P15-F-M-E Advanced Energy | 774 |
| - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/8AA24-N30-I5-25PPM-E Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30A12-N4-I5-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1C24-P60-I10 Advanced Energy | 556 |
| - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/2C24-P60-I10 Advanced Energy | 698 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/2C24-N60-I5 Advanced Energy | 796 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/2C24-N60-I10 Advanced Energy | 640 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/2C24-P60-DA Advanced Energy | 816 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/8C24-P60-DA Advanced Energy | 536 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |