- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-RC6011-EUUU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | Active | 20 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | not_compliant | - | R-XXMA-X20 | 3 | - | CE, TUV, UL, VDE, CSA, IEC | 5V | 300V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 200V | 400V | - | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() 20A24-N30-25PPM-C-1 Advanced Energy | 585 |
| - | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10C24-P60-I5-AD Advanced Energy | 561 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10C24-N60-I5-AD Advanced Energy | 554 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10C24-N60-I10-AD Advanced Energy | 626 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-NT3-IP Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | yes | Active | 9 | EAR99 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 24V | 110V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 66V | 160V | 450W | 26.4V | 12V | RoHS Compliant | ||
![]() VI-NW0-IP Vicor Corporation | 951 |
| - | 16 Weeks | NO | 85°C | -40°C | no | Active | 9 | EAR99 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 5V | 24V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 18V | 36V | 450W | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() VI-R1022-IVWW Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4LE24-P30-DAF Advanced Energy | In Stock | - | Datasheet | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4LE24-N30-LGH Advanced Energy | 930 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4LE24-N30-DAF Advanced Energy | 680 |
| Datasheet | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4LE24-P30-LGH Advanced Energy | 736 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4LE24-N4-10PPM-AZ-DAF Advanced Energy | 905 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8C24-P60-I10-AD Advanced Energy | 892 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35A24-P15-I5-25PPM-M-E Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35A24-N15-I5-25PPM-M-E Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25A24-P15-I5-25PPM-M-E Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6LE24-P4-10PPM-AZ-DAF Advanced Energy | 704 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6LE24-P30-DAF Advanced Energy | 700 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6LE24-N4-10PPM-AZ-DAF Advanced Energy | 638 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |