- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-MV2-CV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | Active | 10 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | 15V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | 10V | 36V | 150W | 16.5V | 13.5V | - | ||
![]() VI-MWZ-ES Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | no | Active | 9 | EAR99 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | 2V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 18V | 36V | 300W | 2.2V | 1V | Non-RoHS Compliant | ||
![]() VE-MW3-CU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | yes | Active | 9 | EAR99 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | 24V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 18V | 36V | 200W | 26.4V | 12V | RoHS Compliant | ||
![]() VI-L63-IV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | no | Active | 9 | EAR99 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | 24V | 300V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 200V | 400V | 150W | 26.4V | 12V | Non-RoHS Compliant | ||
![]() VI-P722-EWW Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-LJ52-MY Vicor Corporation | 682 |
| - | 16 Weeks | NO | - | - | - | Active | 9 | - | DUAL | UNSPECIFIED | - | 1 | compliant | - | R-XDFM-X9 | 1 | - | 15V | 150V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | 100V | 200V | 50W | 16.5V | 7.5V | - | ||
![]() VI-MB0J-CV Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MN2-EQ Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | no | Active | 9 | EAR99 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | 15V | 48V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 36V | 76V | 400W | 16.5V | 13.5V | Non-RoHS Compliant | ||
![]() VI-M0B-EV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | Active | 10 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | 95V | 12V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | 10V | 20V | 150W | 96.1V | 94.5V | - | ||
![]() VI-PW31-CVX Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-M0P-EV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | Active | 10 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | 13.8V | 12V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | 10V | 20V | 150W | 14.9V | 13.3V | - | ||
![]() 1AA24-N30-I5-25PPM-E Advanced Energy | 642 |
| - | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1A24-P30-I10-25PPM-F-E Advanced Energy | 527 |
| - | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1AA24-N30-I10-25PPM-E Advanced Energy | 587 |
| - | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1AA24-P30-I10-25PPM-E Advanced Energy | 787 |
| - | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1AA24-N20-I5-25PPM-E Advanced Energy | 791 |
| - | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RN011-CUUU Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20A24-N30-E-1 Advanced Energy | 902 |
| - | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1A24-P30-I5-25PPM-F-E Advanced Energy | 537 |
| - | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-R5444-CUUU Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |