- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Degree of protection (IP) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Temperature | Modular version | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | Rail mounting possible | RoHS | Standard Number | Type of electric connection | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Current - Output (Max) | Output Current | Input Type | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Load Regulation | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM6242V-12R-084SR Eaton - Electronics Division | 289 |
| - | Through Hole | 7-DIP Module, 4 Leads | - | - | - | - | - | - | - | - | - | - | - | + 100 C | - | Eaton - Electronics Division | - 40 C | - | - | SMD/SMT | - | - | Tube | - | Active | - | - | 62368-1 | - | - | - | 12V | -40°C ~ 100°C (With Derating) | - | EPM6-2V (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | - | - | 1 | - | 79% | 3 kV | 26.4V | - | - | 21.6V | 84mA | - | - | 1 W | - | - | Isolated DC-DC Converters | - | - | - | 3 kV | - | Isolated | - | 24 VDC | - | 10.21 mm | 19.65 mm | 5.99 mm | ||
![]() CCG3-12-15DR TDK-Lambda Americas Inc | 46 |
| - | Surface Mount | 6-SMD Module | - | - | TDK-Lambda | - | - | 20 | - | 18 V | 4.5 V | - | TDK-Lambda | + 100 C | - | TDK-Lambda Americas Inc | - 40 C | - | - | SMD/SMT | - | 12 V | Tray | - | Active | - | Details | 62368-1 | - | - | - | 15V | -40°C ~ 100°C (With Derating) | - | CCG1R5-10 (3W) | 0.62" L x 0.41" W x 0.45" H (15.7mm x 10.4mm x 11.5mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | 15.7mm | 2 | - | 84% | 1.5 kV | 18V | - | - | 4.5V | 100mA, 100mA | - | - | 3 W | Enable, Active Low | -15V | Isolated DC-DC Converters | - | - | - | 1.5kV | - | Isolated | Adjustable Output, Remote On/Off, Remote Sense | 4.5 V to 18 V | Isolated DC/DC Converters - SMD | 11.5mm | 15.7 mm | 10.4mm | ||
![]() CCG1R5-24-15SF TDK-Lambda Americas Inc | 46 |
| - | Through Hole | 6-DIP Module | - | - | TDK-Lambda | - | - | 20 | - | 36 V | 9 V | - | TDK-Lambda | + 100 C | - | TDK-Lambda Americas Inc | - 40 C | - | - | Through Hole | - | - | Tray | - | Active | - | Details | 62368-1 | - | - | - | 15V | -40°C ~ 100°C (With Derating) | - | CCG1R5-10 (1.5W) | 0.62" L x 0.41" W x 0.45" H (15.7mm x 10.4mm x 11.5mm) | Isolated Module | ITE (Commercial) | 1.5 W | DC-DC Converter | - | - | 1 | - | 82% | 1.5 kV | 36V | - | - | 9V | 100mA | - | - | 1.5 W | Enable, Active Low | - | Isolated DC-DC Converters | - | - | - | 1.5 kV | - | Isolated | Adjustable Output, Remote On/Off, Remote Sense | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | 11.5 mm | 15.7 mm | 10.4 mm | ||
![]() MTWA4-12S24 Daburn Electronics | 54 |
| - | Through Hole | 16-DIP Module, 7 Leads | - | MTWA4 | - | - | - | - | - | - | - | - | - | - | - | Daburn Electronics | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | 24V | -40°C ~ 105°C (With Derating) | - | MTWA4 (3.5W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | Isolated Module | ITE (Commercial), Medical | 3.5 W | - | - | - | 1 | CB, UL | 82% | 5 kV | 18V | - | - | 9V | 146mA | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off | - | - | - | - | - | ||
![]() ITU0324D15 XP Power | 36 |
| - | Through Hole | 8-DIP Module, 6 Leads | - | ITU0324 | XP Power | - | - | 30 | 9 → 36 V dc | 36 V | 9 V | Yes | XP Power | + 80 C | +80°C | XP Power | - 40 C | -40°C | - | Through Hole | - | - 15 V | Tube | - | Active | - | - | - | - | - | - | 15V | -40°C ~ 80°C (With Derating) | Tube | ITU03 (3W) | 0.55" L x 0.55" W x 0.32" H (14.0mm x 14.0mm x 8.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | 3W | 14mm | 2 | - | 84% | 1.6 kV | 36V | ± 15V dc | - | 9V | 100mA, 100mA | 100mA | - | 3 W | Enable, Active Floating | -15V | Isolated DC-DC Converters | - | - | - | 1.6kV | 0.01 | Isolated | Remote On/Off | - | Isolated DC/DC Converters - Through Hole | 8.1mm | 14mm | 14mm | ||
![]() ITR0312S12 XP Power | 46 |
| - | Through Hole | 3-SIP Module | 3-SIP Module | ITR0312 | XP Power | - | - | 40 | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | XP Power | + 100 C | +100°C | XP Power | - 40 C | -40°C | - | Through Hole | - | - | Tube | - | Active | - | - | - | - | - | - | 12V | -40°C ~ 100°C (With Derating) | Tube | ITR03 (3W) | 0.46" L x 0.30" W x 0.42" H (11.7mm x 7.5mm x 10.7mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | 3W | 11.68mm | 1 | - | 90% | 3 kV | 13.2V | 12V dc | - | 10.8V | 250mA | 250mA | - | 3 W | - | - | Isolated DC-DC Converters | - | - | - | 3kV | 0.1 | Isolated | - | - | Isolated DC/DC Converters - Through Hole | 9.66mm | 11.8mm | 7.5mm | ||
![]() I7A4W033A033V-000-R TDK-Lambda Americas Inc | 90 |
| - | Through Hole | Sixteenth Brick | Sixteenth Brick | I7A4W033 | TDK-Lambda | - | - | 30 | 18 → 60 V dc | 60 V | 18 V | No | TDK-Lambda | + 125 C | +125°C | TDK-Lambda Americas Inc | - 40 C | -55°C | - | Through Hole | - | - | Tray | I7A4W033A033V-000-R | Active | - | Details | 62368-1 | - | - | - | 3.3V ~ 24V | -40°C ~ 125°C | - | i7A (750W) | 1.45" L x 1.34" W x 0.45" H (36.8mm x 34.0mm x 11.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 500 W | DC-DC Converter | 500W | 36.83mm | 1 | CE, cURus, IEC | 97% | - | 60V | 3.3 → 2.4V dc | Adjustable | 18V | 33A | 33A | - | 500 W | Enable, Active High | - | Non-Isolated DC-DC Converters | - | - | - | - | 0.004 | Non-Isolated / POL | Adjustable Output, Remote On/Off, Remote Sense | - | Non-Isolated DC/DC Converters | 11.5mm | 34mm | 34.04mm | ||
![]() P783-Q24-S15-S CUI Inc. | 37 |
| - | Through Hole | 12-SIP Module | - | P783-Q24 | CUI Inc. | - | - | 15 | - | 36 V | 19 V | - | CUI Inc. | + 85 C | - | CUI Inc. | - 40 C | - | - | Through Hole | - | - | Tube | 656-10029R | Active | - | Details | - | - | - | - | 15V | -40°C ~ 85°C (With Derating) | Tube | P783-S | 1.20" L x 0.23" W x 0.49" H (30.6mm x 5.8mm x 12.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 45 W | DC-DC Converter | - | - | 1 | CE | 97% | - | 36V | - | - | 19V | 3A | - | - | 45 W | - | - | Non-Isolated DC-DC Converters | - | - | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 9.05 mm | 32.15 mm | 14.85 mm | ||
![]() 1011523 Integrated Power Designs | 27 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Integrated Power Designs | - | - | - | - | - | - | Box | - | Active | - | - | 60601-1; 62368-1 | - | - | - | 12V | 0°C ~ 70°C (With Derating) | - | DC1-80 (80W) | 4.50" L x 2.50" W x 1.17" H (114.3mm x 63.5mm x 29.7mm) | Open Frame | ITE (Commercial), Medical | 80W | - | - | - | 1 | CE, cURus, TUV, UKCA | 82% | - | 18V | - | - | 9V | 6.7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRQ100W-Q24-S48-B-D CUI Inc. | 39 |
| - | Through Hole | Quarter Brick | Quarter Brick | PRQ100W | CUI Inc. | - | - | 16 | - | 36 V | 9 V | - | CUI Inc. | + 85 C | - | CUI Inc. | - 40 C | - | - | Through Hole | - | - | Tray | 656-31380R | Active | - | Details | - | - | - | - | 48V | -40°C ~ 85°C (With Derating) | Tray | PRQ100W-D (100W) | 2.44" L x 2.20" W x 0.57" H (62.0mm x 56.0mm x 14.6mm) | Isolated Module | ITE (Commercial) | 101 W | DC-DC Converter | - | - | 1 | CE | 90% | 2.25 kV | 36V | - | - | 9V | 2.1A | - | - | 100 W | - | - | Isolated DC-DC Converters | - | - | - | 2.25 kV | - | Isolated | Baseplate | 9 VDC to 36 VDC | Isolated DC/DC Converters - Through Hole | 14.6 mm | 62 mm | 56 mm | ||
![]() RSH2-3.305S/H2-R Recom Power | 15 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | - | RECOM Power | - | - | 150 | - | 5.5 V | 2.8 V | - | RECOM | + 85 C | - | Recom Power | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | 10019852 | Active | - | Details | 62368-1 | - | - | - | 5V | -40°C ~ 100°C (With Derating) | Reel | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | - | - | 1 | cURus | 78% | 2 kV | 5.5V | - | - | 2.8V | 400mA | - | - | 2 W | - | - | Isolated DC-DC Converters | - | - | - | 2 kV | - | Isolated | Remote On/Off | 2.8 VDC to 5.5 VDC | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-0515S/H3 Recom Power | 24 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | Tube | - | Active | - | - | 62368-1 | - | - | - | 15V | -40°C ~ 100°C (With Derating) | - | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 2 W | - | - | - | 1 | cURus | 83% | 3 kV | 13.2V | - | - | 4.5V | 134mA | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off | - | - | - | - | - | ||
![]() 1010832 Integrated Power Designs | 2689 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Integrated Power Designs | - | - | - | - | - | - | Box | - | Active | - | - | 60601-1; 62368-1 | - | - | - | 20V | 0°C ~ 70°C (With Derating) | - | DC4-150 (150W) | 6.00" L x 3.83" W x 1.32" H (152.4mm x 97.3mm x 33.5mm) | Open Frame | ITE (Commercial), Medical | 150W | - | - | - | 1 | CE, cURus, TUV, UKCA | 82% | - | 72V | - | - | 36V | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDSE1-S24-D24-M-TR CUI Inc. | 40 |
| - | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | 62368-1 | - | - | - | 24V | -40°C ~ 105°C (With Derating) | - | PDSE1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.008 W | - | - | - | 2 | CE, cURus | 85% | 1.5 kV | 26.4V | - | - | 21.6V | 21mA, 21mA | - | - | - | - | -24V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12RCM60-12DF Bel Power | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bel Power Solutions | - | - | - | - | - | - | Box | - | Active | - | - | 62368-1 | - | - | - | 12V | -40°C ~ 70°C (With Derating) | - | RCM60 (60W) | 6.77 L x 1.97 W x 1.26 H (172.0mm x 50.0mm x 32.0mm) | Enclosed, Conformal Coated | ITE (Commercial) | 60W | - | - | - | 1 | cCSAus, CE | 88% | 4.2 kV | 36V | - | - | 8V | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQAE50-D24-S24-DINH CUI Inc. | 11 |
| - | - | - | - | PQAE50 | - | - | - | 24 | - | 36 V | 18 V | - | - | + 105 C | - | CUI Inc. | - 40 C | - | - | DIN Rail | - | - | Tray | 656-31691R | Active | - | - | 62368-1 | - | - | - | 24V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.18 H (76.0mm x 31.5mm x 29.9mm) | - | ITE (Commercial) | 50W | - | - | - | 1 Output | CE | 91% | 1.5 kV | - | - | - | - | 2.083A | - | DC | 50 W | - | - | - | - | - | - | 1.5 kV | - | Isolated | Adjustable Output, Heat Sink, Remote On/Off | 18 V to 36 mm | - | 29.9 mm | 76 mm | 31.5 mm | ||
![]() 2910121 Phoenix Contact | 2116 |
| - | DIN Rail | - | - | - | - | IP20 | - | 1 | 18 → 32 V dc | 32 V | 18 V | - | - | + 70 C | - | Phoenix Contact | - 25 C | - | No | DIN Rail | - | - | Box | - | Active | Yes | - | 60950-1; 61010-1; ATEX | Other | - | - | 24V | -25°C ~ 70°C (With Derating) | - | QUINT4 | 4.92 L x 2.76 W x 5.12 H (125.0mm x 70.0mm x 130.0mm) | - | Hazardous Locations, ITE (Commercial), Laboratory | 480W | - | - | 125 | 1 Output | CB, CSA, cULus, UL | 94.7% | 4 kV | - | 24V dc | - | - | 20A | - | DC | 480 W | - | - | - | - | - | - | - | - | Isolated | Adjustable Output, Remote On/Off | 18 VDC to 32 VDC | - | 130 mm | 125 mm | 70 mm | ||
![]() PQAE50-D24-S15-DINH CUI Inc. | 11 |
| - | - | - | - | PQAE50 | - | - | - | 24 | - | 36 V | 18 V | - | - | + 105 C | - | CUI Inc. | - 40 C | - | - | DIN Rail | - | - | Tray | 656-31690R | Active | - | - | 62368-1 | - | - | - | 15V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.18 H (76.0mm x 31.5mm x 29.9mm) | - | ITE (Commercial) | 50W | - | - | - | 1 Output | CE | 91% | 1.5 kV | - | - | - | - | 3.333A | - | DC | 50 W | - | - | - | - | - | - | 1.5 kV | - | Isolated | Adjustable Output, Heat Sink, Remote On/Off | 18 V to 36 mm | - | 29.9 mm | 76 mm | 31.5 mm | ||
![]() BM2320-9G Bel Power Solutions | In Stock | - | - | - | - | - | - | - | - | 39 mm x 111 mm x 168 mm | 5 | - | 70 V | 14 V | - | - | + 71 C | - | - | - 40 C | - | - | Chassis | 2 A | 12 V | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | Isolated | - | 14 V to 70 V | - | 111 mm | 168 mm | 39 mm | ||
![]() SFD550-12BS154G Bel Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bel Power Solutions | - | - | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |