- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1/2C24-N125-I10-H Advanced Energy | 872 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/8C24-P125-DA-H Advanced Energy | 614 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6LE24-N30-10PPM-BNC Advanced Energy | 842 |
| Datasheet | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/2C24-N125-DAR-H Advanced Energy | 942 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/4C24-P125-DAR-H Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/4C24-P125-I10-H Advanced Energy | 709 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1C24-P125-DA-H Advanced Energy | 707 |
| - | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RC6022-IWWW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | Active | - | 20 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | not_compliant | - | R-XXMA-X20 | 3 | - | CE, TUV, UL, VDE, CSA, IEC | 5V | 300V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 200V | 400V | - | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() 1/8C24-P125-DAR Advanced Energy | 520 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-LN1-EY Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | no | Active | 1 (Unlimited) | 9 | EAR99 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 12V | 48V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 36V | 76V | 50W | 13.2V | 10.8V | Non-RoHS Compliant | ||
![]() VI-L53-CW Vicor Corporation | 2642 |
| - | 16 Weeks | NO | 85°C | -25°C | no | Active | 1 (Unlimited) | 9 | EAR99 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 24V | 150V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 100V | 200V | 100W | 26.4V | 12V | Non-RoHS Compliant | ||
![]() VE-L03-IX Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | yes | Active | - | 9 | EAR99 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 24V | 12V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 10V | 20V | 75W | 26.4V | 12V | RoHS Compliant | ||
![]() VI-L54-CY Vicor Corporation | 2449 |
| - | 16 Weeks | NO | 85°C | -25°C | no | Active | Not Applicable | 9 | EAR99 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 48V | 150V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 100V | 200V | 50W | 52.8V | 24V | Non-RoHS Compliant | ||
![]() VE-L62-CU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | yes | Active | - | 9 | EAR99 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 15V | 300V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 200V | 400V | 200W | 16.5V | 13.5V | RoHS Compliant | ||
![]() VI-812011B Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() VE-L1P-EV Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-711753B Vicor Corporation | 2158 |
| - | 16 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() VI-910640B Vicor Corporation | 2251 |
| - | 16 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MI-NC64-MS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -55°C | - | Active | - | 10 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | - | 48V | 270V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 125V | 400V | 300W | 52.8V | 24V | - | ||
![]() MI-RC2113-MYWW-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |