- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Current - Output (Max) | Input Type | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CQB50W8-36S48-CMFD Cincon Electronics Co. LTD | 2122 |
| - | Chassis Mount | - | - | CQB50W8 | Cincon | - | - | - | 75 V | 9 V | Cincon | + 105 C | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | 48 V | - | Box | - | Active | Details | 50155; 62368-1 | - | - | 48V | -40°C ~ 105°C (With Derating) | - | CQB50W8 CMFC(D) (50W) | 4.60" L x 2.49" W x 1.46" H (116.8mm x 63.4mm x 37.0mm) | Enclosed | ITE (Commercial), Railway | 50W | DC-DC Converter | 1 | CE | 90% | 4.2 kV | 75V | - | 9.5V | 1.05A | - | 50 W | - | - | Isolated DC-DC Converters | - | - | - | 3 kV | Isolated | - | +/- 9 VDC to +/- 75 VDC | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() PQQ10W-Q24-S9-S CUI Inc. | 20 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | PQQ10W | CUI Inc. | - | 22 | - | 36 V | 9 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | 9 V | - | Tube | 656-31388R | Active | Details | - | - | - | 9V | -40°C ~ 85°C (With Derating) | Tube | PQQ10W-S (10W) | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | Isolated Module | ITE (Commercial) | 10 W | DC-DC Converter | 1 | CE | 88% | 1.5 kV | 36V | - | 9V | 1.111A | - | 8 W | - | - | Isolated DC-DC Converters | - | - | - | 1.5 kV | Isolated | Remote On/Off | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | 12 mm | 22 mm | 9.5 mm | ||
![]() PXO7806-500-M-TR CUI Inc. | 622 | - | - | Surface Mount | 4-SMD Module | - | - | CUI Inc. | - | 700 | - | 36 V | 8 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | - | 6.5 V | - | - | - | Active | - | - | - | - | 6.5V | -40°C ~ 85°C (With Derating) | Cut Tape | PXO78-500-M | 0.47" L x 0.47" W x 0.18" H (12.0mm x 12.0mm x 4.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 3.25 W | DC-DC Converter | 1 | - | 91% | - | 36V | Fixed | 8V | 500mA | - | 3.25 W | - | - | Non-Isolated DC-DC Converters | - | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 4.5 mm | 12 mm | 12 mm | ||
![]() PXG-M15-24WD12 TDK-Lambda Americas Inc | 37 |
| - | Through Hole | 6-DIP Module | - | PXG-M15 | TDK-Lambda | - | 10 | - | 36 V | 9 V | TDK-Lambda | + 105 C | TDK-Lambda Americas Inc | - 40 C | Through Hole | - | 625 mA | 12 V | - 12 V | Tube | PXG-M15-24WD12 | Active | Details | - | - | - | 12V | -40°C ~ 105°C (With Derating) | - | PXG-M (20W) | 1.60" L x 1.00" W x 0.40" H (40.6mm x 25.4mm x 10.2mm) | Isolated Module | ITE (Commercial), Medical | 15 W | DC-DC Converter | 2 | CE | 88% | 5 kV | 36V | - | 9V | 625mA, 625mA | - | 15 W | - | -12V | Isolated DC-DC Converters | - | - | - | 5 kV | Isolated | Adjustable Output | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | 10.2 mm | 40.6 mm | 25.4 mm | ||
![]() PXG-M20-48WD12 TDK-Lambda Americas Inc | 36 |
| - | Through Hole | 6-DIP Module | - | PXG-M20 | TDK-Lambda | - | 10 | - | 75 V | 18 V | TDK-Lambda | + 105 C | TDK-Lambda Americas Inc | - 40 C | Through Hole | - | 833 mA | 12 V | - 12 V | Tube | PXG-M20-48WD12 | Active | Details | - | - | - | 12V | -40°C ~ 105°C (With Derating) | - | PXG-M (20W) | 1.60" L x 1.00" W x 0.40" H (40.6mm x 25.4mm x 10.2mm) | Isolated Module | ITE (Commercial), Medical | 20 W | DC-DC Converter | 2 | CE | 88.5% | 5 kV | 75V | - | 18V | 833mA, 833mA | - | 20 W | - | -12V | Isolated DC-DC Converters | - | - | - | 5 kV | Isolated | Adjustable Output | 18 V to 75 V | Isolated DC/DC Converters - Through Hole | 10.2 mm | 40.6 mm | 25.4 mm | ||
![]() AM30CW-4815SNZ aimtec | In Stock | - | - | Through Hole | 6-DIP Module | - | AM30C | - | - | - | - | - | - | - | - | aimtec | - | - | - | - | - | - | Tube | - | Active | - | 62368-1 | - | - | 15V | -40°C ~ 85°C | - | AM30CW-NZ | 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm) | Isolated Module | ITE (Commercial) | 30 W | - | 1 | CE | 88% | 1.5 kV | 75V | - | 18V | 2A | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | ||
![]() AM3S-1205SH30Z aimtec | In Stock | - | - | Through Hole | 4-SIP Module | 4-SIP | AM3S | - | - | - | - | - | - | - | - | aimtec | - | - | - | - | - | - | Tube | - | Active | - | 60950-1; 62368-1 | - | - | 5V | -40°C ~ 100°C | - | AM3S-Z | 0.46" L x 0.29" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) | Isolated Module | ITE (Commercial) | 3 W | - | 1 | - | 85% | 3 kV | 13.2V | - | 10.8V | 600mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQB50W8-36S12N-CMFC Cincon | In Stock | - | - | - | - | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | - | Industrial | 75 V | 9 V | - | + 105 C | - | - 40 C | Chassis | 4.17 mA | - | 12 V | - | - | - | - | Details | - | - | - | - | - | - | CQB | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | Isolated | - | +/- 9 VDC to +/- 75 VDC | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB50W8-36S12N-CMFD Cincon | In Stock | - | - | - | - | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | - | Industrial | 75 V | 9 V | - | + 105 C | - | - 40 C | Chassis | 4.17 mA | - | 12 V | - | - | - | - | Details | - | - | - | - | - | - | CQB | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | Isolated | - | +/- 9 VDC to +/- 75 VDC | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S28N-CMFC Cincon | 2293 |
| - | - | 1/4 Brick | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | - | Industrial | 75 V | 9 V | - | + 105 C | - | - 40 C | Chassis | 2.67 A | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | CQB75W8 CMFC(D) | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | +/- 9 V to +/- 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() PQAE50-D48-S24-DINH CUI Inc. | 7 |
| - | - | - | - | PQAE50 | - | - | 24 | Industrial | 75 V | 36 V | - | + 105 C | CUI Inc. | - 40 C | DIN Rail | 2.083 A | - | 24 V | - | Tray | 656-31721R | Active | - | 62368-1 | - | - | 24V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.18 H (76.0mm x 31.5mm x 29.9mm) | - | ITE (Commercial) | 50W | - | 1 Output | CE | 92% | 1.5 kV | - | - | - | 2.083A | DC | 50 W | - | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off | 36 V to 75 V | - | 29.9 mm | 76 mm | 31.5 mm | ||
![]() PQAE50-D48-S12-DIN CUI Inc. | 7 | - | - | - | - | - | PQAE50 | - | - | 24 | Industrial | 75 V | 36 V | - | + 105 C | CUI Inc. | - 40 C | DIN Rail | 4.167 A | - | 12 V | - | Tray | 656-31714R | Active | Details | 62368-1 | - | - | 12V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | - | ITE (Commercial) | 50W | - | 1 Output | CE | 92% | 1.5 kV | - | - | - | 4.167A | DC | 50 W | - | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Remote On/Off | 36 V to 75 V | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() XRG70-653PF Advanced Energy | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Chassis | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | XRG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72RCM1000-24DMQK Bel Power Solutions | In Stock | - | - | - | - | - | - | - | - | - | Industrial | 90 V | 50.4 V | - | + 70 C | - | - 40 C | Chassis | 42 A | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 1 kW | - | - | - | - | - | - | - | Isolated | - | 50.4 VDC to 90 VDC | - | 40 mm | 209 mm | 141 mm | ||
![]() 110RCM300-2424DMQF Bel Power Solutions | In Stock | - | - | Chassis Mount | - | - | - | - | - | 4 | Industrial | 137.5 V | 50.4 V | - | + 70 C | Bel Power Solutions | - 40 C | Chassis | 6.25 A | 6.25 A | 24 V | - 24 V | Box | - | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 70°C | - | RCM300 | 4.57 L x 4.43 W x 1.50 H (116.1mm x 112.5mm x 38.1mm) | Enclosed, Conformal Coated | ITE (Commercial) | 300W | - | 2 Output | cCSAus, CE | 93.5% | 2.86 kV | 137.5V | - | 50.4V | 6.25A, 6.25A | - | 300 W | - | -24V | - | - | - | - | 4.2 kV | Isolated | - | - | - | 38 mm | 188.6 mm | 116 mm | ||
![]() 110RCM300-2424DMK Bel Power Solutions | In Stock | - | - | Chassis Mount | - | - | - | - | - | 4 | Industrial | 137.5 V | 50.4 V | - | + 70 C | Bel Power Solutions | - 40 C | Chassis | 6.25 A | 6.25 A | 24 V | - 24 V | Box | - | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 70°C | - | RCM300 | 4.57 L x 4.43 W x 1.50 H (116.1mm x 112.5mm x 38.1mm) | Enclosed, Conformal Coated | ITE (Commercial) | 300W | - | 2 Output | cCSAus, CE | 93.5% | 2.86 kV | 137.5V | - | 50.4V | 6.25A, 6.25A | - | 300 W | - | -24V | - | - | - | - | 4.2 kV | Isolated | - | - | - | 38 mm | 188.6 mm | 116 mm | ||
![]() 110RCM300-2424DMQK Bel Power Solutions | In Stock | - | - | Chassis Mount | - | - | - | - | - | 4 | Industrial | 137.5 V | 50.4 V | - | + 70 C | Bel Power Solutions | - 40 C | Chassis | 6.25 A | 6.25 A | 24 V | - 24 V | Box | - | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 70°C | - | RCM300 | 4.57 L x 4.43 W x 1.50 H (116.1mm x 112.5mm x 38.1mm) | Enclosed, Conformal Coated | ITE (Commercial) | 300W | - | 2 Output | cCSAus, CE | 93.5% | 2.86 kV | 137.5V | - | 50.4V | 6.25A, 6.25A | - | 300 W | - | -24V | - | - | - | - | 4.2 kV | Isolated | - | - | - | 38 mm | 188.6 mm | 116 mm | ||
![]() 24RCM300-2424DMQK Bel Power Solutions | In Stock | - | - | Chassis Mount | - | - | - | - | - | 4 | Industrial | 45 V | 16.8 V | - | + 70 C | Bel Power Solutions | - 40 C | Chassis | 6.25 A | 6.25 A | 24 V | - 24 V | Box | - | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 70°C | - | RCM300 | 4.57 L x 4.43 W x 1.50 H (116.1mm x 112.5mm x 38.1mm) | Enclosed, Conformal Coated | ITE (Commercial) | 300W | - | 2 Output | cCSAus, CE | 91% | 2.86 kV | 45V | - | 16.8V | 6.25A, 6.25A | - | 300 W | - | -24V | - | - | - | - | 4.2 kV | Isolated | - | - | - | 38 mm | 188.6 mm | 116 mm | ||
![]() 24RCM300-2424DMK Bel Power Solutions | In Stock | - | - | Chassis Mount | - | - | - | - | - | 4 | Industrial | 45 V | 16.8 V | - | + 70 C | Bel Power Solutions | - 40 C | Chassis | 6.25 A | 6.25 A | 24 V | - 24 V | Box | - | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 70°C | - | RCM300 | 4.57 L x 4.43 W x 1.50 H (116.1mm x 112.5mm x 38.1mm) | Enclosed, Conformal Coated | ITE (Commercial) | 300W | - | 2 Output | cCSAus, CE | 91% | 2.86 kV | 45V | - | 16.8V | 6.25A, 6.25A | - | 300 W | - | -24V | - | - | - | - | 4.2 kV | Isolated | - | - | - | 38 mm | 188.6 mm | 116 mm | ||
![]() CQB75W8-36S28N-CMFD Cincon | 2138 |
| - | - | 1/4 Brick | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | - | Industrial | 75 V | 9 V | - | + 105 C | - | - 40 C | Chassis | 2.67 A | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | CQB75W8 CMFC(D) | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | +/- 9 V to +/- 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm |