- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R16V_6A3A Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-L41-IU Vicor Corporation | 661 |
| - | 16 Weeks | NO | 85°C | -40°C | no | Active | Not Applicable | 9 | EAR99 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | 12V | 72V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 55V | 100V | 200W | 13.2V | 10.8V | Non-RoHS Compliant | ||
![]() GXU12V_41A7AJS1 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L72V_2A1A Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L6V_7A7ADT Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L2V_40AB Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-M53-EQ Vicor Corporation | 658 |
| - | 16 Weeks | NO | 85°C | -10°C | no | Active | Not Applicable | 9 | EAR99 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | 24V | 150V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 100V | 200V | 400W | 26.4V | 12V | Non-RoHS Compliant | ||
![]() M5V_20ADZ5 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GXU48V_10A4AJS1 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3V3V_10A-5V_5A Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-LCWM-EY Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | yes | Active | - | - | EAR99 | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XXMA-X | 1 | Not Qualified | 10V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 18V | 36V | 50W | 11V | 9V | RoHS Compliant | ||
![]() VE-LCN0-EV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | - | Active | - | 10 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | 5V | 48V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 36V | 76V | 150W | 5.5V | 2.5V | - | ||
![]() D15V_6A7A-15V_6A7A Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM3714VD2K06B5M01 Vicor Corporation | 627 |
| - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | ||
![]() D3V3V_20AV2-00002 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D15V_6A7A-12V_8A3A Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4V5V_15A-2V_10A Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D12V_6A3AV2-001 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D10V_10AT-10V_10AT Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L72V_2A8AF Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |