- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Samacsys Description | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Applications | Power (Watts) | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Analog IC - Other Type | Current - Output (Max) | Input Type | Output Power | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQDE6W-Q110-D15-DIN CUI Inc. | 47 |
| - | - | PQDE6W | - | - | 24 | - | Industrial | 160 V | 40 V | - | + 85 C | - | CUI Inc. | - 40 C | DIN Rail | 200 mA | 200 mA | 15 V | - 15 V | Tray | - | 656-31185R | - | Active | - | Details | - | 62368-1 | - | - | 15V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | ITE (Commercial) | 6W | - | 2 Output | CE | 85% | 2.25 kV | - | 200mA, 200mA | DC | 6 W | -15V | - | - | - | 2.25 kV | Isolated | - | 40 V to 160 V | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S5-H-DIN CUI Inc. | 47 |
| - | - | PQDE6W | - | - | 24 | - | Industrial | 160 V | 40 V | - | + 85 C | - | CUI Inc. | - 40 C | DIN Rail | 1.2 A | - | 5 V | - | Tray | - | 656-31193R | - | Active | - | Details | - | 62368-1 | - | - | 5V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.17 H (76.0mm x 31.5mm x 29.8mm) | ITE (Commercial) | 6W | - | 1 Output | CE | 80% | 2.25 kV | - | 1.2A | DC | 6 W | - | - | - | - | 2.25 kV | Isolated | Heat Sink | 40 V to 160 V | 29.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S12-H-DIN CUI Inc. | 47 |
| - | - | PQDE6W | - | - | 24 | - | Industrial | 160 V | 40 V | - | + 85 C | - | CUI Inc. | - 40 C | DIN Rail | 500 mA | - | 12 V | - | Tray | - | 656-31194R | - | Active | - | Details | - | 62368-1 | - | - | 12V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.17 H (76.0mm x 31.5mm x 29.8mm) | ITE (Commercial) | 6W | - | 1 Output | CE | 84% | 2.25 kV | - | 500mA | DC | 6 W | - | - | - | - | 2.25 kV | Isolated | Heat Sink | 40 V to 160 V | 29.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-D5-DIN CUI Inc. | 47 |
| - | - | PQDE6W | - | - | 24 | - | Industrial | 160 V | 40 V | - | + 85 C | - | CUI Inc. | - 40 C | DIN Rail | 600 mA | 600 mA | 5 V | - 5 V | Tray | - | 656-31183R | - | Active | - | Details | - | 62368-1 | - | - | 5V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | ITE (Commercial) | 6W | - | 2 Output | CE | 80% | 2.25 kV | - | 600mA, 600mA | DC | 6 W | -5V | - | - | - | 2.25 kV | Isolated | - | 40 V to 160 V | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S5-DIN CUI Inc. | 47 |
| - | - | PQDE6W | - | - | 24 | - | Industrial | 160 V | 40 V | - | + 85 C | - | CUI Inc. | - 40 C | DIN Rail | 1.2 A | - | 5 V | - | Tray | - | 656-31186R | - | Active | - | Details | - | 62368-1 | - | - | 5V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | ITE (Commercial) | 6W | - | 1 Output | CE | 80% | 2.25 kV | - | 1.2A | DC | 6 W | - | - | - | - | 2.25 kV | Isolated | - | 40 V to 160 V | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-D5-H-DIN CUI Inc. | 39 |
| - | - | PQDE6W | - | - | 24 | - | Industrial | 160 V | 40 V | - | + 85 C | - | CUI Inc. | - 40 C | DIN Rail | 600 mA | 600 mA | 5 V | - 5 V | Tray | - | 656-31190R | - | Active | - | Details | - | 62368-1 | - | - | 5V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.17 H (76.0mm x 31.5mm x 29.8mm) | ITE (Commercial) | 6W | - | 2 Output | CE | 80% | 2.25 kV | - | 600mA, 600mA | DC | 6 W | -5V | - | - | - | 2.25 kV | Isolated | Heat Sink | 40 V to 160 V | 29.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S24-DIN CUI Inc. | 47 |
| - | - | PQDE6W | - | - | 24 | - | Industrial | 160 V | 40 V | - | + 85 C | - | CUI Inc. | - 40 C | DIN Rail | 250 mA | - | 24 V | - | Tray | - | 656-31189R | - | Active | - | Details | - | 62368-1 | - | - | 24V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | ITE (Commercial) | 6W | - | 1 Output | CE | 86% | 2.25 kV | - | 250mA | DC | 6 W | - | - | - | - | 2.25 kV | Isolated | - | 40 V to 160 V | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S15-H-DIN CUI Inc. | 47 |
| - | - | PQDE6W | - | - | 24 | - | Industrial | 160 V | 40 V | - | + 85 C | - | CUI Inc. | - 40 C | DIN Rail | 400 mA | - | 15 V | - | Tray | - | 656-31195R | - | Active | - | Details | - | 62368-1 | - | - | 15V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.17 H (76.0mm x 31.5mm x 29.8mm) | ITE (Commercial) | 6W | - | 1 Output | CE | 85% | 2.25 kV | - | 400mA | DC | 6 W | - | - | - | - | 2.25 kV | Isolated | Heat Sink | 40 V to 160 V | 29.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S15-DIN CUI Inc. | 39 |
| - | - | PQDE6W | - | - | 24 | - | Industrial | 160 V | 40 V | - | + 85 C | - | CUI Inc. | - 40 C | DIN Rail | 400 mA | - | 15 V | - | Tray | - | 656-31188R | - | Active | - | Details | - | 62368-1 | - | - | 15V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | ITE (Commercial) | 6W | - | 1 Output | CE | 85% | 2.25 kV | - | 400mA | DC | 6 W | - | - | - | - | 2.25 kV | Isolated | - | 40 V to 160 V | 25.8 mm | 76 mm | 31.5 mm | ||
![]() CHB200W-110S24-CMFD Cincon | 2144 |
| - | 1/2 Brick | - | - | 165 mm x 78.6 mm x 40 mm | 1 | - | Industrial | 160 V | 43 V | - | + 100 C | - | - | - 40 C | Chassis | 8.3 A | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHB200W-110SXX-CMFC(D) | - | - | - | - | 1 Output | - | - | - | - | - | - | 200 W | - | - | - | - | 3 kV | Isolated | - | 43 V to 160 V | 40 mm | 165 mm | 78.6 mm | ||
![]() CHB200W-110S24-CMFC Cincon | In Stock | - | - | 1/2 Brick | - | - | 165 mm x 76.2 mm x 38.5 mm | 1 | - | Industrial | 160 V | 43 V | - | + 100 C | - | - | - 40 C | Chassis | 8.3 A | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHB200W-110SXX-CMFC(D) | - | - | - | - | 1 Output | - | - | - | - | - | - | 200 W | - | - | - | - | 3 kV | Isolated | - | 43 V to 160 V | 38.5 mm | 165 mm | 76.2 mm | ||
![]() CHB200W-110S05-CMFD Cincon | In Stock | - | - | 1/2 Brick | - | - | 165 mm x 78.6 mm x 40 mm | 1 | - | Industrial | 160 V | 43 V | - | + 100 C | - | - | - 40 C | Chassis | 40 A | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHB200W-110SXX-CMFC(D) | - | - | - | - | 1 Output | - | - | - | - | - | - | 200 W | - | - | - | - | 3 kV | Isolated | - | 43 V to 160 V | 40 mm | 165 mm | 78.6 mm | ||
![]() CHB200W-110S12-CMFD Cincon | 2230 |
| - | 1/2 Brick | - | - | 165 mm x 78.6 mm x 40 mm | 1 | - | Industrial | 160 V | 43 V | - | + 100 C | - | - | - 40 C | Chassis | 16.7 A | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHB200W-110SXX-CMFC(D) | - | - | - | - | 1 Output | - | - | - | - | - | - | 200 W | - | - | - | - | 3 kV | Isolated | - | 43 V to 160 V | 40 mm | 165 mm | 78.6 mm | ||
![]() CHB200W-110S28-CMFD Cincon | 2025 |
| - | 1/2 Brick | - | - | 165 mm x 78.6 mm x 40 mm | 1 | - | Industrial | 160 V | 43 V | - | + 100 C | - | - | - 40 C | Chassis | 7.14 A | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHB200W-110SXX-CMFC(D) | - | - | - | - | 1 Output | - | - | - | - | - | - | 200 W | - | - | - | - | 3 kV | Isolated | - | 43 V to 160 V | 40 mm | 165 mm | 78.6 mm | ||
![]() CHB200W-110S28-CMFC Cincon | 2108 |
| - | 1/2 Brick | - | - | 165 mm x 76.2 mm x 38.5 mm | 1 | - | Industrial | 160 V | 43 V | - | + 100 C | - | - | - 40 C | Chassis | 7.14 A | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHB200W-110SXX-CMFC(D) | - | - | - | - | 1 Output | - | - | - | - | - | - | 200 W | - | - | - | - | 3 kV | Isolated | - | 43 V to 160 V | 38.5 mm | 165 mm | 76.2 mm | ||
![]() CHB200W-110S12-CMFC Cincon | In Stock | - | - | 1/2 Brick | - | - | 165 mm x 76.2 mm x 38.5 mm | 1 | - | Industrial | 160 V | 43 V | - | + 100 C | - | - | - 40 C | Chassis | 16.7 A | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHB200W-110SXX-CMFC(D) | - | - | - | - | 1 Output | - | - | - | - | - | - | 200 W | - | - | - | - | 3 kV | Isolated | - | 43 V to 160 V | 38.5 mm | 165 mm | 76.2 mm | ||
![]() CHB200W-110S48-CMFC Cincon | 2051 |
| - | 1/2 Brick | - | - | 165 mm x 76.2 mm x 38.5 mm | 1 | - | Industrial | 160 V | 43 V | - | + 100 C | - | - | - 40 C | Chassis | 4.2 A | - | 48 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHB200W-110SXX-CMFC(D) | - | - | - | - | 1 Output | - | - | - | - | - | - | 200 W | - | - | - | - | 3 kV | Isolated | - | 43 V to 160 V | 38.5 mm | 165 mm | 76.2 mm | ||
![]() 96PSRM-D300W1U Advantech | In Stock | - | - | - | - | - | - | 1 | - | - | 72 V | 36 V | - | - | - | - | - | Chassis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 W | - | - | - | - | - | - | - | 36 V to 72 V | - | - | - | ||
![]() CQB100W-48S05N-CM Cincon | In Stock | - | - | 1/4 Brick | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | CQB100W-48S05N-CM | + 100 C | Isolated | - | - 40 C | Chassis | 20 A | - | 5 V | - | - | , | - | Active | - | 5.74 | Details | - | - | - | - | - | - | - | CQB100W | - | - | - | compliant | 1 Output | - | 88 % | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 100 W | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-48S12-DIN Cincon | In Stock | - | - | 1/4 Brick | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | CQB100W-48S12-DIN | + 100 C | Isolated | - | - 40 C | DIN Rail | 8.3 A | - | 12 V | - | - | , | - | Active | - | 5.74 | Details | Isolated DC/DC Converters DC-DC Converter, Quarter Brick with Heatsink, DIN Mount, 100 Watt, 4:1 Input Range, Single Output, 48VDC Input, 12VDC Output, 47uF/100V | - | - | - | - | - | - | CQB100W | - | - | - | compliant | 1 Output | - | 88 % | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 100 W | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm |