- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVX-E2160433 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVX-F2223838 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-N24-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | - | 10 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | - | 48V | 28V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 18V | 50V | 300W | 52.8V | 24V | - | - | - | - | ||
![]() MI-N20-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | - | 10 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | - | 5V | 28V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 18V | 50V | 300W | 5.5V | 2.5V | - | - | - | - | ||
![]() MI-N70-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | - | 10 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | - | 5V | 165V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 100V | 310V | 300W | 5.5V | 2.5V | - | - | - | - | ||
![]() VI-NCW1-CP-H1 Vicor Corporation | 514 |
| - | 16 Weeks | NO | - | - | - | - | Active | Not Applicable | 10 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X10 | 1 | - | CE, TUV, UL, VDE, CSA, IEC | 12V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | - | 13.2V | 10.8V | - | - | - | Non-RoHS Compliant | ||
![]() MVC-B1808983 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVC-D2474612 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-N2Y-IP Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | - | 10 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | - | 3.3V | 28V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 18V | 50V | 297W | 3.63V | 1.65V | - | - | - | - | ||
![]() VI-MC10-ES Vicor Corporation | 840 |
| - | 16 Weeks | NO | - | - | e0 | no | Active | 1 (Unlimited) | 10 | EAR99 | TIN LEAD | UNSPECIFIED | UNSPECIFIED | - | 1 | not_compliant | - | R-XXMA-X10 | 1 | Not Qualified | CE, TUV, UL, VDE, CSA, IEC | 5V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 21V | 32V | - | 5.5V | 2.5V | - | - | - | ROHS3 Compliant | ||
![]() MI-PC201-IYX Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVC-F1650380 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVC-F2867411 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-PC220-IWY-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-LC23-MW-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -55°C | - | - | Active | - | 10 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | - | 24V | 28V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 18V | 50V | 100W | 26.4V | 12V | - | - | - | - | ||
![]() VI-N44-CM Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | e0 | no | Active | - | 9 | EAR99 | TIN LEAD | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | CE, TUV, UL | 48V | 72V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 55V | 100V | 600W | 52.8V | 24V | 15.7mm | 185.9mm | 124.5mm | Non-RoHS Compliant | ||
![]() MVX-D3068042 Vicor Corporation | 762 |
| - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-P203-MWW Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVX-A2427829 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MC61-CQ Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | e0 | no | Active | Not Applicable | 10 | EAR99 | TIN LEAD | UNSPECIFIED | UNSPECIFIED | - | 1 | not_compliant | - | R-XXMA-X10 | 1 | Not Qualified | CE, TUV, UL, VDE, CSA, IEC | 12V | 300V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 200V | 400V | - | 13.2V | 10.8V | - | - | - | Non-RoHS Compliant |