- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Analog IC - Other Type | Current - Output (Max) | Input Type | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Product | Features | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CQB100W-24S3V3-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | Convection | - | 1 | - | - | 36 V | 9 V | - | - | + 100 C | Isolated | - | - 40 C | Chassis | 30 A | - | 3.3 V | - | - | - | - | - | - | Details | - | - | - | - | - | CQB100W | - | - | - | - | - | - | 1 Output | - | 86 % | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | 1.5 kV | Isolated | - | - | 18 V to 36 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-48S05N-DIN Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | - | CQB75W-48S05N-DIN | + 100 C | Isolated | - | - 40 C | DIN Rail | 12 A | - | 5 V | - | - | , | Active | - | 5.74 | Details | - | - | - | - | - | CQB75W | - | - | - | - | - | compliant | 1 Output | - | 85 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 75 W | - | - | - | - | - | - | 1.5 kV | Isolated | - | - | 18 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-48S24-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | - | CQB75W-48S24-CM | + 100 C | Isolated | - | - 40 C | Chassis | 3.12 A | - | 24 V | - | - | , | Active | - | 5.74 | Details | - | - | - | - | - | CQB75W | - | - | - | - | - | compliant | 1 Output | - | 87 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 75 W | - | - | - | - | - | - | 1.5 kV | Isolated | - | - | 18 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-48S24-DIN Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | - | CQB100W-48S24-DIN | + 100 C | Isolated | - | - 40 C | DIN Rail | 4.17 A | - | 24 V | - | - | , | Active | - | 5.74 | Details | - | - | - | - | - | CQB100W | - | - | - | - | - | compliant | 1 Output | - | 88 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 100 W | - | - | - | - | - | - | 1.5 kV | Isolated | - | - | 18 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-48S24N-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | - | CQB100W-48S24N-CM | + 100 C | Isolated | - | - 40 C | Chassis | 4.17 A | - | 24 V | - | - | , | Active | - | 5.74 | Details | - | - | - | - | - | CQB100W | - | - | - | - | - | compliant | 1 Output | - | 88 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 100 W | - | - | - | - | - | - | 1.5 kV | Isolated | - | - | 18 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-24S12N-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | Convection | - | 1 | - | - | 36 V | 9 V | - | - | + 100 C | Isolated | - | - 40 C | Chassis | 8.3 A | - | 12 V | - | - | - | - | - | - | Details | - | - | - | - | - | CQB100W | - | - | - | - | - | - | 1 Output | - | 86.5 % | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | 1.5 kV | Isolated | - | - | 18 V to 36 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S12N Cincon | 16 |
| - | - | - | - | - | - | - | - | 1 | - | Industrial | 75 V | 9 V | - | - | + 105 C | - | - | - 40 C | Chassis | 6.25 A | - | 12 V | - | - | - | - | - | - | Details | - | - | - | - | - | CQB75W8 | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | 3 kV | Isolated | - | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S48N Cincon | 16 |
| - | - | - | - | - | - | - | - | 1 | - | Industrial | 75 V | 9 V | - | - | + 105 C | - | - | - 40 C | Chassis | 1.56 A | - | 48 V | - | - | - | - | - | - | Details | - | - | - | - | - | CQB75W8 | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | 3 kV | Isolated | - | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S28N Cincon | 16 |
| - | - | - | - | - | - | - | - | 1 | - | Industrial | 75 V | 9 V | - | - | + 105 C | - | - | - 40 C | Chassis | 2.67 A | - | 28 V | - | - | - | - | - | - | Details | - | - | - | - | - | CQB75W8 | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | 3 kV | Isolated | - | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S15N-C Cincon | 16 |
| - | - | - | - | - | - | - | - | 1 | - | Industrial | 75 V | 9 V | - | - | + 105 C | - | - | - 40 C | Chassis | 5 A | - | 15 V | - | - | - | - | - | - | Details | - | - | - | - | - | CQB75W8 | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | 3 kV | Isolated | - | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S15-C Cincon | 16 |
| - | - | 1/4 Brick | - | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | 1 | - | Industrial | 75 V | 9 V | - | - | + 105 C | - | - | - 40 C | Chassis | 5 A | - | 15 V | - | - | - | - | - | - | Details | - | - | - | - | - | CQB75W8 | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | 3 kV | Isolated | - | - | 9 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S48N-C Cincon | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | Industrial | 75 V | 9 V | - | - | + 105 C | - | - | - 40 C | Chassis | 1.56 A | - | 48 V | - | - | - | - | - | - | Details | - | - | - | - | - | CQB75W8 | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | 3 kV | Isolated | - | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() 72RCM1000-24DMQK Bel Power Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | Industrial | 90 V | 50.4 V | - | - | + 70 C | - | - | - 40 C | Chassis | 42 A | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 1 kW | - | - | - | - | - | - | - | Isolated | - | - | 50.4 VDC to 90 VDC | - | 40 mm | 209 mm | 141 mm | ||
![]() VI-RN444-CVVV Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Industrial | 76 V | 36 V | - | - | + 85 C | - | - | - 25 C | Chassis | 30 A | - | 48 V | 48 V | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | 3 Output | - | - | - | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | Isolated | - | - | - | - | 0.62 in | 7.3 in | 2.58 in | ||
![]() EC7BW18-72D12-EDRT Cincon | 2791 |
| - | - | - | - | EC7BW | - | - | 50.8 mm x 25.4 mm x 10.2 mm | - | - | Industrial | 160 V | 10 V | - | - | + 100 C | - | Cincon Electronics Co. LTD | - 40 C | Chassis | 833 mA | 833 mA | 12 V | - 12 V | Box | - | - | Active | - | Details | 50155; 62368-1 | - | - | 12V | -40°C ~ 100°C (With Derating) | EC7BW18 ECRT/EDRT | 2.33 L x 1.43 W x 4.45 H (59.2mm x 36.4mm x 113.0mm) | - | ITE (Commercial), Railway | 20W | - | - | 2 Output | CE | 87% | 3 kV | - | - | - | 833mA, 833mA | DC | 20 W | - | -12V | - | - | - | - | 3 kV | Isolated | Remote On/Off | - | +/- 8.5 V to +/- 160 V | - | 36.4 mm | 113 mm | 59.2 mm | ||
![]() DCM5614BD0H36K3T10 Vicor Corporation | 917 | - | - | Through Hole | Module | - | DCM5614 | Vicor | - | - | 1 | - | - | 400 V | 180 V | Vicor | - | + 100 C | - | Vicor Corporation | - 40 C | Through Hole | - | - | 28 V | - | Tray | - | - | Active | - | Details | - | - | - | 28V | -40°C ~ 125°C (With Derating) | - | 5.65" L x 1.40" W x 0.37" H (143.6mm x 35.5mm x 9.4mm) | Isolated Module | ITE (Commercial) | 1.3 kW | DC-DC Converter | - | 1 | CE | 93.7% | 2.121 kV | 400V | 180V | - | 46.43A | - | 1.3 kW | - | - | Isolated DC-DC Converters | - | - | - | 2.121 kV | Isolated | - | - | 180 V to 400 V | Isolated DC/DC Converters - Through Hole | 9.4 mm | 141 mm | 35.5 mm | ||
![]() 1011529 Integrated Power Designs | 30 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Integrated Power Designs | - | - | - | - | - | - | Box | - | - | Active | - | - | 60601-1; 62368-1 | - | - | 5V | 0°C ~ 70°C (With Derating) | DC1-80 (80W) | 4.50" L x 2.50" W x 1.17" H (114.3mm x 63.5mm x 29.7mm) | Open Frame | ITE (Commercial), Medical | 80W | - | - | 2 | CE, cURus, TUV, UKCA | 82% | - | 18V | 9V | - | 6A, 4A | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1010667CHCO Integrated Power Designs | 2226 |
| - | Chassis Mount | - | - | 1010667 | - | - | - | - | - | - | - | - | - | - | - | - | Integrated Power Designs | - | - | - | - | - | - | Box | - | - | Active | - | - | 60601-1; 62368-1 | - | - | 28V | 0°C ~ 70°C (With Derating) | DC2-150 (150W) | 6.25" L x 3.96" W x 1.48" H (156.8mm x 100.5mm x 37.6mm) | Enclosed | ITE (Commercial), Medical | 150W | - | - | 1 | CE, cURus, TUV, UKCA | 82% | - | 36V | 18V | - | 5.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1010787CH Integrated Power Designs | 2344 |
| - | Chassis Mount | - | - | 1010787 | - | - | - | - | - | - | - | - | - | - | - | - | Integrated Power Designs | - | - | - | - | - | - | Box | - | - | Active | - | - | 60601-1; 62368-1 | - | - | 2.5V | 0°C ~ 70°C (With Derating) | DC4-70 (70W) | 4.79" L x 2.62" W x 1.48" H (121.6mm x 66.5mm x 37.6mm) | Chassis | ITE (Commercial), Medical | 35W | - | - | 1 | CE, cURus, TUV, UKCA | 78% | - | 72V | 36V | - | 14A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1010648 Integrated Power Designs | 2325 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Integrated Power Designs | - | - | - | - | - | - | Box | - | - | Active | - | - | 60601-1; 62368-1 | - | - | 5V | 0°C ~ 70°C (With Derating) | DC4-110 (110W) | 5.00" L x 3.00" W x 1.32" H (127.0mm x 76.2mm x 33.5mm) | Open Frame | ITE (Commercial), Medical | 63W | - | - | 2 | CE, cURus, TUV, UKCA | 82% | - | 72V | 36V | - | 10A, 5A | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - |