- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Supply Voltage-Min | SwitchingFrequency | Tradename | Voltage Rated | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Failure Rate | Polarity | Lead Spacing | Operating Supply Current | Current - Output (Max) | Output Current | Lead Style | Quiescent Current | Output Power | Control Features | Voltage - Output 2 | Topology | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Load Regulation | Product | Features | Input Voltage | Shutdown | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PXG-M15-48WS15 TDK-Lambda Americas Inc | 43 |
| - | Through Hole | 6-DIP Module | - | PXG-M15 | TDK-Lambda | 10 | - | 75 V | 18 V | - | - | TDK-Lambda | + 105 C | - | TDK-Lambda Americas Inc | - 40 C | - | - | Through Hole | - | 15 V | - | Tube | PXG-M15-48WS15 | Active | Details | - | - | - | - | - | 15V | -40°C ~ 105°C (With Derating) | - | PXG-M (20W) | 1.60" L x 1.00" W x 0.40" H (40.6mm x 25.4mm x 10.2mm) | - | - | - | Isolated Module | ITE (Commercial), Medical | 15 W | - | DC-DC Converter | - | 1 | CE | 89% | 5 kV | 75V | - | 18V | - | - | - | - | 1A | - | - | - | 15 W | - | - | - | Isolated DC-DC Converters | - | - | 5 kV | - | Isolated | Adjustable Output | 18 V to 75 V | - | Isolated DC/DC Converters - Through Hole | 10.2 mm | - | 40.6 mm | 25.4 mm | - | - | ||
![]() PXG-M15-24WD12 TDK-Lambda Americas Inc | 37 |
| - | Through Hole | 6-DIP Module | - | PXG-M15 | TDK-Lambda | 10 | - | 36 V | 9 V | - | - | TDK-Lambda | + 105 C | - | TDK-Lambda Americas Inc | - 40 C | - | - | Through Hole | 625 mA | 12 V | - 12 V | Tube | PXG-M15-24WD12 | Active | Details | - | - | - | - | - | 12V | -40°C ~ 105°C (With Derating) | - | PXG-M (20W) | 1.60" L x 1.00" W x 0.40" H (40.6mm x 25.4mm x 10.2mm) | - | - | - | Isolated Module | ITE (Commercial), Medical | 15 W | - | DC-DC Converter | - | 2 | CE | 88% | 5 kV | 36V | - | 9V | - | - | - | - | 625mA, 625mA | - | - | - | 15 W | - | -12V | - | Isolated DC-DC Converters | - | - | 5 kV | - | Isolated | Adjustable Output | 9 V to 36 V | - | Isolated DC/DC Converters - Through Hole | 10.2 mm | - | 40.6 mm | 25.4 mm | - | - | ||
![]() PXG-M20-48WD12 TDK-Lambda Americas Inc | 36 |
| - | Through Hole | 6-DIP Module | - | PXG-M20 | TDK-Lambda | 10 | - | 75 V | 18 V | - | - | TDK-Lambda | + 105 C | - | TDK-Lambda Americas Inc | - 40 C | - | - | Through Hole | 833 mA | 12 V | - 12 V | Tube | PXG-M20-48WD12 | Active | Details | - | - | - | - | - | 12V | -40°C ~ 105°C (With Derating) | - | PXG-M (20W) | 1.60" L x 1.00" W x 0.40" H (40.6mm x 25.4mm x 10.2mm) | - | - | - | Isolated Module | ITE (Commercial), Medical | 20 W | - | DC-DC Converter | - | 2 | CE | 88.5% | 5 kV | 75V | - | 18V | - | - | - | - | 833mA, 833mA | - | - | - | 20 W | - | -12V | - | Isolated DC-DC Converters | - | - | 5 kV | - | Isolated | Adjustable Output | 18 V to 75 V | - | Isolated DC/DC Converters - Through Hole | 10.2 mm | - | 40.6 mm | 25.4 mm | - | - | ||
![]() AM100QB-11024SA30JZ-B aimtec | In Stock | - | - | Quarter Brick | Quarter Brick | Quarter Brick | AM100Q | - | - | - | - | - | - | - | - | - | - | aimtec | - | - | - | - | - | - | - | Box | - | Active | - | 50155 | - | - | - | - | 24V | -40°C ~ 105°C | - | AM100QB-JZ | 2.39" L x 1.54" W x 0.50" H (60.8mm x 39.2mm x 12.7mm) | - | - | - | Isolated Module | Railway | 100 W | - | - | - | 1 | - | 91% | 3 kV | 160V | - | 43V | - | - | - | - | 4.167A | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | - | - | - | - | - | - | ||
![]() AM100QB-11005SA30JZ-B aimtec | In Stock | - | - | Quarter Brick | Quarter Brick | Quarter Brick | AM100Q | - | - | - | - | - | - | - | - | - | - | aimtec | - | - | - | - | - | - | - | Box | - | Active | - | 50155 | - | - | - | - | 5V | -40°C ~ 105°C | - | AM100QB-JZ | 2.39" L x 1.54" W x 0.50" H (60.8mm x 39.2mm x 12.7mm) | - | - | - | Isolated Module | Railway | 100 W | - | - | - | 1 | - | 88% | 3 kV | 160V | - | 43V | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | - | - | - | - | - | - | ||
![]() AM6O-2412SNZ-LM aimtec | In Stock | - | - | Surface Mount | - | - | AM6O | - | - | - | - | - | - | - | - | - | - | aimtec | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 12V | -40°C ~ 85°C | - | AM6O-NZ (6W) | 1.33" L x 0.75" W x 0.28" H (33.8mm x 19.1mm x 7.0mm) | - | - | - | Isolated Module | ITE (Commercial) | 6 W | - | - | - | 1 | - | 85% | 500 V | 36V | - | 18V | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | - | - | - | - | ||
![]() PESE1-S12-S5-M-TR CUI Inc. | 3022 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | - | - | - | Active | - | 62368-1 | - | - | - | - | 5V | -40°C ~ 105°C (With Derating) | - | PESE1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | - | - | - | Isolated Module | ITE (Commercial) | 1 W | - | - | - | 1 | CE, cURus | 82% | 3 kV | 13.2V | - | 10.8V | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDSE1-S12-D9-M CUI Inc. | 42 |
| - | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | - | Tube | - | Active | - | 62368-1 | - | - | - | - | 9V | -40°C ~ 105°C (With Derating) | - | PDSE1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | - | - | - | Isolated Module | ITE (Commercial) | 1.008 W | - | - | - | 2 | CE, cURus | 83% | 1.5 kV | 13.2V | - | 10.8V | - | - | - | - | 56mA, 56mA | - | - | - | - | - | -9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESE1-S24-D5-M CUI Inc. | 78 |
| - | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | - | Tube | - | Active | - | 62368-1 | - | - | - | - | 5V | -40°C ~ 105°C (With Derating) | - | PESE1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | - | - | - | Isolated Module | ITE (Commercial) | 1 W | - | - | - | 2 | CE, cURus | 82% | 3 kV | 26.4V | - | 21.6V | - | - | - | - | 100mA, 100mA | - | - | - | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDSE1-S24-D24-M-TR CUI Inc. | 40 |
| - | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | 62368-1 | - | - | - | - | 24V | -40°C ~ 105°C (With Derating) | - | PDSE1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | - | - | - | Isolated Module | ITE (Commercial) | 1.008 W | - | - | - | 2 | CE, cURus | 85% | 1.5 kV | 26.4V | - | 21.6V | - | - | - | - | 21mA, 21mA | - | - | - | - | - | -24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PYSE1-S24-S24-D CUI Inc. | 164 |
| - | Through Hole | 8-DIP Module, 4 Leads | - | - | CUI Inc. | 40 | - | 26.4 V | 21.6 V | - | - | CUI Inc. | + 105 C | - | CUI Inc. | - 40 C | - | - | Through Hole | - | 24 V | - | Tube | 656-32043R | Active | - | 62368-1 | - | - | - | - | 24V | -40°C ~ 105°C (With Derating) | Tube | PYSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | - | - | - | Isolated Module | ITE (Commercial) | 1 W | - | DC-DC Converter | - | 1 | CE, cURus | 81% | 1.5 kV | 26.4V | - | 21.6V | - | - | - | - | 42mA | - | - | - | 1 W | - | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Isolated | - | 21.6 VDC to 26.4 vdc | - | Isolated DC/DC Converters - Through Hole | 7.7 mm | - | 12.7 mm | 10.16 mm | - | - | ||
![]() HRL3024S1K5N XP Power | 643 |
| - | Through Hole | 14-DIP Module | - | - | XP Power | 1 | 22 → 30 V dc | - | - | No | - | XP Power | - | +70°C | XP Power | - | -40°C | - | - | - | - | - | Box | - | Active | Details | 60950-1; 62368-1 | - | - | - | - | -1500V | -40°C ~ 70°C | Box | HRL30 (30W) | 3.00" L x 2.00" W x 0.73" H (76.2mm x 50.8mm x 18.6mm) | - | - | - | High Voltage - Non-Isolated Module | ITE (Commercial) | 30 W | - | DC-DC Converter | 30W | 1 | CE | 85% | 1.5 kV | 30V | 0 → 1500V dc | 22V | - | Negative Output | - | - | 20mA | 20mA | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | 0.0001 | - | Adjustable Output, Baseplate | - | - | Isolated DC/DC Converters - Other | - | - | 76.2mm | 50.8mm | - | - | ||
![]() DCM3623TA5K15C0M00 Vicor Corporation | 2051 |
| - | Through Hole | 9-DIP Module | - | - | Vicor | 1 | - | - | - | - | - | Vicor | - | - | Vicor Corporation | - | - | - | Through Hole | - | - | - | Tray | - | Active | Details | - | - | - | - | - | 13.8V | -55°C ~ 125°C (With Derating) | Tray | - | 1.52" L x 0.90" W x 0.28" H (38.7mm x 22.8mm x 7.2mm) | - | - | - | Isolated Module | ITE (Commercial) | 301 W | - | DC-DC Converter | - | 1 | CE | 92.1% | 3 kV | 154V | - | 60V | - | - | - | - | 21.8A | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | Isolated DC/DC Converters - Through Hole | - | - | - | - | - | - | ||
![]() TPSM8A28RDGR Texas Instruments | 20 | - | - | Surface Mount | 25-PowerBQFN Module | 25-B3QFN (6.5x7.5) | - | Texas Instruments | 1000 | - | 16 V | 3 V | - | - | Texas Instruments | + 125 C | - | Texas Instruments | - 40 C | - | Yes | SMD/SMT | - | - | - | - | - | Active | Details | - | 3 V | 1 MHz | - | - | 0.6 ~ 5.5V | -40°C ~ 125°C | Cut Tape | TPSM | 0.30" L x 0.26" W x 0.16" H (7.5mm x 6.5mm x 4.0mm) | - | - | - | Non-Isolated PoL Module | ITE (Commercial) | - | - | PMIC - Power Management ICs | - | 1 | - | - | - | 16V | 600 mV to 5.5 V | 3V | - | - | - | 10 mA | 12A | 15 A | - | 680 uA | - | Enable, Active High | - | Buck | Switching Voltage Regulators | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | 3 V to 16 V | Shutdown | Switching Voltage Regulators | - | - | - | - | - | - | ||
![]() MUN12AD05-SMFH Delta Electronics/Cyntec | 3200 |
| - | Surface Mount | 20-BQFN Exposed Pad Module | 20-QFN (6x6) | - | Delta Electronics | 1000 | - | 5 V | 1.9 V | - | - | Delta Electronics | + 85 C | - | Delta Electronics/Cyntec | - 40 C | - | Yes | SMD/SMT | - | 1.9 V to 5 V | - | Box | MHUN12AD05SMFH | Active | Details | - | - | - | Cyntec | - | 1.9 ~ 5V | -40°C ~ 85°C | MouseReel | - | 0.24" L x 0.24" W x 0.14" H (6.0mm x 6.0mm x 3.5mm) | - | - | - | Non-Isolated PoL Module | ITE (Commercial) | - | - | DC-DC Converter | - | 1 | - | 92% | - | 20V | - | 4.5V | - | - | - | - | 5A | - | - | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off | - | - | Non-Isolated DC/DC Converters | 3.5 mm | - | 6 mm | 6 mm | - | - | ||
![]() RSH2-3.305S/H2-R Recom Power | 15 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | - | RECOM Power | 150 | - | 5.5 V | 2.8 V | - | - | RECOM | + 85 C | - | Recom Power | - 40 C | - | - | SMD/SMT | - | 5 V | - | Tape & Reel (TR) | 10019852 | Active | Details | 62368-1 | - | - | - | - | 5V | -40°C ~ 100°C (With Derating) | Reel | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | - | - | - | Isolated Module | ITE (Commercial) | 2 W | - | DC-DC Converter | - | 1 | cURus | 78% | 2 kV | 5.5V | - | 2.8V | - | - | - | - | 400mA | - | - | - | 2 W | - | - | - | Isolated DC-DC Converters | - | - | 2 kV | - | Isolated | Remote On/Off | 2.8 VDC to 5.5 VDC | - | Isolated DC/DC Converters - SMD | 8.7 mm | - | 18.9 mm | 17.2 mm | - | - | ||
![]() RSH2-0515S/H3 Recom Power | 24 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | - | Tube | - | Active | - | 62368-1 | - | - | - | - | 15V | -40°C ~ 100°C (With Derating) | - | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | - | - | - | Isolated Module | ITE (Commercial) | 2 W | - | - | - | 1 | cURus | 83% | 3 kV | 13.2V | - | 4.5V | - | - | - | - | 134mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off | - | - | - | - | - | - | - | - | - | ||
![]() BB-SD-350B-12 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | - | Bulk | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS550DC-3-004 Advanced Energy | 2387 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -25°C ~ 85°C | Tape & Reel (TR) | VJ | 0.063 L x 0.032 W (1.60mm x 0.80mm) | -20%, +80% | 1 (Unlimited) | Y5V (F) | - | General Purpose | - | 0.022µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.034 (0.87mm) | - | ||
![]() DK2320-9ERG Bel Power | In Stock | - | - | Chassis Mount | - | - | DK2320 | - | - | - | - | - | - | - | - | - | - | Bel Power Solutions | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 12V | -40°C ~ 71°C | - | Melcher K (150W) | 6.73 L x 4.37 W x 3.15 H (171.0mm x 111.0mm x 80.0mm) | - | - | - | Enclosed, Conformal Coated | ITE (Commercial), Railway | 144W | - | - | - | 2 | cCSAus, CE, NEMKO | 81% | 2.8 kV | 220V | - | 44V | - | - | - | - | 6A, 6A | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |