- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | For Use With | Input Voltage-Max | Input Voltage-Min | Manufacturer | Material front ring | Mfr | Mounting Styles | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Voltage-Output 1 | With front ring | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Accessory Type | Output Power | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPMD30-2415SEW/N Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 40 V | 10 V | - | - | - | DIN Rail | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | - | 30 W | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | 10 V to 40 V | - | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM30-2415DE Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 36 V | 18 V | - | - | - | Chassis | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 2 Output | - | - | - | - | - | - | - | 30 W | - | Isolated DC-DC Converters | - | - | 1.6 kV | Isolated | 18 V to 36 V | - | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM30-2412SEW/N Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 40 V | 10 V | - | - | - | Chassis | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | - | 30 W | - | Isolated DC-DC Converters | - | - | 1.6 kV | Isolated | 10 V to 40 V | - | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD30-1205SE Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 18 V | 9.5 V | - | - | - | DIN Rail | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | - | 30 W | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | 9.5 V to 18 V | - | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD15-2415SFW Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 36 V | 9.5 V | - | - | - | DIN Rail | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | - | 15 W | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | 9.5 V to 36 V | - | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM40-4815DGW/N Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 75 V | 18 V | - | - | - | Chassis | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 2 Output | - | - | - | - | - | - | - | 40 W | - | Isolated DC-DC Converters | - | - | 1.6 kV | Isolated | 18 V to 75 V | - | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM60-2415SG Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 36 V | 18 V | - | - | - | Chassis | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | - | 60 W | - | Isolated DC-DC Converters | - | - | 1.6 kV | Isolated | 18 V to 36 V | - | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM40-2405SGW Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 36 V | 9.5 V | - | - | - | Chassis | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | - | 40 W | - | Isolated DC-DC Converters | - | - | 1.6 kV | Isolated | 9.5 V to 36 V | - | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM30-4812SEW Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 75 V | 18 V | - | - | - | Chassis | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | - | 30 W | - | Isolated DC-DC Converters | - | - | 1.6 kV | Isolated | 18 V to 75 V | - | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM20-2415SFW/N Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 36 V | 9.5 V | - | - | - | Chassis | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | - | 20 W | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | 9.5 V to 36 V | - | 19 mm | 101.6 mm | 57.15 mm | ||
![]() SD-1000L-24 Advantech | In Stock | - | - | Rack Mount | SD-1000 | - | - | - | - | - | Wago 221 Series Inline Splicing Connectors | - | - | - | - | Advantech Corp | - | - | - | Bulk | Discontinued at Digi-Key | - | - | 24V | - | -20°C ~ 60°C (With Derating) | SD-1000 (1000W) | 11.61 L x 5.00 W x 1.61 H (295.0mm x 127.0mm x 41.0mm) | Enclosed | ITE (Commercial) | 960W | - | 1 | CB, CE | 88% | 2 kV | 72V | 19V | 40A | Mounting Carrier w/ Strain Relief | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPMD60-4812SG Recom | In Stock | - | - | - | - | Amphenol Positronic | - | - | - | 5 | - | - | - | Positronic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SD-50A-5 Advantech | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | Bulk | Discontinued at Digi-Key | Non-Compliant | - | 5V | - | -10°C ~ 60°C (With Derating) | SD-50 (50W) | 6.26 L x 3.82 W x 1.50 H (159.0mm x 97.0mm x 38.0mm) | Enclosed | ITE (Commercial) | 50W | - | 1 | CE | 70% | 1.5 kV | 18V | 9.2V | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPCI-DC-6U-400/24 DIGITAL | 506 |
| - | Compact PCI® | - | - | - | - | - | - | - | - | - | - | - | Digital Power Corporation | - | - | - | Bulk | Active | Yes | 60950-1 | 5V | - | -5°C ~ 55°C | CPCI-6U | 6.68 L x 1.59 W x 10.28 H (169.6mm x 40.3mm x 261.0mm) | Enclosed, Conformal Coated | ITE (Commercial) | 550W | - | 4 | CE, cURus | - | - | 36V | 20V | 50A, 60A, 7A, 1.5A | - | - | 3.3V | - | 12V | -12V | - | - | - | - | - | - | - | ||
![]() CM5V_40AF Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | Bulk | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZ28V5V_18A7AJS1 Vicor | In Stock | - | - | - | - | - | Other | IP65/IP67 | 13 | - | - | - | - | - | Other | Vicor Corporation | - | - | - | Bulk | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM1720-9RG Bel Power | In Stock | - | - | Chassis Mount | BM1720 | - | - | - | - | - | - | - | - | - | - | Bel Power Solutions | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 71°C | Melcher M (50W) | 6.63 L x 4.38 W x 1.52 H (168.5mm x 111.2mm x 38.7mm) | Enclosed, Conformal Coated | ITE (Commercial), Railway | - | - | 1 | CE, cCSAus | - | 2.8 kV | 70V | 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS1001-9ERG Bel Power | In Stock | - | - | Chassis Mount | CS1001 | - | - | - | - | - | - | - | - | - | - | Bel Power Solutions | - | - | - | Bulk | Active | - | - | 5.1V | - | -40°C ~ 71°C | Melcher S (100W) | 6.63 L x 4.33 W x 2.36 H (168.5mm x 110.0mm x 60.0mm) | Enclosed, Conformal Coated | ITE (Commercial), Railway | 82W | - | 1 | cCSAus, CE, NEMKO | 77% | 2.8 kV | 140V | 28V | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPMD60-2412SG Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 36 V | 18 V | - | - | - | DIN Rail | 12 V | - | - | - | Yes | - | - | - | - | RPMD60 (G) | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | - | 60 W | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | 18 V to 36 V | - | 24.5 mm | 125 mm | 57.6 mm |