- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Additional functions | Body dimensions | Caution! | Certificates | Gross weight | Insulation voltage | Kind of case | Kind of power supply | Kind of power supply1 | Manufacturer series | Mounting | Power consumption without load | Power supply unit features | Protection1 | Supply voltage1 | SwitchingFrequency | Trade name | Type of power supply | Operating temperature | Applications | Supply voltage | Number of outputs | Efficiency | Output voltage | Output current | Protections | Power | Input voltage | Electrical connection | Output voltage range |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8FS-C20005J OMRON | In Stock | - | - | - | 212x112x50mm | - | RoHS compliant | 805.2g | - | - | for building in | - | - | - | - | - | short circuit protection SCP | 254...373V DC | - | S8FS | switching | -20...70°C | - | 100...240V AC | 1 | 81% | 5V DC | 40A | anti-overload OPP | 0.2kW | - | terminal block | - | ||
![]() S8FS-C20012J OMRON | In Stock | - | - | - | 212x112x50mm | - | RoHS compliant | 753.1g | - | - | for building in | - | - | - | - | - | short circuit protection SCP | 254...373V DC | - | S8FS | switching | -20...70°C | - | 100...240V AC | 1 | 87% | 12V DC | 17A | anti-overload OPP | 0.2kW | - | terminal block | - | ||
![]() S8FS-C20005 OMRON | In Stock | - | - | - | 212x112x50mm | - | RoHS compliant | 800.2g | - | - | for building in | - | - | - | - | - | short circuit protection SCP | 254...373V DC | - | S8FS | switching | -20...70°C | - | 100...240V AC | 1 | 81% | 5V DC | 40A | anti-overload OPP | 0.2kW | - | terminal block | - | ||
![]() S8FS-C07505 OMRON | In Stock | - | - | - | 159x97x38mm | - | RoHS compliant | 425.4g | - | - | for building in | - | - | - | - | - | short circuit protection SCP | 120...370V DC | - | S8FS | switching | -20...70°C | - | 100...240V AC | 1 | 77% | 5V DC | 14A | anti-overload OPP | 75W | - | terminal block | - | ||
![]() TMS 15105F TRACO POWER | In Stock | - | - | - | 84x45x24mm | - | RoHS compliant | 95.49g | 3kV | - | for building in | - | TMS 15 | on panel | - | - | - | - | 100kHz | - | switching | -25...60°C | - | - | - | 78% | 5V DC | 2A | anti-overload OPP | 15W | 85...264V | - | - | ||
![]() RACM90-48SK/ENC RECOM | In Stock | - | - | - | 118.3x62.7x38.7mm | - | RoHS compliant | 270g | 4kV | - | for building in | - | RACM90-K | - | - | - | short circuit protection SCP | - | - | RACM | switching | -40...85°C | medical applications | 85...264V AC | - | 90% | 48V DC | 1.87A | anti-overvoltage OVP | 90W | - | - | - | ||
![]() HPT5K0TS048-L XP POWER | 524 |
| - | auxiliary standby output 5V DC | 336.5x254x63.5mm | - | RoHS compliant | 5700g | 6kV | - | for building in | - | HPT | - | - | - | - | 342...528V AC | 60Hz | - | switching | -20...70°C | - | 180...264V AC | 1 | 93% | 48V DC | 104A | - | 5kW | - | screw terminals | - | ||
![]() AMESP1000-54SMNZ AIMTEC | In Stock | - | - | - | 190x127x40.5mm | - | RoHS compliant | 1350.2g | 4kV DC | - | for building in | - | AMESP1000-MNZ | - | - | - | short circuit protection SCP | 120...370V DC | - | - | switching | -40...70°C | - | 90...264V AC | - | 94% | 54V DC | 18.7A | anti-overvoltage OVP | 1kW | - | - | 54...58V DC | ||
![]() HRPG-1000N3-12 MEAN WELL | 2533 |
| - | active PFC | 218x105x61.5mm | rated parameters obtained at full load | RoHS compliant | 1480g | - | 977H | for building in | modular | HRPG-1000N3 | - | <0.85W | stand by 5V/0,3A | short circuit protection SCP | 127...370V DC | - | - | switching | -40...70°C | - | 90...264V AC | 1 | 91.5% | 12V DC | 80A | anti-overload OPP | 960W | - | terminal block | 11...14V DC | ||
![]() HRPG-1000N3-36 MEAN WELL | 2997 |
| - | active PFC | 218x105x61.5mm | rated parameters obtained at full load | RoHS compliant | 1480g | - | 977H | for building in | modular | HRPG-1000N3 | - | <0.85W | stand by 5V/0,3A | short circuit protection SCP | 127...370V DC | - | - | switching | -40...70°C | - | 90...264V AC | 1 | 93% | 36V DC | 28A | anti-overload OPP | 1kW | - | terminal block | 32...38V DC | ||
![]() HRPG-1000N3-48 MEAN WELL | 2927 |
| - | active PFC | 218x105x61.5mm | rated parameters obtained at full load | RoHS compliant | 1480g | - | 977H | for building in | modular | HRPG-1000N3 | - | <0.85W | stand by 5V/0,3A | short circuit protection SCP | 127...370V DC | - | - | switching | -40...70°C | - | 90...264V AC | 1 | 94% | 48V DC | 21A | anti-overload OPP | 1kW | - | terminal block | 46...56V DC | ||
![]() HRPG-1000N3-24 MEAN WELL | 2968 |
| - | active PFC | 218x105x61.5mm | rated parameters obtained at full load | RoHS compliant | 1480g | - | 977H | for building in | modular | HRPG-1000N3 | - | <0.85W | stand by 5V/0,3A | short circuit protection SCP | 127...370V DC | - | - | switching | -40...70°C | - | 90...264V AC | 1 | 93% | 24V DC | 42A | anti-overload OPP | 1kW | - | terminal block | 22...28V DC | ||
![]() RACM65-05S-ST RECOM | In Stock | - | - | - | - | - | RoHS compliant | 137g | - | - | for building in | - | - | - | - | - | - | - | - | RACM | switching | - | - | - | - | - | 5V DC | - | - | 65W | - | - | - | ||
![]() HEP-1000-100CAN MEAN WELL | In Stock | - | - | CANBus | 310x144x48.5mm | rated parameters obtained at full load | - | 4000g | - | - | for building in | modular | HEP-1000 | - | - | - | short circuit protection SCP | 250...431V DC | - | - | switching | -40...70°C | - | 90...305V AC | 1 | 95% | 100V DC | 10A | anti-overload OPP | 1kW | - | screw terminals | 100...125V DC | ||
![]() HEP-1000-24CAN MEAN WELL | In Stock | - | - | CANBus | 310x144x48.5mm | rated parameters obtained at full load | - | 4000g | - | - | for building in | modular | HEP-1000 | - | - | - | short circuit protection SCP | 250...431V DC | - | - | switching | -40...70°C | - | 90...305V AC | 1 | 95% | 24V DC | 42A | anti-overload OPP | 1008W | - | screw terminals | 24...30V DC | ||
![]() TMPW 10-124-T TRACO POWER | 42 |
| - | - | 55.1x43.2x22.9mm | - | - | 70.1g | 4kV | - | for building in | - | TMPW | - | - | - | short circuit protection SCP | 100...430V DC | - | - | switching | -40...70°C | - | 90...305V AC | - | 86% | 24V DC | 0.417A | anti-overload OPP | 10W | - | terminal block | - | ||
![]() TMPW 10-112-T TRACO POWER | 45 |
| - | - | 55.1x43.2x22.9mm | - | - | 68.04g | 4kV | - | for building in | - | TMPW | - | - | - | short circuit protection SCP | 100...430V DC | - | - | switching | -40...70°C | - | 90...305V AC | - | 85% | 12V DC | 0.833A | anti-overload OPP | 10W | - | terminal block | - | ||
![]() TMPW 50-112-T TRACO POWER | 29 |
| - | - | 97x48.3x25.4mm | - | - | 181.8g | 4kV | - | for building in | - | TMPW | - | - | - | short circuit protection SCP | 100...430V DC | - | - | switching | -40...70°C | - | 90...305V AC | - | 89% | 12V DC | 4.167A | anti-overload OPP | 50W | - | terminal block | - | ||
![]() TMPW 50-115-T TRACO POWER | 15 |
| - | - | 97x48.3x25.4mm | - | - | 181.9g | 4kV | - | for building in | - | TMPW | - | - | - | short circuit protection SCP | 100...430V DC | - | - | switching | -40...70°C | - | 90...305V AC | - | 88% | 15V DC | 3.333A | anti-overload OPP | 50W | - | terminal block | - | ||
![]() TMPW 5-103-T TRACO POWER | 12 |
| - | - | 55.1x43.2x22.9mm | - | - | 63.23g | 4kV | - | for building in | - | TMPW | - | - | - | short circuit protection SCP | 100...430V DC | - | - | switching | -40...70°C | - | 90...305V AC | - | 73% | 3.3V DC | 1.515A | anti-overload OPP | 5W | - | terminal block | - |