- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Base Product Number | Input Frequency | Input Voltage Range | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Operating Temperature | Output Connector Diameters | Output Connector Type | Pins | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Isolation Voltage | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CHB500W-24S48N Cincon | 2515 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | N/A | 9 VDC to 40 VDC | CHB500W | 22.4 A | 105°C | -40°C | 1 mm | PC Pins | 8 | - | - | - | - | - | - | Isolated | Black | - | - | Negative Logic Remote ON/OFF | 500 W | 1 | 90% | - | - | 48 VDC | - | - | 10.40 A | 3000V | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S24N Cincon | 2289 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | N/A | 9.5 VDC to 40 VDC | CHB500W | 22.4 A | 105°C | -40°C | 1 mm | PC Pins | 8 | - | - | - | - | - | - | Isolated | Black | - | - | Negative Logic Remote ON/OFF | 500 W | 1 | 91.5% | - | - | 24 VDC | - | - | 21 A | 3000V | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S24 Cincon | 2236 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | N/A | 9.5 VDC to 40 VDC | CHB500W | 22.4 A | 105°C | -40°C | 1 mm | PC Pins | 8 | - | - | - | - | - | - | Isolated | Black | - | - | Positive Logic Remote ON/OFF | 500 W | 1 | 91.5% | - | - | 24 VDC | - | - | 21 A | 3000V | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S12 Cincon | 2570 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | N/A | 9 VDC to 40 VDC | CHB500W | 22.4 A | 105°C | -40°C | 1 mm | PC Pins | 8 | - | - | - | - | - | - | Isolated | Black | - | - | Positive Logic Remote ON/OFF | 500 W | 1 | 91% | - | - | 12 VDC | - | - | 42 A | 3000V | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CPP8A18TM Semiconductor Circuits, Inc. | In Stock | - | - | Chassis Mount | - | - | - | CPP8A18 | - | - | - | - | - | - | - | - | - | 5V | -40°C ~ 85°C | Tray | CPP (72W) | 2.00" L x 2.00" W x 1.20" H (50.8mm x 50.8mm x 30.5mm) | Active | Enclosed | - | ITE (Commercial) | 40W | - | - | 1 | 90% | 2.25 kV | 36V | - | 9V | 8A | - | - | - | - | - | - | ||
![]() CPC15A18N Semiconductor Circuits, Inc. | In Stock | - | - | Chassis Mount | - | - | - | CPC15A18 | - | - | - | - | - | - | - | - | - | 5V | -40°C ~ 85°C | Tray | CPC (120W) | 3.50" L x 2.50" W x 1.50" H (88.9mm x 63.5mm x 38.1mm) | Active | Enclosed | - | ITE (Commercial) | 75W | - | - | 1 | 91% | 2.25 kV | 36V | - | 9V | 15A | - | - | - | - | - | - | ||
![]() CPC10B36P Semiconductor Circuits, Inc. | 36 |
| - | Chassis Mount | - | - | - | CPC10B36 | - | - | - | - | - | - | - | - | - | 12V | -40°C ~ 85°C | Tray | CPC (120W) | 3.50" L x 2.50" W x 1.50" H (88.9mm x 63.5mm x 38.1mm) | Active | Enclosed | - | ITE (Commercial) | 120W | - | - | 1 | 92% | 2.25 kV | 72V | - | 18V | 10A | - | - | - | - | - | - | ||
![]() CPP7B48PM Semiconductor Circuits, Inc. | 43 |
| - | Chassis Mount | - | - | - | CPP7B48 | - | - | - | - | - | - | - | - | - | 12V | -40°C ~ 85°C | Tray | CPP (100W) | 2.00" L x 2.00" W x 1.20" H (50.8mm x 50.8mm x 30.5mm) | Active | Enclosed | - | ITE (Commercial) | 84W | - | - | 1 | 93% | 2.25 kV | 75V | - | 36V | 7A | - | - | - | - | - | - | ||
![]() CPC10C24P Semiconductor Circuits, Inc. | 13 |
| - | Chassis Mount | - | - | - | CPC10C24 | - | - | - | - | - | - | - | - | - | 15V | -40°C ~ 85°C | Tray | CPC (168W) | 3.50" L x 2.50" W x 1.50" H (88.9mm x 63.5mm x 38.1mm) | Active | Enclosed | - | ITE (Commercial) | 150W | - | - | 1 | 93% | 2.25 kV | 36V | - | 18V | 10A | - | - | - | - | - | - | ||
![]() CPC20F18P Semiconductor Circuits, Inc. | In Stock | - | - | Chassis Mount | - | - | - | CPC20F18 | - | - | - | - | - | - | - | - | - | 3.3V | -40°C ~ 85°C | Tray | CPC (120W) | 3.50" L x 2.50" W x 1.50" H (88.9mm x 63.5mm x 38.1mm) | Active | Enclosed | - | ITE (Commercial) | 66W | - | - | 1 | 90% | 2.25 kV | 36V | - | 9V | 20A | - | - | - | - | - | - | ||
![]() CPP15A24PM Semiconductor Circuits, Inc. | In Stock | - | - | Chassis Mount | - | - | - | CPP15A24 | - | - | - | - | - | - | - | - | - | 5V | -40°C ~ 85°C | Tray | CPP (100W) | 2.00" L x 2.00" W x 1.20" H (50.8mm x 50.8mm x 30.5mm) | Active | Enclosed | - | ITE (Commercial) | 75W | - | - | 1 | 92% | 2.25 kV | 36V | - | 18V | 15A | - | - | - | - | - | - | ||
![]() CPP15A24PM Semiconductor Circuits, Inc. | 41 |
| - | Chassis Mount | - | - | - | CPP15A24 | - | - | - | - | - | - | - | - | - | 5V | -40°C ~ 85°C | Tray | CPP (100W) | 2.00" L x 2.00" W x 1.20" H (50.8mm x 50.8mm x 30.5mm) | Active | Enclosed | - | ITE (Commercial) | 75W | - | - | 1 | 92% | 2.25 kV | 36V | - | 18V | 15A | - | - | - | - | - | - | ||
![]() CPC15A18N Semiconductor Circuits, Inc. | 43 |
| - | Chassis Mount | - | - | - | CPC15A18 | - | - | - | - | - | - | - | - | - | 5V | -40°C ~ 85°C | Tray | CPC (120W) | 3.50" L x 2.50" W x 1.50" H (88.9mm x 63.5mm x 38.1mm) | Active | Enclosed | - | ITE (Commercial) | 75W | - | - | 1 | 91% | 2.25 kV | 36V | - | 9V | 15A | - | - | - | - | - | - | ||
![]() CPP7B24PM Semiconductor Circuits, Inc. | In Stock | - | - | Chassis Mount | - | - | - | CPP7B24 | - | - | - | - | - | - | - | - | - | 12V | -40°C ~ 85°C | Tray | CPP (100W) | 2.00" L x 2.00" W x 1.20" H (50.8mm x 50.8mm x 30.5mm) | Active | Enclosed | - | ITE (Commercial) | 84W | - | - | 1 | 92% | 2.25 kV | 36V | - | 18V | 7A | - | - | - | - | - | - | ||
![]() CPC10C48 Semiconductor Circuits, Inc. | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | -40°C ~ 85°C | Tray | CPC (168W) | 3.50" L x 2.50" W x 1.50" H (88.9mm x 63.5mm x 38.1mm) | Active | Enclosed | - | ITE (Commercial) | 150W | - | - | 1 | 93% | 2.25 kV | 75V | - | 36V | 10A | - | - | - | - | - | - | ||
![]() CPP7B24TM Semiconductor Circuits, Inc. | In Stock | - | - | Chassis Mount | - | - | - | CPP7B24 | - | - | - | - | - | - | - | - | - | 12V | -40°C ~ 85°C | Tray | CPP (100W) | 2.00" L x 2.00" W x 1.20" H (50.8mm x 50.8mm x 30.5mm) | Active | Enclosed | - | ITE (Commercial) | 84W | - | - | 1 | 92% | 2.25 kV | 36V | - | 18V | 7A | - | - | - | - | - | - | ||
![]() CPC5C36P Semiconductor Circuits, Inc. | 13 |
| - | Chassis Mount | - | - | - | CPC5C36 | - | - | - | - | - | - | - | - | - | 15V | -40°C ~ 85°C | Tray | CPC (120W) | 3.50" L x 2.50" W x 1.50" H (88.9mm x 63.5mm x 38.1mm) | Active | Enclosed | - | ITE (Commercial) | 75W | - | - | 1 | 92% | 2.25 kV | 72V | - | 20V | 5A | - | - | - | - | - | - | ||
![]() CPP20F48PM Semiconductor Circuits, Inc. | 25 |
| - | Chassis Mount | - | - | - | CPP20F48 | - | - | - | - | - | - | - | - | - | 3.3V | -40°C ~ 85°C | Tray | CPP (100W) | 2.00" L x 2.00" W x 1.20" H (50.8mm x 50.8mm x 30.5mm) | Active | Enclosed | - | ITE (Commercial) | 66W | - | - | 1 | 91% | 2.25 kV | 75V | - | 36V | 20A | - | - | - | - | - | - | ||
![]() CPP20F48 Semiconductor Circuits, Inc. | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | -40°C ~ 85°C | Tray | CPP (100W) | 2.00" L x 2.00" W x 1.20" H (50.8mm x 50.8mm x 30.5mm) | Active | Enclosed | - | ITE (Commercial) | 66W | - | - | 1 | 91% | 2.25 kV | 75V | - | 36V | 20A | - | - | - | - | - | - | ||
![]() CPC4D36T Semiconductor Circuits, Inc. | 44 |
| - | Chassis Mount | - | - | - | CPC4D36 | - | - | - | - | - | - | - | - | - | 24V | -40°C ~ 85°C | Tray | CPC (120W) | 3.50" L x 2.50" W x 1.50" H (88.9mm x 63.5mm x 38.1mm) | Active | Enclosed | - | ITE (Commercial) | 96W | - | - | 1 | 92% | 2.25 kV | 72V | - | 18V | 4A | - | - | - | - | - | - |