- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Current-Channel 3 | Output Current-Channel 4 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Channel 4 | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage-Output 1 | Packaging | Series | Reach Compliance Code | Number of Outputs | Efficiency | Analog IC - Other Type | Output Power | Current - Output 1 | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PKQ75-48S05N Cincon | In Stock | - | - | 1/4 Brick | - | 1 | - | - | 75 V | 36 V | - | + 100 C | Isolated | - 40 C | Chassis | 15 A | - | - | - | 5 V | - | - | - | - | - | - | Details | - | 2.179931 oz | 5 V | - | PKQ75 | - | 1 Output | 90 % | - | 75 W | 15 A | 1.5 kV | Isolated | - | 36 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CHB50W-48S28N-CM Cincon | In Stock | - | - | Half Brick | Convection | 1 | - | - | 75 V | 18 V | - | + 100 C | Isolated | - 40 C | Chassis | 1.78 A | - | - | - | 28 V | - | - | - | - | - | - | Details | - | 3.315752 oz | - | - | CHB50W | - | 1 Output | 85 % | - | 50 W | - | 1.5 kV | Isolated | - | 18 V to 75 V | 12.7 mm | 61 mm | 57.9 mm | ||
![]() CQE50W-48S24N-CM Cincon | In Stock | - | - | 1/4 Brick | Convection | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | CQE50W-48S24N-CM | + 105 C | Isolated | - 40 C | Chassis | 2.08 A | - | - | - | 24 V | - | - | - | , | Active | 5.75 | Details | - | - | - | - | CQE50W | compliant | 1 Output | 90.5 % | AC-DC REGULATED POWER SUPPLY MODULE | 50 W | - | 1.5 kV | Isolated | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CHB50W-24S28-CM Cincon | In Stock | - | - | Half Brick | Convection | 1 | - | - | 36 V | 9 V | - | + 100 C | Isolated | - 40 C | Chassis | 1.78 A | - | - | - | 28 V | - | - | - | - | - | - | Details | - | 3.315752 oz | - | - | CHB50W | - | 1 Output | 83 % | - | 50 W | - | 1.5 kV | Isolated | - | 9 V to 36 V | 12.7 mm | 61 mm | 57.9 mm | ||
![]() XRG70-603PFXC Advanced Energy | In Stock | - | - | - | - | 1 | - | Industrial | - | - | - | + 45 C | - | 0 C | Chassis | 1.2 mA | - | - | - | 60 kV | - | - | - | - | - | - | Details | - | 7.055 lbs | - | - | XRG | - | 1 Output | - | - | 72 W | - | - | - | EN61010-1 | 24 V | 72.9 mm | 228 mm | 140 mm | ||
![]() CHB100W-24S24N-DIN Cincon | In Stock | - | - | Half Brick | Convection | 1 | CINCON ELECTRONICS CO LTD | - | 36 V | 9 V | CHB100W-24S24N-DIN | + 100 C | Isolated | - 40 C | DIN Rail | 4.17 A | - | - | - | 24 V | - | - | - | , | Active | 5.74 | Details | Yes | 3.174657 oz | - | - | CHB100W | compliant | 1 Output | 87.5 % | DC-DC REGULATED POWER SUPPLY MODULE | 100 W | - | 1.5 kV | Isolated | - | 9 V to 36 V | 12.7 mm | 61 mm | 57.9 mm | ||
![]() SD-15B-05 MEAN WELL | In Stock | - | - | - | - | 60 | - | Industrial | 36 V | 18 V | - | + 60 C | - | - 10 C | Chassis | 3 A | - | - | - | 5 V | - | - | - | - | - | - | Details | - | 6.349313 oz | - | Bulk | SD-15 | - | 1 Output | - | - | 15 W | - | 1.5 kV | Isolated | - | 18 V to 36 V | 28 mm | 78 mm | 51 mm | ||
![]() CQE50W-48S3V3-CM Cincon | In Stock | - | - | 1/4 Brick | Convection | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | CQE50W-48S3V3-CM | + 105 C | Isolated | - 40 C | Chassis | 10 A | - | - | - | 3.3 V | - | - | - | , | Active | 5.75 | Details | - | - | - | - | CQE50W | compliant | 1 Output | 90 % | AC-DC REGULATED POWER SUPPLY MODULE | 50 W | - | 1.5 kV | Isolated | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CHB100W-24S28N-DIN Cincon | In Stock | - | - | Half Brick | Convection | 1 | - | - | 36 V | 9 V | - | + 100 C | Isolated | - 40 C | DIN Rail | 3.57 A | - | - | - | 28 V | - | - | - | - | - | - | Details | - | 3.174657 oz | - | - | CHB100W | - | 1 Output | 86 % | - | 100 W | - | 1.5 kV | Isolated | - | 9 V to 36 V | 12.7 mm | 61 mm | 57.9 mm | ||
![]() CHB50W-24S28N-CM Cincon | 22 |
| - | Half Brick | Convection | 1 | - | - | 36 V | 9 V | - | + 100 C | Isolated | - 40 C | Chassis | 1.78 A | - | - | - | 28 V | - | - | - | - | - | - | Details | - | 3.315752 oz | - | - | CHB50W | - | 1 Output | 83 % | - | 50 W | - | 1.5 kV | Isolated | - | 9 V to 36 V | 12.7 mm | 61 mm | 57.9 mm | ||
![]() PKQ75-48S18 Cincon | In Stock | - | - | 1/4 Brick | - | 1 | - | - | 75 V | 36 V | - | + 100 C | Isolated | - 40 C | Chassis | 25 A | - | - | - | 1.8 V | - | - | - | - | - | - | Details | - | 2.179931 oz | - | - | PKQ75 | - | 1 Output | 84 % | - | 45 W | - | 1.5 kV | Isolated | - | 36 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQE50W-48S05N-CM Cincon | In Stock | - | - | 1/4 Brick | Convection | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | CQE50W-48S05N-CM | + 105 C | Isolated | - 40 C | Chassis | 10 A | - | - | - | 5 V | - | - | - | , | Active | 5.75 | Details | - | - | - | - | CQE50W | compliant | 1 Output | 92 % | AC-DC REGULATED POWER SUPPLY MODULE | 50 W | - | 1.5 kV | Isolated | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CHE100W-48S48-CM Cincon | In Stock | - | - | Half Brick | Convection | 1 | CINCON ELECTRONICS CO LTD | Industrial | 75 V | 18 V | CHE100W-48S48-CM | + 105 C | Isolated | - 40 C | Chassis | 2.1 A | - | - | - | 48 V | - | - | - | - | Contact Manufacturer | 5.74 | Details | Yes | 3.351026 oz | - | - | CHE100W | compliant | 1 Output | 90.5 % | DC-DC REGULATED POWER SUPPLY MODULE | 100 W | - | 1.5 kV | Isolated | - | 18 V to 75 V | 12.7 mm | 61 mm | 57.9 mm | ||
![]() 96PS-D300WFX Advantech | In Stock | - | - | - | - | 1 | ADVANTECH CO LTD | - | - 36 V | - 72 V | 96PS-D300WFX | + 40 C | - | 0 C | Chassis | 17 A | 18 A | 24 A | 0.3 A | 3.3 V | 5 V | 12 V | - 12 V | , | Active | - | Details | - | - | - | - | - | unknown | 5 Output | 80 % | - | 300 W | - | - | - | CCC, CB (IEC 60950-1), CE, CUL (UL 60950-1), TUV (EN 60950-1) | - 36 V to - 72 V | 39 mm | 165 mm | 83.8 mm | ||
![]() CQB100-110S-05N-DIN Cincon | In Stock | - | - | 1/4 Brick | Convection | 1 | CINCON ELECTRONICS CO LTD | - | 160 V | 66 V | CQB100-110S05N-DIN | + 100 C | Isolated | - 40 C | DIN Rail | 20 A | - | - | - | 5 V | - | - | - | , | Active | 5.74 | Details | - | - | - | - | CQB100-110S | compliant | 1 Output | 92.5 % | DC-DC REGULATED POWER SUPPLY MODULE | 100 W | - | 2.25 kV | Isolated | - | 43 V to 160 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() PSM10/102N Advanced Energy | In Stock | - | - | - | - | 1 | - | - | 26 V | 22 V | - | - | - | - | Chassis | 10 mA | - | - | - | 10 V to 1 kV | - | - | - | - | - | - | Details | - | - | - | - | PSM | - | 1 Output | - | - | 10 W | - | - | Isolated | - | 22 V to 26 V | 32 mm | 155 mm | 96 mm | ||
![]() CQE50W-48S24-CM Cincon | 22 |
| - | 1/4 Brick | Convection | 1 | CINCON ELECTRONICS CO LTD | Industrial | 75 V | 18 V | CQE50W-48S24-CM | + 105 C | Isolated | - 40 C | Chassis | 2.08 A | - | - | - | 24 V | - | - | - | , | Active | 2.15 | Details | - | 2.222260 oz | - | - | CQE50W | compliant | 1 Output | 90.5 % | AC-DC REGULATED POWER SUPPLY MODULE | 50 W | - | 1.5 kV | Isolated | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() PSM10/103P Advanced Energy | In Stock | - | - | - | - | 1 | - | - | 26 V | 22 V | - | - | - | - | Chassis | 1 mA | - | - | - | 100 V to 10 kV | - | - | - | - | - | - | Details | - | - | - | - | PSM | - | 1 Output | - | - | 10 W | - | - | Isolated | - | 22 V to 26 V | 41 mm | 185 mm | 94 mm | ||
![]() CHE100W-48S12N-DIN Cincon | In Stock | - | - | Half Brick | Convection | 1 | CINCON ELECTRONICS CO LTD | Industrial | 75 V | 18 V | CHE100W-48S12N-DIN | + 105 C | Isolated | - 40 C | DIN Rail | 8.4 A | - | - | - | 12 V | - | - | - | - | Contact Manufacturer | 5.74 | Details | - | 3.351026 oz | - | - | CHE100W | compliant | 1 Output | 93 % | DC-DC REGULATED POWER SUPPLY MODULE | 100 W | - | 1.5 kV | Isolated | - | 18 V to 75 V | 12.7 mm | 61 mm | 57.9 mm | ||
![]() CHB75W-24S12N-DIN Cincon | In Stock | - | - | Half Brick | Convection | 1 | CINCON ELECTRONICS CO LTD | - | 36 V | 9 V | CHB75W-24S12N-DIN | + 100 C | Isolated | - 40 C | DIN Rail | 6.25 A | - | - | - | 12 V | - | - | - | , | Active | 5.74 | Details | Yes | 3.315752 oz | - | - | CHB75W | compliant | 1 Output | 83 % | DC-DC REGULATED POWER SUPPLY MODULE | 75 W | - | 1.5 kV | Isolated | - | 9 V to 36 V | 12.7 mm | 61 mm | 57.9 mm |