- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Base Product Number | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Channel 4 | Output Voltage-Nom | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Number | Tradename | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Brand Name | Voltage - Input (Min) | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Current - Output (Max) | Input Type | Output Power | Voltage - Output 2 | Total Power Output-Max | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Output Voltage-Max | Output Voltage-Min | Isolation Voltage | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE15B-EW-S15-T CUI Inc. | 34 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | 1 kVDC | 100 VDC | - | - | + 70 C | CUI Inc. | - 40 C | Chassis | - | - | 1 A | - | 15 VDC | - | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 15V | -40°C ~ 70°C (With Derating) | Tray | AE15B-EW | 3.78 L x 2.13 W x 1.26 H (96.1mm x 54.0mm x 32.0mm) | - | - | - | Enclosed | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | 1 Output | - | CE, EN, UKCA | 81% | 5.6 kV | 1000V | - | 100VDC | - | - | - | 1A | - | 15 W | - | - | - | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 100 VDC to 1000 VDC | 32 mm | 96.1 mm | 54 mm | ||
![]() AE15B-EW-S24-T CUI Inc. | 22 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | 1 kVDC | 100 VDC | - | - | + 70 C | CUI Inc. | - 40 C | Chassis | - | - | 625 mA | - | 24 VDC | - | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 24V | -40°C ~ 70°C (With Derating) | Tray | AE15B-EW | 3.78 L x 2.13 W x 1.26 H (96.1mm x 54.0mm x 32.0mm) | - | - | - | Enclosed | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | 1 Output | - | CE, EN, UKCA | 83% | 5.6 kV | 1000V | - | 100VDC | - | - | - | 625mA | - | 15 W | - | - | - | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 100 VDC to 1000 VDC | 32 mm | 96.1 mm | 54 mm | ||
![]() 24RCM300-2424DM Bel Power Solutions | 2025 |
| - | - | Chassis Mount | - | - | - | - | 4 | - | Industrial | 45 V | 16.8 V | - | - | + 70 C | Bel Power Solutions | - 40 C | Chassis | - | - | 6.25 A | 6.25 A | 24 V | - 24 V | - | - | - | Box | - | - | - | - | - | - | - | Active | - | - | Details | - | 62368-1 | - | - | - | - | 24V | -40°C ~ 70°C | - | RCM300 | 4.57 L x 4.43 W x 1.50 H (116.1mm x 112.5mm x 38.1mm) | - | - | - | Enclosed, Conformal Coated | - | ITE (Commercial) | 300W | - | - | - | - | - | - | - | 2 Output | - | cCSAus, CE | 91% | 2.86 kV | 45V | - | 16.8V | - | - | - | 6.25A, 6.25A | - | 300 W | -24V | - | - | - | - | - | - | 4.2 kV | Isolated | - | - | 38 mm | 188.6 mm | 116 mm | ||
![]() CQB50W8-36S48N-CMFC Cincon | In Stock | - | - | - | - | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | - | - | Industrial | 75 V | 9 V | - | - | + 105 C | - | - 40 C | Chassis | - | - | 1.05 mA | - | 48 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | CQB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | Isolated | - | +/- 9 VDC to +/- 75 VDC | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CHB300W-110S48N-CMFD Cincon | In Stock | - | - | - | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 160 V | 43 V | - | CHB300W-110S48N-CMFD | + 100 C | - | - 40 C | Chassis | - | - | 6.25 A | - | 48 V | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | 2.31 | Details | Yes | - | - | 1 lb | - | - | - | - | - | CHB300W-110S-CM | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 300 W | - | - | - | - | - | - | - | 3 kV | Isolated | - | 43 V to 160 V | 40 mm | 165 mm | 78.6 mm | ||
![]() GP2660-9RG Bel Power Solutions | In Stock | - | - | - | - | - | - | - | - | 10 | - | Medical | 50.4 V | 21.6 V | - | - | + 71 C | - | - 40 C | Chassis | - | - | 4 A | - | 24 V | 24 V | 24 V | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | 21.6 V to 50.4 V | 111 mm | 164 mm | 20 mm | ||
![]() PSS249-9G Bel Power Solutions | In Stock | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | + 71 C | - | - 40 C | Chassis | - | - | 9 A | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | PSK, PSS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | ||
![]() BP1001-9RG Bel Power Solutions | In Stock | - | - | - | - | - | - | - | 20 mm x 111 mm x 164 mm | 10 | - | Medical | 36 V | 16 V | - | - | + 71 C | - | - 40 C | Chassis | - | - | 5.6 A | - | 5.1 V | - | - | 5.1 V | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | - | 183 W | - | - | - | - | - | - | - | - | Isolated | - | 16 V to 36 V | 111 mm | 164 mm | 20 mm | ||
![]() PQAE50-D48-S15-DINH CUI Inc. | 25 |
| - | - | - | - | - | PQAE50 | - | 24 | - | Industrial | 75 V | 36 V | - | - | + 105 C | CUI Inc. | - 40 C | DIN Rail | - | - | 3.333 A | - | 15 V | - | - | - | - | Tray | - | - | - | - | 656-31720R | - | - | Active | - | - | - | - | 62368-1 | - | - | - | - | 15V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.18 H (76.0mm x 31.5mm x 29.9mm) | - | - | - | - | - | ITE (Commercial) | 50W | - | - | - | - | - | - | - | 1 Output | - | CE | 92% | 1.5 kV | - | - | - | - | - | - | 3.333A | DC | 50 W | - | - | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off | 36 V to 75 V | 29.9 mm | 76 mm | 31.5 mm | ||
![]() PQAE50-D24-S3-DINH CUI Inc. | 25 |
| - | - | - | - | - | PQAE50 | - | 24 | - | Industrial | 36 V | 18 V | - | - | + 105 C | CUI Inc. | - 40 C | DIN Rail | - | - | 10 A | - | 3.3 V | - | - | - | - | Tray | - | - | - | - | 656-31687R | - | - | Active | - | - | - | - | 62368-1 | - | - | - | - | 3.3V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.18 H (76.0mm x 31.5mm x 29.9mm) | - | - | - | - | - | ITE (Commercial) | 33W | - | - | - | - | - | - | - | 1 Output | - | CE | 91% | 1.5 kV | - | - | - | - | - | - | 10A | DC | 33 W | - | - | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off | 18 V to 36 mm | 29.9 mm | 76 mm | 31.5 mm | ||
![]() PQAE50-D48-S12-DINH CUI Inc. | 25 |
| - | - | - | - | - | PQAE50 | - | 24 | - | Industrial | 75 V | 36 V | - | - | + 105 C | CUI Inc. | - 40 C | DIN Rail | - | - | 4.167 A | - | 12 V | - | - | - | - | Tray | - | - | - | - | 656-31719R | - | - | Active | - | - | - | - | 62368-1 | - | - | - | - | 12V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.18 H (76.0mm x 31.5mm x 29.9mm) | - | - | - | - | - | ITE (Commercial) | 50W | - | - | - | - | - | - | - | 1 Output | - | CE | 92% | 1.5 kV | - | - | - | - | - | - | 4.167A | DC | 50 W | - | - | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off | 36 V to 75 V | 29.9 mm | 76 mm | 31.5 mm | ||
![]() VI-PT03-CVV Vicor | In Stock | - | - | - | - | - | - | - | - | 1 | - | Industrial | 20 V | 10 V | - | - | + 85 C | - | - 25 C | Chassis | - | - | - | - | 5 V | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | ComPAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | 3 kV | Isolated | - | 66 V to 160 V | 15.75 mm | 125 mm | 125 mm | ||
![]() CQB150-300S15-CMFD Cincon | In Stock | - | - | - | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 425 V | 180 V | - | CQB150-300S15-CMFD | + 100 C | - | - 40 C | Chassis | - | - | 10 A | - | 15 V | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | 2.14 | Details | - | - | - | 10.582189 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 150 W | - | - | - | - | - | - | - | 3 kV | Isolated | - | 180 V to 425 V | 34.2 mm | 116.8 mm | 63.4 mm | ||
![]() CQB150-300S15-CMFC Cincon | 2002 |
| - | - | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 425 V | 180 V | - | CQB150-300S15-CMFC | + 100 C | - | - 40 C | Chassis | - | - | 10 A | - | 15 V | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | 2.14 | Details | - | - | - | 7.583902 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 150 W | - | - | - | - | - | - | - | 3 kV | Isolated | - | 180 V to 425 V | 32 mm | 116.8 mm | 61 mm | ||
![]() CQB150-300S28-CMFD Cincon | In Stock | - | - | - | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 425 V | 180 V | - | CQB150-300S28-CMFD | + 100 C | - | - 40 C | Chassis | - | - | 5.4 A | - | 28 V | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | 2.14 | Details | - | - | - | 10.582189 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 150 W | - | - | - | - | - | - | - | 3 kV | Isolated | - | 180 V to 425 V | 34.2 mm | 116.8 mm | 63.4 mm | ||
![]() BM1301-7RD3G Bel Power Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | Industrial | 70 V | 14 V | - | - | + 71 C | - | - 25 C | Chassis | - | - | 4 A | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1.655 lbs | - | - | - | - | - | - | - | - | - | - | - | - | Advanced Industrial Electronic Systems, Railway | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | 2.8 kV | Isolated | - | 14 V to 70 V | 38.7 mm | 168 mm | 111 mm | ||
![]() 110RCM150-12DMQFK Bel Power Solutions | In Stock | - | - | 20 Weeks | - | - | - | - | - | 4 | BEL FUSE INC | Industrial | 137.5 V | 50.4 V | - | 110RCM150-12DMQFK | + 70 C | - | - 40 C | Chassis | - | - | 12.5 A | - | 12 V | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | 5.74 | Details | Yes | - | Melcher | 1.146 lbs | - | - | - | - | - | RCM | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | - | Isolated | - | 50.4 V to 137.5 V | 36.1 mm | 165 mm | 96 mm | ||
![]() BM1301-7RD3 Bel Power Solutions | In Stock | - | - | - | - | - | NO | - | - | - | POWER-ONE INC | Industrial | 70 V | 14 V | CASE M02 | BM1301-7RD3 | + 71 C | - | - 25 C | Chassis | 71 °C | -25 °C | 4 A | - | 12 V | - | - | - | 12 V | - | METAL | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | - | Transferred | MODULE | - | NOT SPECIFIED | 5.6 | - | No | - | - | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | TIN LEAD | - | - | HYBRID | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | R-MXMA-X | 1 Output | Not Qualified | - | - | - | - | Power-One | - | COMMERCIAL EXTENDED | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 50 W | - | 50 W | - | - | - | 13.2 V | 2 V | 2.8 kV | Isolated | - | 14 V to 70 V | 38.7 mm | 169 mm | 111 mm | ||
![]() CHB200W-110S48-CMFD Cincon | In Stock | - | - | - | - | 1/2 Brick | - | - | 165 mm x 78.6 mm x 40 mm | 1 | - | Industrial | 160 V | 43 V | - | - | + 100 C | - | - 40 C | Chassis | - | - | 4.2 A | - | 48 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | CHB200W-110SXX-CMFC(D) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | - | 3 kV | Isolated | - | 43 V to 160 V | 40 mm | 165 mm | 78.6 mm | ||
![]() CHB200W-110S05-CMFC Cincon | In Stock | - | - | - | - | 1/2 Brick | - | - | - | 1 | - | Industrial | 160 V | 43 V | - | - | + 100 C | - | - 40 C | Chassis | - | - | 40 A | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHB200W-110SXX-CMFC(D) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | - | 3 kV | Isolated | - | 43 V to 160 V | 38.5 mm | 165 mm | 76.2 mm |