- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Depth | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Analog IC - Other Type | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CQB100W-24S3V3N-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 36 V | 9 V | CQB100W-24S3V3N-CM | + 100 C | Isolated | - | - 40 C | Chassis | 30 A | 3.3 V | - | , | Active | - | 5.74 | Details | - | - | CQB100W | - | - | - | - | compliant | 1 Output | - | 86 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 100 W | - | - | - | - | 1.5 kV | Isolated | - | - | 18 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-24S05-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | 1 | CINCON ELECTRONICS CO LTD | - | 36 V | 9 V | CQB75W-24S05-CM | + 100 C | Isolated | - | - 40 C | Chassis | 12 A | 5 V | - | , | Active | - | 5.74 | Details | - | - | CQB75W | - | - | - | - | compliant | 1 Output | - | 84 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 75 W | - | - | - | - | 1.5 kV | Isolated | - | - | 9 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-24S12-DIN Cincon | In Stock | - | - | - | 1/4 Brick | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 36 V | 9 V | CQB100W-24S12-DIN | + 100 C | Isolated | - | - 40 C | DIN Rail | 8.3 A | 12 V | - | , | Active | - | 5.74 | Details | - | - | CQB100W | - | - | - | - | compliant | 1 Output | - | 86.5 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 100 W | - | - | - | - | 1.5 kV | Isolated | - | - | 18 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-24S05N-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | 1 | CINCON ELECTRONICS CO LTD | - | 36 V | 9 V | CQB75W-24S05N-CM | + 100 C | Isolated | - | - 40 C | Chassis | 12 A | 5 V | - | , | Active | - | 5.74 | Details | - | - | CQB75W | - | - | - | - | compliant | 1 Output | - | 84 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 75 W | - | - | - | - | 1.5 kV | Isolated | - | - | 9 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-24S12-CM Cincon | 2318 |
| - | - | 1/4 Brick | - | Convection | - | 1 | - | Industrial | 36 V | 9 V | - | + 100 C | Isolated | - | - 40 C | Chassis | 8.3 A | 12 V | - | - | - | - | - | Details | - | - | CQB100W | - | - | - | - | - | 1 Output | - | 86.5 % | - | - | - | - | - | - | 100 W | - | - | - | - | 1.5 kV | Isolated | - | - | 18 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-48S05-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | CQB100W-48S05-CM | + 100 C | Isolated | - | - 40 C | Chassis | 20 A | 5 V | - | , | Active | - | 5.74 | Details | - | - | CQB100W | - | - | - | - | compliant | 1 Output | - | 88 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 100 W | - | - | - | - | 1.5 kV | Isolated | - | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-48S3V3-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | CQB75W-48S3V3-CM | + 100 C | Isolated | - | - 40 C | Chassis | 12 A | 3.3 V | - | , | Active | - | 5.74 | Details | - | - | CQB75W | - | - | - | - | compliant | 1 Output | - | 82 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 75 W | - | - | - | - | 1.5 kV | Isolated | - | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-48S12N-DIN Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | CQB75W-48S12N-DIN | + 100 C | Isolated | - | - 40 C | DIN Rail | 6.25 A | 12 V | - | , | Active | - | 5.74 | Details | - | - | CQB75W | - | - | - | - | compliant | 1 Output | - | 86 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 75 W | - | - | - | - | 1.5 kV | Isolated | - | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-48S3V3N-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | CQB75W-48S3V3N-CM | + 100 C | Isolated | - | - 40 C | Chassis | 12 A | 3.3 V | - | , | Active | - | 5.74 | Details | - | - | CQB75W | - | - | - | - | compliant | 1 Output | - | 82 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 75 W | - | - | - | - | 1.5 kV | Isolated | - | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-48S15-DIN Cincon | In Stock | - | - | - | 1/4 Brick | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | CQB100W-48S15-DIN | + 100 C | Isolated | - | - 40 C | DIN Rail | 6.7 A | 15 V | - | , | Active | - | 5.74 | Details | - | - | CQB100W | - | - | - | - | compliant | 1 Output | - | 88 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 100 W | - | - | - | - | 1.5 kV | Isolated | - | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S12N-CMFC Cincon | In Stock | - | - | - | 1/4 Brick | - | - | 57.9 mm x 36.8 mm x 12.7 mm | - | - | Industrial | 75 V | 9 V | - | + 105 C | - | - | - 40 C | Chassis | 6.25 A | 12 V | - | - | - | - | - | - | - | - | CQB75W8 CMFC(D) | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | - | +/- 9 V to +/- 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S15N Cincon | 35 |
| - | - | - | - | - | - | 1 | - | Industrial | 75 V | 9 V | - | + 105 C | - | - | - 40 C | Chassis | 5 A | 15 V | - | - | - | - | - | Details | - | - | CQB75W8 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | 3 kV | Isolated | - | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S12N-CMFD Cincon | 2383 |
| - | - | 1/4 Brick | - | - | 57.9 mm x 36.8 mm x 12.7 mm | - | - | Industrial | 75 V | 9 V | - | + 105 C | - | - | - 40 C | Chassis | 6.25 A | 12 V | - | - | - | - | - | - | - | - | CQB75W8 CMFC(D) | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | - | +/- 9 V to +/- 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S28N-C Cincon | 35 |
| - | - | - | - | - | - | 1 | - | Industrial | 75 V | 9 V | - | + 105 C | - | - | - 40 C | Chassis | 2.67 A | 28 V | - | - | - | - | - | Details | - | - | CQB75W8 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | 3 kV | Isolated | - | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S24N Cincon | 35 |
| - | - | - | - | - | - | 1 | - | Industrial | 75 V | 9 V | - | + 105 C | - | - | - 40 C | Chassis | 3.12 A | 24 V | - | - | - | - | - | Details | - | - | CQB75W8 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | 3 kV | Isolated | - | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S24-C Cincon | 35 |
| - | - | 1/4 Brick | - | - | 57.9 mm x 36.8 mm x 12.7 mm | 1 | - | Industrial | 75 V | 9 V | - | + 105 C | - | - | - 40 C | Chassis | 3.12 A | 24 V | - | - | - | - | - | Details | - | - | CQB75W8 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | 3 kV | Isolated | - | - | 9 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S12N-C Cincon | 35 |
| - | - | - | - | - | - | 1 | - | Industrial | 75 V | 9 V | - | + 105 C | - | - | - 40 C | Chassis | 6.25 A | 12 V | - | - | - | - | - | Details | - | - | CQB75W8 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | 3 kV | Isolated | - | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S48-C Cincon | In Stock | - | - | - | 1/4 Brick | - | - | 57.9 mm x 36.8 mm x 12.7 mm | 1 | - | Industrial | 75 V | 9 V | - | + 105 C | - | - | - 40 C | Chassis | 1.56 A | 48 V | - | - | - | - | - | Details | - | - | CQB75W8 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | 3 kV | Isolated | - | - | 9 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S24N-C Cincon | In Stock | - | - | - | - | - | - | - | 1 | - | Industrial | 75 V | 9 V | - | + 105 C | - | - | - 40 C | Chassis | 3.12 A | 24 V | - | - | - | - | - | Details | - | - | CQB75W8 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | 3 kV | Isolated | - | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() SVR05S12 XP Power | 184 |
| - | Surface Mount | 10-SMD Module, 8 Leads | - | - | - | - | - | - | 36 V | 15 V | - | + 85 C | - | XP Power | - 40 C | SMD/SMT | - | - | Tube | - | - | Active | - | - | 12V | -40°C ~ 85°C (With Derating) | SVR05 | 0.60" L x 0.33" W x 0.32" H (15.2mm x 8.5mm x 8.3mm) | Linear Regulator Replacement | ITE (Commercial) | 15.24mm | - | 1 | - | 94% | 36V | 12V dc | 15V | - | 500mA | 500mA | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | 15 → 36V dc | 8.25mm | - | 8.5mm |