- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Adjust Type | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Current-Channel 3 | Output Current-Channel 4 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Channel 4 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Supplier Package | Switching Regulator | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Depth | Pin Count | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Input Type | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CQB75W8-36S28-CMFD Cincon | 2647 |
| - | - | 1/4 Brick | - | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | 1 | Industrial | - | 75 V | 9 V | - | - | + 105 C | - | - 40 C | - | Chassis | 2.67 A | - | - | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQB75W8 CMFC(D) | - | - | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | 3 kV | Isolated | - | +/- 9 V to +/- 75 V | - | 37 mm | 116.8 mm | 63.4 mm | ||
![]() CQB75W8-36S28-CMFC Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | 1 | Industrial | - | 75 V | 9 V | - | - | + 105 C | - | - 40 C | - | Chassis | 2.67 A | - | - | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQB75W8 CMFC(D) | - | - | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | 3 kV | Isolated | - | +/- 9 V to +/- 75 V | - | 37 mm | 116.8 mm | 61 mm | ||
![]() VFK-DIN RAIL Kit CUI Inc. | In Stock | - | - | - | Full Brick | - | - | - | - | - | 8 | Industrial | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | 659-91124R | - | - | - | - | - | 7.760272 oz | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | ||
![]() CP1001-9RG Bel Power Solutions | In Stock | - | - | - | - | - | - | - | - | 20 mm x 111 mm x 164 mm | 10 | Medical, Industrial | - | 75 V | 33.6 V | - | - | + 71 C | - | - 40 C | - | Chassis | 18 A | - | - | - | 5.1 V | 5.1 V | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | 183 W | - | - | - | - | - | - | - | Isolated | - | 33.6 V to 75 V | - | 111 mm | 164 mm | 20 mm | ||
![]() 2910133 Phoenix Contact | 2312 |
| - | DIN Rail Mount | - | - | - | - | - | - | 1 | - | 18-32 V dc | - | - | Yes | - | - | Phoenix Contact | - | - | DIN Rail | 10 A | - | - | - | 24 V | - | - | - | Box | - | Active | Details | - | - | - | - | - | - | 24V | -40°C ~ 70°C (With Derating) | - | Quint4 | 4.92 L x 1.97 W x 5.12 H (125.0mm x 50.0mm x 130.0mm) | - | ITE (Commercial), Laboratory | - | - | 125mm | - | 1 | - | 93.3% | 4 kV | - | 24V dc | - | 10A | - | DC | - | - | - | - | - | - | No | - | Isolated | - | - | - | 130mm | - | 50mm | ||
![]() CQB50W8-36S24N-CMFC Cincon | In Stock | - | - | - | - | - | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | - | Industrial | - | 75 V | 9 V | - | - | + 105 C | - | - 40 C | - | Chassis | 2.08 mA | - | - | - | 24 V | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | CQB | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | Isolated | - | +/- 9 VDC to +/- 75 VDC | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() PQDE6W-Q110-D12-H-DIN CUI Inc. | 7 |
| - | - | - | - | - | PQDE6W | - | - | 24 | Industrial | - | 160 V | 40 V | - | - | + 85 C | CUI Inc. | - 40 C | - | DIN Rail | 250 mA | 250 mA | - | - | 12 V | - 12 V | - | - | Tray | 656-31191R | Active | Details | 62368-1 | - | - | - | - | - | 12V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.17 H (76.0mm x 31.5mm x 29.8mm) | - | ITE (Commercial) | 6W | - | - | - | 2 Output | CE | 84% | 2.25 kV | - | - | - | 250mA, 250mA | - | DC | 6 W | - | -12V | - | - | - | - | 2.25 kV | Isolated | Heat Sink | 40 V to 160 V | - | 29.8 mm | 76 mm | 31.5 mm | ||
![]() VTD24SC48-O ETA-USA | 2308 |
| - | - | - | - | - | - | - | - | 1 | Industrial | - | 63 V | 38 V | - | - | - | - | - | - | Chassis | 4.5 A | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 80% | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | 1.5 kV | Isolated | - | 38 V to 63 V | - | 33 mm | 160 mm | 96 mm | ||
![]() VTD12SC24-O ETA-USA | In Stock | - | - | - | - | - | - | - | - | - | 1 | Industrial | - | 36 V | 19 V | - | - | - | - | - | - | Chassis | 9 A | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 75% | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | 1.5 kV | Isolated | - | 19 V to 36 V | - | 33 mm | 160 mm | 96 mm | ||
![]() BM2660-9G Bel Power Solutions | In Stock | - | - | - | - | - | - | - | - | 39 mm x 111 mm x 168 mm | 5 | Medical, Industrial | - | 70 V | 14 V | - | - | + 71 C | - | - 40 C | - | Chassis | 1 A | 1 A | - | - | 24 V | 24 V | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | Isolated | - | 14 V to 70 V | - | 111 mm | 168 mm | 39 mm | ||
![]() AK1001-9RG Bel Power Solutions | In Stock | - | - | - | - | - | - | - | - | 80 mm x 111 mm x 168 mm | 6 | Medical, Industrial | - | 35 V | 8 V | - | - | + 71 C | - | - 40 C | - | Chassis | 20 A | - | - | - | 5.1 V | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | Isolated | - | 8 V to 35 V | - | 111 mm | 168 mm | 80 mm | ||
![]() BK1301-9RG Bel Power Solutions | In Stock | - | - | - | - | - | - | - | - | 80 mm x 111 mm x 168 mm | 6 | Medical, Industrial | - | 70 V | 14 V | - | - | + 71 C | - | - 40 C | - | Chassis | - | - | - | - | 5.1 V | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | Isolated | - | 14 V to 70 V | - | 111 mm | 168 mm | 80 mm | ||
![]() AM100QB-11015SA30JZ-B aimtec | In Stock | - | - | Quarter Brick | Quarter Brick | Quarter Brick | - | AM100Q | - | - | - | - | - | - | - | - | - | - | aimtec | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | 50155 | - | - | - | - | - | 15V | -40°C ~ 105°C | - | AM100QB-JZ | 2.39" L x 1.54" W x 0.50" H (60.8mm x 39.2mm x 12.7mm) | Isolated Module | Railway | 100 W | - | - | - | 1 | - | 89% | 3 kV | 160V | - | 43V | 6.667A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | - | - | ||
![]() AM6O-2403SNZ aimtec | In Stock | - | - | Through Hole | - | - | - | AM6O | - | - | - | - | - | - | - | - | - | - | aimtec | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | 3.3V | -40°C ~ 85°C | - | AM6O-NZ (6W) | 1.24" L x 0.71" W x 0.24" H (31.6mm x 18.1mm x 6.1mm) | Isolated Module | ITE (Commercial) | 6 W | - | - | - | 1 | - | 79% | 500 V | 36V | - | 18V | 1.5A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | ||
![]() ODC75-15SC48 ETA-USA | 8 |
| - | Through Hole | Half Brick | Half Brick | Adjustable | ODC75 | ETA-USA | - | 1 | - | - | 75 V | 18 V | - | ETA-USA | + 70 C | ETA-USA | - 40 C | - | Through Hole | - | - | - | - | 15 V | - | - | - | Bulk | - | Active | Details | - | - | - | - | - | - | 15V | -40°C ~ 70°C | - | ODC75-SC (75W) | 2.40" L x 2.28" W x 0.59" H (61.0mm x 57.9mm x 15.0mm) | Isolated Module | Railway | 75 W | DC-DC Converter | - | - | 1 | - | 90% | 2.25 kV | 75V | - | 18V | 5A | - | - | 75 W | - | - | Isolated DC-DC Converters | - | - | - | 2.25 kV | Isolated | Adjustable Output | 18 V to 75 V | Isolated DC/DC Converters - Through Hole | 15 mm | 60.8 mm | 57.7 mm | ||
![]() PEP1-S5-D5-M CUI Inc. | 35 |
| - | Surface Mount | 12-SMD Module, 10 Leads | - | - | PEP1-S5 | CUI Inc. | - | 32 | - | - | 5.5 V | 4.5 V | - | CUI Inc. | + 105 C | CUI Inc. | - 40 C | - | SMD/SMT | - | 100 mA | - | - | 5 V | - 5 V | - | - | Tube | 656-92219R | Active | Details | 55024; 55032 Class A; 62368-1 | - | - | - | - | - | 5V | -40°C ~ 105°C (With Derating) | Tube | PEP1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | - | - | 2 | CB Scheme, EN, IEC, UL | 82% | 3 kV | 5.5V | - | 4.5V | 100mA, 100mA | - | - | 1 W | - | -5V | Isolated DC-DC Converters | - | - | - | 3 kV | Isolated | - | 4.5 V to 5.5 V | Isolated DC/DC Converters - SMD | 7.25 mm | 15.24 mm | 11.4 mm | ||
![]() SVR05S12 XP Power | 184 |
| - | Surface Mount | 10-SMD Module, 8 Leads | - | - | - | - | - | - | - | - | 36 V | 15 V | - | - | + 85 C | XP Power | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | 12V | -40°C ~ 85°C (With Derating) | - | SVR05 | 0.60" L x 0.33" W x 0.32" H (15.2mm x 8.5mm x 8.3mm) | Linear Regulator Replacement | ITE (Commercial) | - | - | 15.24mm | - | 1 | - | 94% | - | 36V | 12V dc | 15V | 500mA | 500mA | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | 15 → 36V dc | - | 8.25mm | - | 8.5mm | ||
![]() 0RQB-50Y050G Bel Fuse Inc. | 18 |
| - | Through Hole | Quarter Brick | Quarter Brick | - | - | - | - | - | - | - | - | - | - | - | - | Bel Fuse Inc. | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | 62368-1 | - | - | - | - | - | 5V | -40°C ~ 105°C (With Derating) | - | 0RQB-50Y05x (50W) | 2.30" L x 1.45" W x 0.59" H (58.4mm x 36.8mm x 15.0mm) | Isolated Module, Conformal Coated | ITE (Commercial) | 50 W | - | - | - | 1 | CSA, UL | 88% | 3 kV | 154V | - | 14.4V | 10A | - | - | - | Enable, Active High | - | - | - | - | - | - | - | Baseplate, Remote On/Off | - | - | - | - | - | ||
![]() VIT028H6U1000C000 Vicor Corporation | In Stock | - | - | Chassis Mount | - | - | - | VIT028 | Vicor | - | 1 | - | - | 50 V | 18 V | - | Vicor | + 85 C | Vicor Corporation | - 40 C | - | Chassis | - | 30 A | 20 A | 1 A | 12 V | 5 V | 3.3 V | 12 V | Bulk | - | Active | - | - | - | - | - | - | - | 12V | -40°C ~ 85°C | Bulk | - | 9.19" L x 6.63" W x 0.95" H (233.4mm x 168.5mm x 24.2mm) | Enclosed, Conformal Coated | ITE (Commercial) | 1099W | DC-DC Converter | - | - | 3 | - | 89% | 500 V | 42V | - | 18V | 70A, 30A, 32A | - | - | 1 kW | - | 3.3V | Isolated DC-DC Converters | 5V | - | - | 500 V | Isolated | - | 18 V to 50 V | Isolated DC/DC Converters - Chassis Mount | 0.951 in | 6.634 in | 3.937 in | ||
![]() AM1DS-0505SH30JZ aimtec | In Stock | - | - | Through Hole | 7-SIP Module, 6 Leads | 7-SIP | - | AM1DS | - | - | - | - | - | - | - | - | - | - | aimtec | - | Through Hole | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | SIP | Yes | - | - | - | 5V | -40°C ~ 105°C (With Derating) | - | AM1DS-N(J)Z | 0.77" L x 0.24" W x 0.38" H (19.7mm x 6.0mm x 9.7mm) | Isolated Module | ITE (Commercial) | 1 W | - | - | 6 | 1 | cURus | 82% | 3 kV | 5.5V | 5 V | 4.5V | 200mA | 200 mA | - | 1 W | - | - | - | - | - | - | - | - | - | 4.5 to 5.5 V | - | - | - | - |