- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Operation Mode | Output Voltage-Channel 1 | Package | Product Status | Standard Number | Standards Met | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Type | Power (Watts) | Current Rating | Output | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Configuration | Current - Output (Max) | Power Dissipation | Output Current | Output Power | Voltage - Output | Topology | Dimming | Features | Input Voltage | Primary Type | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4955 Inspired LED | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3552 Inspired LED | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVG-65-48D MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-EZ3D-0-KTLD-80-UV-24V interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-EZ29-1-KTLD-12-1-380-FDIM-AF1 interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTLD-60-UV-12V-67-AP4 interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BLD-CM20E-480800-8W Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMJ-0825-010/105-J2-16W Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EUCI-035070FA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | Delta Electronics | - | - | - | - | - | Bulk | Obsolete | - | - | - | -25°C ~ 55°C | EUCI Panda 35W | 4.53 L x 1.77 W x 1.14 H (115.0mm x 45.0mm x 29.0mm) | Constant Current | 35 W | - | - | Terminal Block | 1 | CE, ENEC | 88.5% | 3.75 kV | 264VAC | - | 198VAC | - | 700mA | - | - | - | 24 ~ 43V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | - | - | - | IP20 | ||
![]() WW-EZ27-9-KTLD-12-1-350-FDIM-AF1 interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U-18500D1 Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-15420D Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-12700-A Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U-12350D1 Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 12 |
| - | - | - | - | 54W | - | - | - | Constant Current | - | - | - | - | - | CE, EL, EMC, EN55015, EN61000-3-2, EN61347-1, EN61347-2-13, EN61547, EN-62384, ENEC 10, VDE | 176 → 276 V dc, 198 → 264 V ac | - | OPTOTRONIC Intelligent | - | - | - | - | 20 → 54 V @ 1400 mA | - | 1 | - | - | - | - | 20 → 54V | - | Sealed | - | 6.5W | 1.4A | - | - | - | - | - | 176 → 276 V dc, 198 → 264 V ac | AC-DC, DC-DC | IP20 | - | - | - | - | ||
![]() RCD-24-1.00/W Recom | 18 |
| - | - | - | + 71 C | 31W | - | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 3 VDC to 31 VDC | - | - | - | - | 4.5 → 36V dc | - | RCD-24 | - | - | - | 0 → 1000mA | - | - | 1 | - | - | - | - | 3 → 31V dc | - | Enclosed | - | - | 1A | 31 W | - | - | Without Dimming | - | 6 → 36 V dc | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() 913700615982 Philips | 38 |
| - | - | - | - | 17W | - | - | - | Constant Current | - | - | - | - | - | - | 230V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6 → 24.6V | - | - | - | - | 700mA | - | - | - | - | - | 230 V | - | IP66 | - | - | - | - | ||
![]() XLG-240-H-DA2 MEAN WELL | 18 | - | - | - | - | + 80 C | - | - | - 40 C | Desktop | - | Constant Power (CP) | 65 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 240 W | - | - | With Dimming | - | 100 VAC to 305 VAC | - | IP67 | 35.5 mm | 219 mm | 63 mm | - | ||
![]() XLG-100-L-DA2 MEAN WELL | 22 | - | - | - | - | + 90 C | - | - | - 40 C | Desktop | - | Constant Power (CP) | 158 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 100 W | - | - | With Dimming | - | 100 VAC to 305 VAC | - | IP67 | 32 mm | 140 mm | 63 mm | - | ||
![]() JPCO-100050DA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | Delta Electronics | - | - | - | - | - | Bulk | Obsolete | - | - | - | -40°C ~ 65°C | JPCO | 9.06 L x 2.72 W x 1.50 H (230.0mm x 69.0mm x 38.0mm) | Constant Current | 100 W | - | - | Wire Leads | 1 | PSE | 93.7% | 3.75 kV | 266VAC | - | 90VAC | - | 500mA | - | - | - | 160 ~ 240V | AC DC Converter | PWM | OTP, OVP, SCP | - | - | - | - | - | - | IP67 |