- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Base Product Number | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Operation Mode | Output Voltage-Channel 1 | Package | Product Status | Standard Number | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Type | Power (Watts) | Current Rating | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Configuration | Current - Output (Max) | Output Current | Output Power | Voltage - Output | Topology | Dimming | Features | Input Voltage | Primary Type | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4955 Inspired LED | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3552 Inspired LED | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTLD-10-1P-380-LDIM-AF1 interlight | In Stock | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZCTR-03 JKL Components Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8484 Inspired LED | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XLG-320-L-DA2 MEAN WELL | 47 | - | - | - | - | - | + 85 C | - | - | - 40 C | Desktop | - | Constant Power (CP) | 340 V | - | - | - | - | - | XLG-320-DA2 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 320 W | - | - | With Dimming | - | 100 VAC to 305 VAC | - | IP67 | 39.5 mm | 246 mm | 77 mm | - | ||
![]() XLG-50-H-DA2 MEAN WELL | 48 | - | - | - | - | - | + 85 C | - | - | - 40 C | Desktop | - | Constant Power (CP) | 60 V | - | - | - | - | - | XLG-50-DA2 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 50 W | - | - | With Dimming | - | 90 VAC to 305 VAC | - | IP67 | 30 mm | 105 mm | 63 mm | - | ||
![]() XLG-100-H-DA2 MEAN WELL | 42 | - | - | - | - | - | + 90 C | - | - | - 40 C | Desktop | - | Constant Power (CP) | 60 V | - | - | - | - | - | XLG-100-DA2 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 100 W | - | - | With Dimming | - | 100 VAC to 305 VAC | - | IP67 | 32 mm | 140 mm | 63 mm | - | ||
![]() XLG-320-H-DA2 MEAN WELL | 48 | - | - | - | - | - | + 85 C | - | - | - 40 C | Desktop | - | Constant Power (CP) | 65 V | - | - | - | - | - | XLG-320-DA2 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 320 W | - | - | With Dimming | - | 100 VAC to 305 VAC | - | IP67 | 39.5 mm | 246 mm | 77 mm | - | ||
![]() XLG-240-M-DA2 MEAN WELL | 42 | - | - | - | - | - | + 80 C | - | - | - 40 C | Desktop | - | Constant Power (CP) | 197 V | - | - | - | - | - | XLG-240-DA2 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 240 W | - | - | With Dimming | - | 100 VAC to 305 VAC | - | IP67 | 35.5 mm | 219 mm | 63 mm | - | ||
![]() XLG-240-L-DA2 MEAN WELL | 47 | - | - | - | - | - | + 80 C | - | - | - 40 C | Desktop | - | Constant Power (CP) | 380 V | - | - | - | - | - | XLG-240-DA2 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 240 W | - | - | With Dimming | - | 100 VAC to 305 VAC | - | IP67 | 35.5 mm | 219 mm | 63 mm | - | ||
![]() XLG-75-H-DA2 MEAN WELL | 48 | - | - | - | - | - | + 90 C | - | - | - 40 C | Desktop | - | Constant Power (CP) | 60 V | - | - | - | - | - | XLG-75-DA2 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 75 W | - | - | With Dimming | - | 100 VAC to 305 VAC | - | IP67 | 32 mm | 140 mm | 63 mm | - | ||
![]() LNE-36V100WDCA Delta Electronics | In Stock | - | - | - | - | - | - | - | Delta Electronics | - | - | - | - | - | Bulk | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U4-802100 Extech | In Stock | - | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBD-12-0.35/W Recom | In Stock | - | - | - | - | - | - | 19.6W | - | - | - | Constant Current | - | - | - | - | - | 36V dc | - | RBD-12 | - | - | - | 0 → 350mA | - | 1 | - | - | - | - | 8 → 40V dc | - | Enclosed | - | 350mA | - | - | - | - | - | 8 → 36 V dc | DC-DC | - | - | - | - | - | ||
![]() EUVO-100024FA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | Delta Electronics | - | - | - | - | - | Bulk | Obsolete | - | - | -40°C ~ 55°C | EUVO Fixed | 9.84 L x 2.36 W x 1.34 H (249.9mm x 59.9mm x 34.0mm) | Constant Voltage | 100 W | - | Wire Leads | 1 | CE | 89% | 3.75 kV | 264VAC | - | 198VAC | - | 4.17A | - | - | 24V | AC DC Converter | - | OTP, OVP, SCP | - | - | - | - | - | - | IP67 | ||
![]() EUCI-050140FA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | Delta Electronics | - | - | - | - | - | Bulk | Obsolete | - | - | -25°C ~ 50°C | EUCI Panda 50W | 4.53 L x 1.77 W x 1.14 H (115.0mm x 45.0mm x 29.0mm) | Constant Current | 50 W | - | Terminal Block | 1 | CE, ENEC | 89% | 3.75 kV | 264VAC | - | 198VAC | - | 1.4A | - | - | 18 ~ 32V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | - | - | - | IP20 | ||
![]() U-501400 Extech | In Stock | - | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1809962006 Molex | In Stock | - | - | - | - | 180996 | - | - | Molex | - | - | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-12700 Extech | In Stock | - | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |