- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Depth | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Max Output Power | Max Input Current | Dimming | Features | Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELN-60-48 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Panel, Screw | Chassis Mount | - | 4 | - | 48V | -20°C~60°C | - | - | ELN-60 (60W) | 7.13Lx2.42W x 1.38 H 181.0mmx61.5mmx35.0mm | Obsolete | 1 (Unlimited) | Cable | Constant Current | 63W | 61.5mm | Wire Leads | 1 | CE, UR | 88% | 3kV | 264VAC | - | 90VAC | 1.3A | 62.5W | 24V~48V | AC DC Converter | 1.3A | - | 1.2A | Analog, PWM | OCP, OVP, SCP | 34.798mm | RoHS Compliant | Lead Free | IP64 | ||
![]() ELG-100-C500D2 MEAN WELL USA Inc. | 49 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | 200V | - | 500mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-100-C1050D2 MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | 95V | - | 1.05A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-240-C2100DA3Y MEAN WELL USA Inc. | 24 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-240-24D2-3Y MEAN WELL USA Inc. | 24 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-150-42DA-3Y MEAN WELL USA Inc. | 26 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HBG-240-36DA MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-200-C700D2-3Y MEAN WELL USA Inc. | 24 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-240-48B-3Y MEAN WELL USA Inc. | 46 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | -40°C~90°C | - | - | ELG-240 (240W) | 8.66Lx2.80W x 1.48 H 220.0mmx71.0mmx37.5mm | Active | Not Applicable | - | Constant Current, Voltage | 240W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 93% | 3.75kV | 305VAC | - | 100VAC | - | - | 48V | AC DC Converter | - | - | - | Analog, PWM | OCP, OTP, OVP, SCP | - | - | - | IP67 | ||
![]() IDPV-25-24 MEAN WELL USA Inc. | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | -20°C~45°C | - | - | IDPV-25 (25W) | 4.51Lx2.85W x 0.79 H 114.5mmx72.5mmx20.0mm | Active | 1 (Unlimited) | - | Constant Voltage | 25W | - | Terminal Block | 1 | CB, CCC, CE, cURus, ENEC | 81% | 3.75kV | 295VAC | - | 90VAC | - | - | 24V | AC DC Converter | - | - | - | PWM | OCP, SCP | - | ROHS3 Compliant | - | - | ||
![]() HBG-200-36DA MEAN WELL USA Inc. | 24 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HBG-100-24DA MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LCM-60U MEAN WELL USA Inc. | 106 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | -30°C~90°C | - | - | LCM-60U (50W) | 4.86Lx3.21W x 0.91 H 123.5mmx81.5mmx23.0mm | Active | 1 (Unlimited) | - | Constant Current | 50W | - | Terminal Block | 1 | cURus | 89% | 3.75kV | 132VAC | - | 90VAC | - | - | 2V~90V | AC DC Converter | - | - | - | Analog, PWM | OTP, OVP, SCP | - | ROHS3 Compliant | Lead Free | - | ||
![]() LNE-12V320WAAA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | -40°C~70°C | - | 2017 | LNE-320W | 9.92Lx3.54W x 1.72 H 252.0mmx89.9mmx43.7mm | Active | Not Applicable | - | Constant Current, Voltage | 320W | - | Wire Leads | 1 | UL | 91% | 3.85kV | 305VAC | - | 90VAC | - | - | 6V~12V | AC DC Converter | - | - | - | Analog, PWM | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | - | IP65 | ||
![]() GSC18B-500 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | - | -30°C~50°C | - | - | GSC18B (18W) | 3.11Lx2.13W x 1.30 H 79.0mmx54.0mmx33.0mm | Last Time Buy | 1 (Unlimited) | - | Constant Current | 18W | - | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11mm | 1 | CB, CCC, CE, ENEC, KEMA-KEUR | 88.5% | 3.75kV | 277VAC | - | 90VAC | - | - | 18V~36V | AC DC Converter | - | - | - | - | SCP | - | ROHS3 Compliant | - | IP40 | ||
![]() ELN-60-12 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Panel, Screw | Chassis Mount | - | 4 | - | 12V | -20°C~60°C | - | - | ELN-60 (60W) | 7.13Lx2.42W x 1.38 H 181.0mmx61.5mmx35.0mm | Obsolete | 1 (Unlimited) | Cable | Constant Current | - | 61.5mm | Wire Leads | 1 | CE, cURus | 85% | 3kV | 264VAC | - | 90VAC | 5A | 60W | 6V~12V | AC DC Converter | 5A | - | 1.2A | Analog, PWM | OCP, OVP, SCP | 34.798mm | RoHS Compliant | Lead Free | IP64 | ||
![]() IDPV-45-36 MEAN WELL USA Inc. | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELG-75-36B-3Y MEAN WELL USA Inc. | 40 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HVG-150-24B MEAN WELL USA Inc. | 24 |
| Datasheet | 15 Weeks | Panel, Screw | Chassis Mount | 200 | 7 | 1.240122kg | 24V | -40°C~85°C | Bulk | - | HVG-150 (150W) | 8.70Lx2.68W x 1.53 H 221.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | - | Constant Current, Voltage | - | - | Wire Leads | 1 | cURus | 91% | 3.75kV | 528VAC | - | 180VAC | 6.25A | 150W | 13.2V~24V | AC DC Converter | 6.25A | 150W | 500mA | Analog, PWM | OCP, OTP, OVP, SCP | 38.8mm | ROHS3 Compliant | Lead Free | IP67 | ||
![]() HLG-480H-C1400D2 MEAN WELL USA Inc. | 2982 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |