- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Usage Level | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Power Rating | Max Power Dissipation | Depth | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Max Output Power | Max Input Current | Dimming | Features | Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LED60W-022-C2720 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -30°C~65°C | 2013 | LED-60W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | - | 60W | - | Wire Leads | 1 | CE, CSA, cULus, EN | 89% | - | 305VAC | - | 2.72A | 90VAC | - | - | 7V~22V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 46.482mm | RoHS Compliant | IP66 | ||
![]() ELG-100-24DA-3Y MEAN WELL USA Inc. | 42 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 24V | - | - | 4A | 96W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() USCO-250140GA Delta Electronics | 24 |
| - | - | - | Chassis Mount | - | - | - | - | -40°C~55°C | - | USCO-PRO | 8.78Lx2.68W x 1.46 H 223.0mmx68.0mmx37.0mm | Active | Not Applicable | - | Constant Current | 250W | - | - | - | Wire Leads | 1 | CB, CE, cURus, ENEC | 94.5% | 3.75kV | 305VAC | - | - | 99VAC | - | - | 90V~238V | AC DC Converter | - | - | - | Analog | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | IP67 | ||
![]() HLG-600H-30 MEAN WELL USA Inc. | 2109 |
| Datasheet | 14 Weeks | - | - | - | - | Industrial grade | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LED60W-048 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -30°C~65°C | 2013 | LED-60W | 7.25Lx2.81W x 1.83 H 184.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 60W | - | 60W | - | Wire Leads | 1 | CE, cULus | 91% | - | 305VAC | - | 1.25A | 90VAC | - | - | 48V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 46.482mm | RoHS Compliant | IP66 | ||
![]() IDLV-25A-36 MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | -20°C~90°C | - | IDLV-25 (25W) | 4.33Lx2.95W x 0.87 H 110.0mmx75.0mmx22.0mm | Active | Not Applicable | - | Constant Voltage | 25W | - | - | - | Terminal Block | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 82% | 3.75kV | 295VAC | - | - | 90VAC | - | - | 36V | AC DC Converter | - | - | - | Analog, PWM | OCP, SCP | - | - | - | ||
![]() PLP-20-12 MEAN WELL USA Inc. | 33 |
| Datasheet | - | Screw | Chassis Mount | 4 | 120g | - | 12V | -30°C~60°C | - | PLP-20 (20W) | 5.51Lx1.26W x 0.87 H 140.0mmx32.0mmx22.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 19W | 19.2W | - | 32mm | Wire Leads | 1 | CB, CCC, CE, cURus, TUV | 80% | 3.75kV | 277VAC | - | - | 90VAC | 1.6A | 19.2W | 9V~12V | AC DC Converter | 1.6A | 19.2W | 400mA | - | OCP, OTP, OVP, SCP | 21.844mm | RoHS Compliant | - | ||
![]() IDPC-65-1400 MEAN WELL USA Inc. | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | -20°C~40°C | - | IDPC-65 (65W) | 5.12Lx2.66W x 0.81 H 130.0mmx67.5mmx20.5mm | Active | 1 (Unlimited) | - | Constant Current | 64W | - | - | - | Terminal Block | 1 | CB, CE, CCC, cURus, ENEC | 86% | 3.75kV | 295VAC | - | - | 180VAC | - | - | 34V~46V | AC DC Converter | - | - | - | Analog, PWM | SCP | - | ROHS3 Compliant | - | ||
![]() LED60W-027-C2300 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -30°C~65°C | 2013 | LED-60W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | - | 60W | - | Wire Leads | 1 | CE, CSA, cULus, EN | 90% | - | 305VAC | - | 2.3A | 90VAC | - | - | 9V~27V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 46.482mm | RoHS Compliant | IP66 | ||
![]() ELG-100-24B-3Y MEAN WELL USA Inc. | 25 | - | - | 15 Weeks | - | Chassis Mount | - | - | - | - | -40°C~90°C | - | ELG-100 (100W) | 6.89Lx2.48W x 1.40 H 175.0mmx63.0mmx35.5mm | Active | - | - | Constant Current, Voltage | 96W | - | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 88% | 3.75kV | 305VAC | - | - | 100VAC | 4A | 96W | 24V | AC DC Converter | - | - | - | Analog, PWM | OCP, OTP, OVP, SCP | - | RoHS Compliant | IP67 | ||
![]() PDA024A-1A0S-R Phihong USA | In Stock | - | Datasheet | - | - | - | - | 0.276lb 125.19g | - | - | 0°C~40°C | 2012 | PDA (24W) | 3.56Lx1.49W x 2.19 H 90.5mmx38.0mmx55.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 24W | - | 2.1mm I.D. x 5.5mm O.D. x 9.5mm Female | 1 | cULus | Level V | 3kV | 132VAC | - | 1A | 90VAC | - | 24W | 16V~24V | AC DC Converter | 1A | - | - | - | OCP, OVP, SCP | 55.626mm | RoHS Compliant | IP20 | ||
![]() ELG-75-C350D2 MEAN WELL USA Inc. | 49 |
| Datasheet | 15 Weeks | - | - | - | - | Industrial grade | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 214V | - | - | 350mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-200-C1050-3Y MEAN WELL USA Inc. | 24 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-240-C1750A-3Y MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-200-54-3Y MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-200-54B-3Y MEAN WELL USA Inc. | 24 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-240-42B-3Y MEAN WELL USA Inc. | 40 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-100-C500-3Y MEAN WELL USA Inc. | 40 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 200V | - | - | 500mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-200-48-3Y MEAN WELL USA Inc. | 40 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-240-42A-3Y MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |