- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Max Output Power | Max Input Current | Dimming | Features | Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDA010A-700C Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0.19lb 86.18g | - | -20°C~50°C | 2012 | PDA (10W) | 2.30Lx1.40W x 0.81 H 58.3mmx35.5mmx20.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 9W | 9W | Wire Leads | 1 | CE, C-Tick, CQC, GS | 70% | 3.75kV | 264VAC | 700mA | 211VAC | - | - | 7.5V~12V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 20.574mm | RoHS Compliant | - | IP20 | ||
![]() PDA040W-700B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0.76lb 344.73g | - | - | 2015 | PDA (40W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | 40W | Wire Leads | 1 | CE, cURus | 89% | 3kV | 277VAC | 700mA | 100VAC | - | - | 37.8V~54V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 32.004mm | RoHS Compliant | - | IP67 | ||
![]() PDA041B-1A0B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -40°C~62°C | 2016 | PDA (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | 40W | Wire Leads | 1 | cURus | 88.5% | 3kV | 277VAC | 1.05A | 120VAC | - | - | 28V~38V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | 32.004mm | RoHS Compliant | - | IP67 | ||
![]() PDA060W-1A6B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -40°C~50°C | 2014 | PDA (60W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | cURus | 91% | 3kV | 305VAC | 1.6A | 90VAC | - | - | 26V~38V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 32.004mm | RoHS Compliant | - | IP67 | ||
![]() PDA060W-700B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -40°C~50°C | 2014 | PDA (60W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | cURus | 91% | 3kV | 305VAC | 700mA | 90VAC | - | - | 60V~86V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 32.004mm | RoHS Compliant | - | IP67 | ||
![]() PDA041W-1A4B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -40°C~62°C | 2014 | PDA (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | 40W | Wire Leads | 1 | cURus | 88% | 3kV | 277VAC | 1.4A | 120VAC | - | - | 18V~26V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 32.004mm | RoHS Compliant | - | IP67 | ||
![]() 3539 Inspired LED | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Independence | 2.84Lx2.03W x 0.50 H 72.0mmx51.6mmx12.7mm | Active | - | - | - | 40W | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LPLC-18-350 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Screw | Chassis Mount | 4 | - | 48V | -30°C~70°C | - | LPLC-18 (18W) | 5.51Lx1.18W x 0.87 H 140.0mmx30.0mmx22.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 17W | - | Wire Leads | 1 | CE | 82% | 3kV | 132VAC | - | 90VAC | 350mA | - | 6V~48V | AC DC Converter | 350mA | 16.8W | 500mA | - | OTP, OVP | 21.844mm | RoHS Compliant | Lead Free | IP67 | ||
![]() IDLV-25A-48 MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | -20°C~90°C | - | IDLV-25 (25W) | 4.33Lx2.95W x 0.87 H 110.0mmx75.0mmx22.0mm | Active | Not Applicable | - | Constant Voltage | 25W | - | Terminal Block | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 83% | 3.75kV | 295VAC | - | 90VAC | - | - | 48V | AC DC Converter | - | - | - | Analog, PWM | OCP, SCP | - | - | - | - | ||
![]() LP75W-72-C1050-RD EPtronics | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | - | - | -30°C~65°C | 2015 | LP75W | 5.10Lx2.33W x 1.47 H 129.5mmx59.2mmx37.3mm | Active | 1 (Unlimited) | - | Constant Current | 75W | - | Wire Leads | 1 | CE, cUL, FCC | 90% | 3.75kV | 305VAC | - | 90VAC | - | 75.6W | 24V~72V | AC DC Converter | - | - | - | Analog, PWM | OCP, OVP, SCP | - | ROHS3 Compliant | - | IP66 | ||
![]() LD50W-36-C1400-RD EPtronics | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | - | - | -30°C~50°C | 2015 | LD50W | 7.64Lx1.69W x 0.98 H 194.1mmx42.9mmx24.9mm | Active | 1 (Unlimited) | - | Constant Current | 50W | - | Wire Leads | 1 | CE, cURus, FCC | 87% | 3.75kV | 305VAC | - | 90VAC | - | 50.4W | 12V~36V | AC DC Converter | - | - | - | Analog, PWM | OCP, OVP, SCP | - | ROHS3 Compliant | - | IP66 | ||
![]() TLED25W-036-C0700-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | 2016 | TLED-25W | 3.78Lx2.44W x 1.18 H 96.0mmx62.0mmx30.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 25W | - | Wire Leads | 1 | CE, cURus | 83% | - | 305VAC | - | 108VAC | - | - | 12V~36V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | - | - | - | IP66 | ||
![]() PLED60W-024 Thomas Research Products | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount | - | 0.042lb 19.05g | - | - | 2016 | PLED60W | 5.10Lx1.34W x 1.47 H 129.5mmx34.0mmx37.3mm | Active | 1 (Unlimited) | - | Constant Voltage | 60W | - | Wire Leads | 1 | CE, cURus | 85% | - | 305VAC | - | 90VAC | - | - | 24V | AC DC Converter | - | - | - | - | OCP, OVP, SCP | - | RoHS Compliant | - | IP66, NEMA 4 | ||
![]() LED20W230-057-C0350-LT Thomas Research Products | 36 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | 0.364lb 165.11g | - | - | 2016 | LED-25W | 3.74Lx1.61W x 0.98 H 95.0mmx41.0mmx25.0mm | Active | 1 (Unlimited) | - | Constant Current | 20W | - | Wire Leads | 1 | CE, cURus | 85% | - | 300VAC | - | 208VAC | - | - | 34V~57V | AC DC Converter | - | - | - | ELV, Triac | OCP, OVP, SCP | - | RoHS Compliant | - | IP66 | ||
![]() LED40W-040-C1000-D-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | 0.687lb 311.62g | - | - | 2016 | LED-40W-HV | 3.78Lx2.80W x 1.26 H 96.0mmx71.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | 40W | - | Wire Leads | 1 | cURus | 85% | - | 528VAC | - | 312VAC | - | - | 13V~40V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | - | RoHS Compliant | - | IP66, NEMA 4 | ||
![]() PLED120W-038-C3150-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.6lbs 725.7g | - | - | - | PLED120W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 120W | 120W | Wire Leads | 1 | CE, cURus | 90% | - | 277VAC | 3.15A | 100VAC | - | - | 13V~38V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 37.338mm | RoHS Compliant | - | IP66, NEMA 6 | ||
![]() PLED120W-028-C4200-D Thomas Research Products | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | 1.6lbs 725.7g | - | - | 2016 | PLED120W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 120W | 120W | Wire Leads | 1 | CE, cURus | 89% | - | 277VAC | 4.2A | 100VAC | - | - | 10V~28V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 37.338mm | RoHS Compliant | - | IP66, NEMA 6 | ||
![]() PLED200W-024-C8330-D Thomas Research Products | 2195 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 2.1lbs 952.5g | - | - | - | PLED200W | 9.34Lx2.33W x 1.47 H 237.3mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 200W | 200W | Wire Leads | 1 | CE, cURus | 88% | - | 277VAC | 8.33A | 100VAC | - | - | 8V~24V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 37.338mm | RoHS Compliant | - | IP66, NEMA 6 | ||
![]() PLED200W-040-C4900-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 2.1lbs 952.5g | - | - | - | PLED200W | 9.34Lx2.33W x 1.47 H 237.3mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 200W | 200W | Wire Leads | 1 | CE, cURus | 89% | - | 277VAC | 4.9A | 100VAC | - | - | 14V~40V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 37.338mm | RoHS Compliant | - | IP66, NEMA 6 | ||
![]() PLED200W-081-C2450-D Thomas Research Products | 2114 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 2.1lbs 952.5g | - | - | - | PLED200W | 9.34Lx2.33W x 1.47 H 237.3mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 200W | 200W | Wire Leads | 1 | CE, cURus | 90% | - | 277VAC | 2.45A | 100VAC | - | - | 27V~81V | AC DC Converter | - | - | - | Analog | OCP, OVP, SCP | 37.338mm | RoHS Compliant | - | IP66, NEMA 6 |