- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Current - Output 1 | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLC-075S210 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | 36V | -35°C~70°C | 2012 | PLC-075 (75W) | 7.30Lx2.66W x 1.46 H 185.5mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -35°C | 75W | 75W | Wire Leads | 1 | CB, cULus | 89% | 2kV | 305VAC | 2.1A | 90VAC | 18V~36V | AC DC Converter | 2.1A | - | OTP, OVP, SCP | 37.084mm | 185.42mm | 67.564mm | ROHS3 Compliant | IP67 | ||
![]() PLV-200S012 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | 12V | -35°C~70°C | 2012 | PLV-200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | - | 200W | Wire Leads | 1 | cULus | 91% | 2kV | 305VAC | 15A | 90VAC | - | AC DC Converter | 15A | - | OCP, OTP, OVP, SCP | 39.878mm | - | - | ROHS3 Compliant | IP67 | ||
![]() PLC-075S070 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | 108V | -35°C~70°C | 2012 | PLC-075 (75W) | 7.30Lx2.66W x 1.46 H 185.5mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -35°C | 75W | 75W | Wire Leads | 1 | CB, cULus | 91% | 2kV | 305VAC | 700mA | 90VAC | 54V~108V | AC DC Converter | 700mA | - | OTP, OVP, SCP | 37.084mm | 185.42mm | 67.564mm | ROHS3 Compliant | IP67 | ||
![]() PLC-040S070 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | 54V | -25°C~50°C | 2012 | PLC-040 (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 50°C | -25°C | 40W | 40W | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | 700mA | 90VAC | 18V~54V | AC DC Converter | 700mA | - | OTP, OVP, SCP | 32.004mm | 94.996mm | 70.104mm | ROHS3 Compliant | IP65 | ||
![]() PLC-100S070 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | 143V | -35°C~70°C | 2012 | PLC-100 (100W) | 8.68Lx2.66W x 1.46 H 220.5mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | - | 100W | Wire Leads | 1 | CB, cULus | 91% | 2kV | 305VAC | 700mA | 90VAC | 71V~143V | AC DC Converter | 700mA | - | OTP, OVP, SCP | 37.084mm | - | - | ROHS3 Compliant | IP67 | ||
![]() PLV-100S012 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | 12V | -35°C~70°C | 2012 | PLV-100 (100W) | 8.27Lx2.66W x 1.46 H 210.0mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | - | 100W | Wire Leads | 1 | cULus | 93% | 2kV | 305VAC | 8.33A | 90VAC | - | AC DC Converter | 8.33A | - | OCP, OTP, OVP, SCP | 37.084mm | - | - | ROHS3 Compliant | IP67 | ||
![]() PLC-100S175 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | 57V | -35°C~70°C | 2012 | PLC-100 (100W) | 8.68Lx2.66W x 1.46 H 220.5mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | - | 100W | Wire Leads | 1 | CB, cULus | 91% | 2kV | 305VAC | 1.75A | 90VAC | 28V~57V | AC DC Converter | 1.75A | - | OTP, OVP, SCP | 37.084mm | - | - | ROHS3 Compliant | IP67 | ||
![]() PLC-040S140 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | 25V | -25°C~50°C | 2012 | PLC-040 (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 50°C | -25°C | 40W | 40W | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | 1.4A | 90VAC | 10V~25V | AC DC Converter | 1.4A | - | OTP, OVP, SCP | 32.004mm | 94.996mm | 70.104mm | ROHS3 Compliant | IP65 | ||
![]() PLC-150S070 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | 214V | -35°C~70°C | 2012 | PLC-150 (150W) | 10.49Lx3.13W x 1.81 H 266.4mmx79.5mmx46.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | - | 150W | Wire Leads | 1 | CB, cULus | 91% | 2kV | 305VAC | 700mA | 90VAC | 128V~214V | AC DC Converter | 700mA | - | OTP, OVP, SCP | 45.974mm | - | - | ROHS3 Compliant | IP67 | ||
![]() PLC-035S070 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | 50V | -35°C~70°C | 2012 | PLC-035 (35W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -35°C | 35W | 35W | Wire Leads | 1 | cULus | 86% | 2kV | 305VAC | 700mA | 90VAC | 17V~50V | AC DC Converter | 700mA | - | OTP, OVP, SCP | 34.036mm | 198.882mm | 42.418mm | ROHS3 Compliant | IP67 | ||
![]() ELG-100-36B-3Y MEAN WELL USA Inc. | 24 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BLED20W-036-C0550 Thomas Research Products | 42 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.243lb 110.22g | - | - | 2016 | BLED-20W | 2.72Lx2.04W x 1.03 H 69.0mmx51.8mmx26.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 20W | - | Wire Leads | 1 | cURus | 85% | - | 305VAC | - | 90VAC | 21V~36V | AC DC Converter | - | - | OCP, OVP, SCP | - | - | - | - | IP64 | ||
![]() LED40W-057-C0700-D-HV Thomas Research Products | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount | 0.687lb 311.62g | - | - | 2017 | LED-40W-HV | 3.78Lx2.80W x 1.26 H 96.0mmx71.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus | 85% | - | 528VAC | - | 312VAC | 20V~57V | AC DC Converter | - | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED60W-024 Thomas Research Products | 265 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | 2013 | LED-60W | 6.81Lx2.81W x 1.83 H 173.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | - | Constant Voltage | - | - | 60W | - | Wire Leads | 1 | CE, cURus | 90% | - | 305VAC | - | 90VAC | 24V | AC DC Converter | - | - | OCP, OVP, SCP | - | - | - | - | IP66 | ||
![]() LED40W-022-C1820 Thomas Research Products | 98 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.713lb 323.41g | - | -30°C~60°C | - | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus | 86% | - | 305VAC | - | 90VAC | 7V~22V | AC DC Converter | - | - | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() TRV-250S024ST Thomas Research Products | 136 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | -35°C~70°C | 2016 | TRV-250 (250W) | 8.66Lx3.46W x 1.32 H 220.0mmx88.0mmx33.5mm | Obsolete | 1 (Unlimited) | - | Constant Voltage | - | - | 250W | - | Wire Leads | 1 | CE, cURus | 96% | - | 305VAC | - | 90VAC | 24V | AC DC Converter | - | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LEG75W-142-C0530-D Thomas Research Products | 409 |
| Datasheet | 12 Weeks | - | Chassis Mount | 1.6lbs 725.7g | - | - | 2013 | LEG-75W | 9.47Lx1.80W x 1.32 H 240.5mmx45.8mmx33.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 75W | - | Wire Leads | 1 | CE, cURus | 91% | - | 277VAC | - | 120VAC | 48V~142V | AC DC Converter | - | Analog | OCP, OVP, SCP | - | - | - | - | IP66, NEMA 4 | ||
![]() LED40W-054-C0700 Thomas Research Products | 749 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.015lb 6.8g | - | -30°C~60°C | - | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus | 86% | - | 305VAC | - | 90VAC | 18V~54V | AC DC Converter | - | - | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() TRV-096S024ST Thomas Research Products | 144 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | 2013 | TRV-096 (96W) | 6.69Lx2.66W x 1.45 H 170.0mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | - | Constant Voltage | - | - | 96W | - | Wire Leads | 1 | CE, cURus | 88% | - | 305VAC | - | 90VAC | 24V | AC DC Converter | - | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() HVGC-650-U-AB MEAN WELL USA Inc. | 2715 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | - | -40°C~90°C | - | HVGC-650 (650W) | 9.97Lx5.67W x 1.91 H 253.2mmx144.0mmx48.5mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 784W | - | Wire Leads | 1 | CB, CE, cURus, EAC, ENEC, FCC | 95.5% | 4.2kV | 528VAC | - | 180VAC | 70V | AC DC Converter | - | Analog, PWM | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 |