- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Min Input Voltage | Max Input Voltage | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STOOPF221A5Z032S00 Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | -30°C~50°C | 2014 | - | 10.16Lx4.04W x 1.50 H 258.0mmx102.6mmx38.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 50°C | -30°C | 150W | 150W | Wire Leads | 1 | CE | 85% | - | 240VAC | 2.1A | 100VAC | 28V~36V | AC DC Converter | 100V | 240V | Analog | OTP, OVP, SCP | 38.1mm | 258.064mm | 102.616mm | RoHS Compliant | IP66 | ||
![]() SI-EPD006550KR Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | -20°C~50°C | 2015 | - | 3.82Lx1.69W x 1.16 H 97.0mmx43.0mmx29.5mm | Not For New Designs | 1 (Unlimited) | Terminal Block | Constant Current | 50°C | -20°C | 15W | 15W | Terminal Block | 1 | CE, VDE | 85% | - | 264VAC | 420mA | 198VAC | 27V~54V | AC DC Converter | 198V | 264V | - | OCP, OTP, OVP, SCP | 29.464mm | 97.028mm | 42.926mm | RoHS Compliant | IP20 | ||
![]() TRC-040S140DS-GP01 Thomas Research Products | In Stock | - | - | - | - | Chassis Mount | - | - | - | TRC-040DS (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus | 87% | - | 305VAC | - | 90VAC | 10V~25V | AC DC Converter | - | - | Analog | OCP, OVP, SCP | - | - | - | - | IP66 | ||
![]() STOOPF214A0Z032S01 Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | - | 2014 | - | 9.21Lx4.04W x 1.50 H 234.0mmx102.6mmx38.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 100W | 100W | Wire Leads | 1 | CE | 85% | - | 240VAC | 1.4A | 100VAC | 28V~34V | AC DC Converter | 100V | 240V | - | - | 38.1mm | 233.934mm | 102.616mm | RoHS Compliant | IP67 | ||
![]() SI-CU55230N1WW Samsung Semiconductor, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -20°C~50°C | - | - | 6.50Lx1.69W x 1.26 H 165.0mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 30W | - | Terminal Block | 1 | - | 87% | - | 277VAC | - | 120VAC | 37V~54V | AC DC Converter | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TRC-100S210ST Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | -40°C~70°C | 2013 | TRC-100 (100W) | 7.64Lx2.68W x 1.46 H 194.0mmx68.0mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 100W | 100W | Wire Leads | 1 | CE, cULus | 91% | - | 305VAC | 2.1A | 90VAC | 29V~48V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | 37.084mm | - | - | RoHS Compliant | IP67 | ||
![]() PLDA25-530-277A CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.221lb 100.24g | -40°C~70°C | - | PLDA25 (25W) | 5.51Lx1.18W x 0.79 H 140.0mmx30.0mmx20.0mm | Obsolete | Not Applicable | - | Constant Current | - | - | 25W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | - | 90VAC | 9V~48V | AC DC Converter | - | - | - | OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() PLDA25-700-277A CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.221lb 100.24g | -40°C~70°C | - | PLDA25 (25W) | 5.51Lx1.18W x 0.79 H 140.0mmx30.0mmx20.0mm | Obsolete | Not Applicable | - | Constant Current | - | - | 25W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 84% | 3.75kV | 305VAC | - | 90VAC | 9V~36V | AC DC Converter | - | - | - | OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() PLDA25-530-277 CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.221lb 100.24g | -40°C~70°C | - | PLDA25 (25W) | 5.51Lx1.18W x 0.79 H 140.0mmx30.0mmx20.0mm | Obsolete | Not Applicable | - | Constant Current | - | - | 25W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | - | 90VAC | 9V~48V | AC DC Converter | - | - | - | OVP, SCP | - | - | - | RoHS Compliant | IP64 | ||
![]() PLDA25-700-277 CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.221lb 100.24g | -40°C~70°C | - | PLDA25 (25W) | 5.51Lx1.18W x 0.79 H 140.0mmx30.0mmx20.0mm | Obsolete | Not Applicable | - | Constant Current | - | - | 25W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 84% | 3.75kV | 305VAC | - | 90VAC | 9V~36V | AC DC Converter | - | - | - | OVP, SCP | - | - | - | RoHS Compliant | IP64 | ||
![]() PLDA40-840-277D CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | - | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 88% | 3.75kV | 305VAC | - | 90VAC | 9V~48V | AC DC Converter | - | - | DALI | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP64 | ||
![]() PLDA40-1700-277DA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | - | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | - | - | 41W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | - | 90VAC | 9V~24V | AC DC Converter | - | - | DALI | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() PLDA40-1700-277PE CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | - | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | - | - | 41W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | - | 90VAC | 9V~24V | AC DC Converter | - | - | Analog, PWM | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP64 | ||
![]() PLDA50-D1000-240 CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.508lb 230.42g | -40°C~70°C | - | PLDA50 (50W) | 11.81Lx1.42W x 0.96 H 300.0mmx36.1mmx24.5mm | Obsolete | Not Applicable | - | Constant Current | - | - | 48W | - | Terminal Block | 2 | CE, cURus, PSE, TUV | 85% | 3.75kV | 264VAC | - | 90VAC | 8V~24V | AC DC Converter | - | - | - | OVP, SCP | - | - | - | RoHS Compliant | - | ||
![]() PLDS100-A-277PEA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.111lbs 504g | -40°C~70°C | - | PLDS100 (100W) | 7.87Lx1.58W x 1.10 H 200.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 100W | - | Wire Leads | 1 | CE, cURus | 88% | 3.75kV | 305VAC | - | 90VAC | 6.5V~12V | AC DC Converter | - | - | Analog, PWM | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() PLDS100-B-277A CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.111lbs 504g | -40°C~70°C | - | PLDS100 (100W) | 7.87Lx1.58W x 1.10 H 200.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 100W | - | Wire Leads | 1 | CE, cURus | 89% | 3.75kV | 305VAC | - | 90VAC | 13V~24V | AC DC Converter | - | - | - | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() PLDS100-A-277PEB CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.111lbs 504g | -40°C~70°C | - | PLDS100 (100W) | 7.87Lx1.58W x 1.10 H 200.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 100W | - | Wire Leads | 1 | CE, cURus | 88% | 3.75kV | 305VAC | - | 90VAC | 6.5V~12V | AC DC Converter | - | - | Analog, PWM | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP65 | ||
![]() PLDS60-A-277A CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.0lbs 454g | -40°C~70°C | - | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 60W | - | Wire Leads | 1 | CE, cURus | 87% | 3.75kV | 305VAC | - | 90VAC | 6.5V~12V | AC DC Converter | - | - | - | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() PLDS60-D-277B CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.0lbs 454g | -40°C~70°C | - | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 60W | - | Wire Leads | 1 | CE, cURus | 90% | 3.75kV | 305VAC | - | 90VAC | 26V~48V | AC DC Converter | - | - | - | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP65 | ||
![]() PLDA60-1250-277PEA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.168lbs 530g | -40°C~70°C | - | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | - | - | 60W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | - | 90VAC | 9V~48V | AC DC Converter | - | - | Analog, PWM | OTP, OVP, SCP | - | - | - | RoHS Compliant | IP67 |