- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Current - Output 1 | Dimming | Features | Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLDS100-A-277B CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.111lbs 504g | - | -40°C~70°C | - | PLDS100 (100W) | 7.87Lx1.58W x 1.10 H 200.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | 100W | - | Wire Leads | 1 | CE, cURus | 88% | 3.75kV | 305VAC | - | 90VAC | 6.5V~12V | AC DC Converter | - | - | OTP, OVP, SCP | - | RoHS Compliant | IP65 | ||
![]() PLDS100-D-277PEA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.111lbs 504g | - | -40°C~70°C | - | PLDS100 (100W) | 7.87Lx1.58W x 1.10 H 200.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | 100W | - | Wire Leads | 1 | CE, cURus | 90% | 3.75kV | 305VAC | - | 90VAC | 26V~48V | AC DC Converter | - | Analog, PWM | OTP, OVP, SCP | - | RoHS Compliant | IP67 | ||
![]() PLDS100-C-277PEA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.111lbs 504g | - | -40°C~70°C | - | PLDS100 (100W) | 7.87Lx1.58W x 1.10 H 200.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | 100W | - | Wire Leads | 1 | CE, cURus | 90% | 3.75kV | 305VAC | - | 90VAC | 19V~36V | AC DC Converter | - | Analog, PWM | OTP, OVP, SCP | - | RoHS Compliant | IP67 | ||
![]() TRV-075S024ST Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | -35°C~70°C | - | TRV-075 (75W) | 7.24Lx2.66W x 1.44 H 184.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 75W | 75W | Wire Leads | 1 | CE, cURus | 92% | - | 305VAC | 3.13A | 90VAC | 24V | AC DC Converter | - | - | OCP, OTP, OVP, SCP | 36.576mm | RoHS Compliant | IP67 | ||
![]() TRC-075S105ST Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | -40°C~70°C | - | TRC-075 (75W) | 5.91Lx2.66W x 1.44 H 150.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 75W | 75W | Wire Leads | 1 | CE, cULus | 89% | - | 305VAC | 1.05A | 90VAC | 36V~72V | AC DC Converter | - | - | OCP, OTP, OVP, SCP | 36.576mm | RoHS Compliant | IP67 | ||
![]() LNE-48V320WAAA Delta Electronics | 2016 |
| - | 2 Weeks | - | Chassis Mount | - | - | -40°C~70°C | 2017 | LNE-320W | 9.92Lx3.54W x 1.72 H 252.0mmx89.9mmx43.7mm | Active | Not Applicable | - | Constant Current, Voltage | 320W | - | Wire Leads | 1 | UL | 94.5% | 3.85kV | 305VAC | - | 90VAC | 24V~48V | AC DC Converter | - | Analog, PWM | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | IP65 | ||
![]() PLDA25-1100-277A CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.221lb 100.24g | - | -40°C~70°C | - | PLDA25 (25W) | 5.51Lx1.18W x 0.79 H 140.0mmx30.0mmx20.0mm | Obsolete | Not Applicable | - | Constant Current | 26W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | - | 90VAC | 9V~24V | AC DC Converter | - | - | OVP, SCP | - | RoHS Compliant | IP67 | ||
![]() LEG120W-171-C0700-D Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | - | 2016 | LEG-120W | 9.47Lx1.80W x 1.32 H 240.5mmx45.8mmx33.5mm | Obsolete | Not Applicable | Wire Leads | Constant Current | 120W | 120W | Wire Leads | 1 | CE, cURus | 90% | - | 277VAC | 700mA | 120VAC | 57V~171V | AC DC Converter | - | Analog | OCP, OVP, SCP | 33.528mm | RoHS Compliant | IP66 | ||
![]() PLDA60-1666-277DA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.168lbs 530g | - | -40°C~70°C | - | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | 60W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | - | 90VAC | 9V~36V | AC DC Converter | - | DALI | OTP, OVP, SCP | - | RoHS Compliant | IP67 | ||
![]() PLDS60-A-277B CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.0lbs 454g | - | -40°C~70°C | - | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | 60W | - | Wire Leads | 1 | CE, cURus | 87% | 3.75kV | 305VAC | - | 90VAC | 6.5V~12V | AC DC Converter | - | - | OTP, OVP, SCP | - | RoHS Compliant | IP65 | ||
![]() PLDS100-B-277DA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.111lbs 504g | - | -40°C~70°C | - | PLDS100 (100W) | 7.87Lx1.58W x 1.10 H 200.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | 100W | - | Wire Leads | 1 | CE, cURus | 89% | 3.75kV | 305VAC | - | 90VAC | 13V~24V | AC DC Converter | - | DALI | OTP, OVP, SCP | - | RoHS Compliant | IP67 | ||
![]() PLDS100-C-277B CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.111lbs 504g | - | -40°C~70°C | - | PLDS100 (100W) | 7.87Lx1.58W x 1.10 H 200.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | 100W | - | Wire Leads | 1 | CE, cURus | 90% | 3.75kV | 305VAC | - | 90VAC | 19V~36V | AC DC Converter | - | - | OTP, OVP, SCP | - | RoHS Compliant | IP65 | ||
![]() PLDS60-D-277PEA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.0lbs 454g | - | -40°C~70°C | - | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | 60W | - | Wire Leads | 1 | CE, cURus | 90% | 3.75kV | 305VAC | - | 90VAC | 26V~48V | AC DC Converter | - | Analog, PWM | OTP, OVP, SCP | - | RoHS Compliant | IP67 | ||
![]() PLDA40-840-277A CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.772lb 350.17g | - | -40°C~70°C | - | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | 40W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 88% | 3.75kV | 305VAC | - | 90VAC | 9V~48V | AC DC Converter | - | - | OTP, OVP, SCP | - | RoHS Compliant | IP67 | ||
![]() PLV-300S024 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | 24V | -35°C~70°C | 2012 | PLV-300 (300W) | 10.24Lx3.86W x 1.75 H 260.0mmx98.0mmx44.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | 300W | Wire Leads | 1 | cULus | 93% | 2kV | 305VAC | 12.5A | 90VAC | - | AC DC Converter | 12.5A | - | OCP, OTP, OVP, SCP | 44.45mm | ROHS3 Compliant | IP67 | ||
![]() PLV-050S012 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | 12V | -35°C~70°C | 2012 | PLV-050 (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | 50W | Wire Leads | 1 | cULus | 82% | 2kV | 305VAC | 4.17A | 90VAC | - | AC DC Converter | 4.17A | - | OCP, OTP, OVP, SCP | 34.036mm | ROHS3 Compliant | IP67 | ||
![]() TRV-075S048ST Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | -35°C~70°C | 2013 | TRV-075 (75W) | 7.24Lx2.66W x 1.44 H 184.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 75W | 75W | Wire Leads | 1 | CE, cURus | 92% | - | 305VAC | 1.56A | 90VAC | 48V | AC DC Converter | - | - | OCP, OTP, OVP, SCP | 36.576mm | RoHS Compliant | IP67 | ||
![]() TRC-075S500DT Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | -40°C~70°C | 2013 | TRC-075 (75W) | 5.91Lx2.66W x 1.44 H 150.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 75W | 75W | Wire Leads | 1 | CE, cULus | 87% | - | 305VAC | 5A | 90VAC | 7V~15V | AC DC Converter | - | Analog | OCP, OTP, OVP, SCP | 36.576mm | RoHS Compliant | IP67 | ||
![]() TRC-025S045DS Thomas Research Products | In Stock | - | - | 12 Weeks | Chassis Mount | Chassis Mount | 0.4lb 181.44g | - | -20°C~70°C | - | TRC-025 (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 25W | 25W | Wire Leads | 1 | CE, cULus | 84% | - | 305VAC | 450mA | 90VAC | 19V~56V | AC DC Converter | - | Analog | OCP, OVP, SCP | 26.924mm | RoHS Compliant | IP66 | ||
![]() LBU10-P Thomas Research Products | In Stock | - | - | 12 Weeks | - | Chassis Mount | - | - | 0°C~55°C | 2017 | LBU | 14.50Lx2.30W x 1.20 H 368.3mmx58.4mmx30.5mm | Obsolete | Not Applicable | - | Constant Current | 10W | - | Screw Terminal | 1 | CSAus | - | - | 277VAC | - | 120VAC | 20V~56V | AC DC Converter | - | - | - | - | - | - |