- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Number of Pins | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Max Power Dissipation | Reach Compliance Code | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXC50-3000S Advanced Energy | In Stock | - | Datasheet | - | - | - | Chassis Mount | - | 1.1lbs 499g | -35°C~60°C | - | LXC50 (50W) | 6.38Lx1.67W x 1.36 H 162.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | 50W | - | - | Wire Leads | 1 | CE, cULus, EN | 84% | 3kV | 264VAC | - | 90VAC | 7V~12V | AC DC Converter | - | OVP, SCP | - | - | IP67 | ||
![]() LXV150-042S Advanced Energy | In Stock | - | Datasheet | - | - | - | Chassis Mount | - | 2.3lbs 1kg | -35°C~70°C | - | LXV150 (150W) | 7.84Lx2.66W x 1.58 H 199.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | - | Constant Voltage | 150W | - | - | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 264VAC | - | 90VAC | 42V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | IP67 | ||
![]() LXV150-105S Advanced Energy | In Stock | - | Datasheet | - | - | - | Chassis Mount | - | 2.3lbs 1kg | -35°C~70°C | - | LXV150 (150W) | 7.84Lx2.66W x 1.58 H 199.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | - | Constant Voltage | 150W | - | - | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 264VAC | - | 90VAC | 105V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | IP67 | ||
![]() LXV150-024S Advanced Energy | In Stock | - | Datasheet | - | - | - | Chassis Mount | - | 2.3lbs 1kg | -35°C~70°C | - | LXV150 (150W) | 7.84Lx2.66W x 1.58 H 199.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | - | Constant Voltage | 150W | - | - | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 264VAC | - | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | IP67 | ||
![]() HVGC-1000A-M-AB MEAN WELL USA Inc. | 2104 |
| Datasheet | 14 Weeks | - | - | Chassis Mount | - | - | -40°C~90°C | - | HVGC-1000 (1000W) | 12.20Lx5.67W x 1.91 H 310.0mmx144.0mmx48.5mm | Active | Not Applicable | - | Constant Current | 1008W | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, FCC, RCM | 96% | 3kV | 528VAC | - | 180VAC | 95V~240V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | ROHS3 Compliant | IP67 | ||
![]() HVG-320-54AB MEAN WELL USA Inc. | 2818 |
| Datasheet | 15 Weeks | - | - | Chassis Mount | - | - | -40°C~85°C | - | HVG-320 (320W) | 9.26Lx3.54W x 1.72 H 235.2mmx90.0mmx43.8mm | Active | Not Applicable | - | Constant Current, Voltage | 324W | - | - | Wire Leads | 1 | cURus, EAC, FCC | 94% | 3.75kV | 528VAC | - | 180VAC | 54V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | - | - | IP65 | ||
![]() HBG-200-48DA MEAN WELL USA Inc. | 20 |
| Datasheet | 15 Weeks | - | - | Chassis Mount | - | - | -40°C~85°C | - | HBG-200 (200W) | 5.97Dia x 2.62 H 151.7mmx66.5mm | Active | - | - | Constant Current, Voltage | 197W | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC | 93% | 3.75kV | 305VAC | - | 90VAC | 48V | AC DC Converter | DALI | OCP, OTP, OVP, SCP | - | - | IP67 | ||
![]() HLG-40H-12AB MEAN WELL USA Inc. | 49 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDPC-65-1400DA MEAN WELL USA Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | Chassis Mount | - | - | -20°C~40°C | - | IDPC-65 (65W) | 5.12Lx2.66W x 0.81 H 130.0mmx67.5mmx20.5mm | Active | 1 (Unlimited) | - | Constant Current | 64W | - | - | Terminal Block | 1 | CB, CCC, CE, cURus, EAC, ENEC | 86% | 3.75kV | 295VAC | - | 180VAC | 34V~46V | AC DC Converter | - | SCP | - | ROHS3 Compliant | - | ||
![]() ELGT-150-C1050A MEAN WELL USA Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | Chassis Mount | - | - | -40°C~90°C | - | ELGT-150-C (150W) | 7.68Lx2.48W x 1.40 H 195.0mmx63.0mmx35.5mm | Active | 1 (Unlimited) | - | Constant Current | 150W | - | - | Wire Leads | 1 | CB, CCC, CE, ENEC | 92% | 3.75kV | 305VAC | - | 100VAC | 72V~143V | AC DC Converter | - | OTP, OVP, SCP | - | ROHS3 Compliant | IP65 | ||
![]() ELG-200-C1050AB3Y MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LXMG1930-28-03 Microsemi Corporation | In Stock | - | - | - | OBSOLETE (Last Updated: 1 month ago) | Chassis Mount | Chassis Mount | 26 | - | -30°C~80°C | 2009 | LXMG1930-28 (5W) | 2.72Lx1.10W x 0.24 H 69.0mmx27.9mmx6.0mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | 5W | 5W | unknown | Terminal Block | 3 | - | 85% | - | 28V | 50mA | 4.75V | 35V Max | Boost | Analog, PWM | OTP, OVP, SCP | 6.096mm | RoHS Compliant | - | ||
![]() HLG-240H-42AB MEAN WELL USA Inc. | 42 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HVGC-150-1050AB MEAN WELL USA Inc. | 54 |
| Datasheet | 15 Weeks | - | - | Chassis Mount | - | - | -40°C~80°C | - | HVGC-150 (150W) | 8.70Lx2.68W x 1.53 H 221.0mmx68.0mmx38.8mm | Active | Not Applicable | - | Constant Current | 150W | - | - | Wire Leads | 1 | CB, CE, cURus, EAC, FCC, TUV | 90% | 3.75kV | 528VAC | - | 180VAC | 15V~143V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | - | IP65 | ||
![]() ELG-100U-48 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | - | - | Chassis Mount | - | - | -40°C~85°C With Derating | - | ELG-100U (100W) | 6.89Lx2.48W x 1.40 H 175.0mmx63.0mmx35.5mm | Active | Not Applicable | - | Constant Current, Voltage | 96W | - | - | Wire Leads | 1 | cURus, FCC | 90% | 3.75kV | 305VAC | - | 100VAC | 48V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | NEMA 410 | ||
![]() USCO-200140GA Delta Electronics | 25 | - | Datasheet | - | - | - | Chassis Mount | - | - | -40°C~60°C | - | USCO-PRO | 8.78Lx2.68W x 1.46 H 223.0mmx68.0mmx37.0mm | Active | Not Applicable | - | Constant Current | 200W | - | - | Wire Leads | 1 | CB, CE, cURus, ENEC | 94% | 3.75kV | 305VAC | - | 99VAC | 75V~190V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | IP67 | ||
![]() XLG-75-24-A MEAN WELL USA Inc. | 132 |
| Datasheet | 28 Weeks | - | - | Chassis Mount | - | - | -40°C~90°C | - | XLG-75 (75W) | 4.92Lx2.48W x 1.26 H 125.0mmx63.0mmx32.0mm | Active | Not Applicable | - | Constant Current | 74W | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 90% | 4.2kV | 305VAC | - | 100VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | IP67 | ||
![]() XLG-100-L-A MEAN WELL USA Inc. | 45 |
| Datasheet | 28 Weeks | - | - | Chassis Mount | - | - | -40°C~90°C | - | XLG-100 (100W) | 4.92Lx2.48W x 1.26 H 125.0mmx63.0mmx32.0mm | Active | Not Applicable | - | Constant Current | 100W | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 92.5% | 4.2kV | 305VAC | - | 100VAC | 71V~142V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | IP67 | ||
![]() XLG-100-24-A MEAN WELL USA Inc. | 165 |
| Datasheet | 28 Weeks | - | - | Chassis Mount | - | - | -40°C~90°C | - | XLG-100 (100W) | 4.92Lx2.48W x 1.26 H 125.0mmx63.0mmx32.0mm | Active | Not Applicable | - | Constant Current | 96W | - | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 92% | 4.2kV | 305VAC | - | 100VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | IP67 | ||
![]() HBGC-300-L-AB MEAN WELL USA Inc. | 29 |
| Datasheet | 15 Weeks | - | - | Chassis Mount | - | - | -40°C~80°C | - | HBGC-300 (300W) | 7.54Dia x 2.72 H 191.5mmx69.0mm | Active | Not Applicable | - | Constant Current | 302W | - | - | Wire Leads | 1 | CB, CCC, CE, cURus | 94.5% | 3.75kV | 305VAC | - | 90VAC | 116V~232V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | ROHS3 Compliant | IP67 |