- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXV150-056S Advanced Energy | In Stock | - | Datasheet | - | - | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | - | LXV150 (150W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | - | Constant Voltage | - | - | 150W | - | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 264VAC | - | 90VAC | 56V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LXV200-050S Advanced Energy | In Stock | - | Datasheet | - | - | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | - | LXV200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | - | Constant Voltage | - | - | 200W | - | Wire Leads | 1 | CE, cULus, EN | 92.5% | 3.75kV | 264VAC | - | 90VAC | 50V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LXV150-040S Advanced Energy | In Stock | - | Datasheet | - | - | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | - | LXV150 (150W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | - | Constant Voltage | - | - | 150W | - | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 264VAC | - | 90VAC | 40V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LDB60-012SW Advanced Energy | In Stock | - | Datasheet | - | - | Chassis Mount | 1.5lbs 680.4g | -30°C~50°C | - | LDB60 (60W) | 9.09Lx1.57W x 1.12 H 231.0mmx40.0mmx28.4mm | Obsolete | 1 (Unlimited) | - | Constant Current, Voltage | - | - | 60W | - | Wire Leads | 1 | CSA, EN, UL | 88% | 3.75kV | 305VAC | - | 90VAC | 6V~12V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LXV150-050S Advanced Energy | In Stock | - | Datasheet | - | - | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | - | LXV150 (150W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | - | Constant Voltage | - | - | 150W | - | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 264VAC | - | 90VAC | 50V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LD40W-09-C4450-RD EPtronics, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -30°C~60°C | - | LD40W | 3.78Lx2.80W x 1.26 H 96.0mmx71.1mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus, FCC | 82% | 3.75kV | 305VAC | - | 90VAC | 3V~9V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | IP66 | ||
![]() LDS100-24-U04 Artesyn Embedded Power | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | 0.662lb 300.28g | -40°C~90°C | 2014 | LDS100 (100W) | 8.46Lx1.65W x 1.18 H 215.0mmx42.0mmx30.0mm | Obsolete | 1 (Unlimited) | - | Constant Current, Voltage | - | - | 100W | - | Wire Leads | 1 | CE, CSA, EN, UL | 90% | - | 264VAC | - | 90VAC | 0V~24V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LD20W-22-C0700 EPtronics, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -30°C~60°C | - | LD20W | 3.74Lx1.61W x 0.98 H 95.0mmx40.9mmx24.9mm | Active | 1 (Unlimited) | - | Constant Current | - | - | - | - | Wire Leads | 1 | CE, cURus, FCC | - | 3.75kV | 305VAC | - | 90VAC | 7V~22V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | IP66 | ||
![]() USCI-100140GA Delta Electronics | 40 |
| - | - | - | Chassis Mount | - | -40°C~65°C | - | USCI-PRO | 5.50Lx2.36W x 1.50 H 139.7mmx59.9mmx38.1mm | Active | Not Applicable | - | Constant Current | - | - | 100W | - | Wire Leads | 1 | CB, CE, cULus | 92.5% | 3.75kV | 305VAC | - | 108VAC | 47V~143V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP52 | ||
![]() LNE-36V600WBGA Delta Electronics | 2275 |
| Datasheet | - | - | Chassis Mount | - | -40°C~70°C With Derating | - | LNE-600W | 12.11Lx4.50W x 2.00 H 307.6mmx114.3mmx50.8mm | Active | Not Applicable | - | Constant Current | - | - | 601W | - | Wire Leads | 1 | CB, CE, cURus, ENEC | 95.5% | 3.3kV | 277VAC | - | 100VAC | 36V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | - | ||
![]() USCO-075140GA Delta Electronics | 42 |
| - | - | - | Chassis Mount | - | -40°C~60°C | - | USCO-PRO | 6.18Lx2.68W x 1.46 H 157.0mmx68.0mmx37.0mm | Active | Not Applicable | - | Constant Current | - | - | 75W | - | Wire Leads | 1 | CB, CE, cURus, ENEC | 92% | 3.75kV | 305VAC | - | 99VAC | 36V~107V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LNE-54V150WDAA Delta Electronics | In Stock | - | - | 2 Weeks | Chassis Mount | Chassis Mount | 2.4lbs 1.1kg | -40°C~70°C | - | LNE-150W | 8.03Lx2.68W x 1.53 H 204.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 150W | 150W | Wire Leads | 1 | CB, cURus | 94% | 3.85kV | 305VAC | 2.8A | 90VAC | 27V~54V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | 38.862mm | 203.962mm | 68.072mm | ROHS3 Compliant | IP67 | ||
![]() LD20W-43-C0460-RD EPtronics, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -30°C~60°C | - | LD20W | 3.74Lx1.61W x 0.98 H 95.0mmx40.9mmx24.9mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 20W | - | Wire Leads | 1 | CE, cURus, FCC | 83% | 3.75kV | 305VAC | - | 90VAC | 15V~43V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | IP66 | ||
![]() HBG-100-48AB MEAN WELL USA Inc. | 40 |
| - | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HVGC-65-350AB MEAN WELL USA Inc. | 24 |
| - | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LBU7-P Thomas Research Products | 97 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | 5°C~55°C | - | LBU | 11.00Lx2.35W x 1.28 H 279.4mmx59.7mmx32.5mm | Active | Not Applicable | - | Constant Current | - | - | 7W | - | Screw Terminal | 1 | cULus | - | - | 277VAC | - | 120VAC | - | AC DC Converter | - | - | - | - | - | RoHS Compliant | - | ||
![]() LD40W-30-C1300 EPtronics, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -30°C~60°C | - | LD40W | 3.78Lx2.80W x 1.26 H 96.0mmx71.1mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | - | - | Wire Leads | 1 | CE, cURus, FCC | - | 3.75kV | 305VAC | - | 90VAC | 10V~30V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | IP66 | ||
![]() PLC-040S140D Qualtek | In Stock | - | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-040 D (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | - | 90VAC | 10V~25V | AC DC Converter | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP65 | ||
![]() PLC-040S070D Qualtek | In Stock | - | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-040 D (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | - | 90VAC | 18V~54V | AC DC Converter | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP65 | ||
![]() PLV-050S018 Qualtek | In Stock | - | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLV-050 (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Voltage | - | - | 50W | - | Wire Leads | 1 | cULus | 84% | 2kV | 305VAC | - | 90VAC | 18V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 |