- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNE-24V150WDAA Delta Electronics | In Stock | - | - | 2 Weeks | Chassis Mount | Chassis Mount | 2.4lbs 1.1kg | -40°C~70°C | 2010 | LNE-150W | 8.03Lx2.68W x 1.53 H 204.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 150W | 150W | Wire Leads | 1 | CB, cURus | 93% | 3.85kV | 305VAC | 6.3A | 90VAC | 12V~24V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | 38.862mm | 203.962mm | 68.072mm | ROHS3 Compliant | IP67 | ||
![]() LD25W-16 EPtronics, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -30°C~60°C | - | LD25W | 3.15Dia x 0.99 H 80.0mmx25.1mm | Active | 1 (Unlimited) | - | Constant Voltage | - | - | 25W | - | Wire Leads | 1 | CE, cURus, FCC | 81% | 3.75kV | 305VAC | - | 90VAC | 16V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | IP66 | ||
![]() LD25W-20-C1250-RD EPtronics, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -30°C~60°C | - | LD25W | 3.15Dia x 0.99 H 80.0mmx25.1mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 25W | - | Wire Leads | 1 | CE, cURus, FCC | 82% | 3.75kV | 305VAC | - | 90VAC | 7V~20V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | IP66 | ||
![]() LD50W-36-C1400 EPtronics, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -30°C~50°C | - | LD50W | 7.64Lx1.69W x 0.98 H 194.1mmx42.9mmx24.9mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | CE, cURus, FCC | 87% | 3.75kV | 305VAC | - | 90VAC | 12V~36V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | IP66 | ||
![]() ELG-100-36AB-3Y MEAN WELL USA Inc. | 24 |
| - | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LP96W-36-C2660-RD EPtronics, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -30°C~65°C | - | LP96W | 6.00Lx2.33W x 1.47 H 152.4mmx59.2mmx37.3mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 96W | - | Wire Leads | 1 | CE, cUL, FCC | 89% | 3.75kV | 305VAC | - | 90VAC | 12V~36V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | IP66 | ||
![]() LNP-10A35WBCA Delta Electronics | In Stock | - | - | 25 Weeks | - | Chassis Mount | - | -25°C~50°C | - | LNP-C (35W) | 4.53Lx1.77W x 1.14 H 115.0mmx45.0mmx29.0mm | Discontinued | Not Applicable | - | Constant Current | - | - | 35W | - | Screw Terminal | 1 | CE | 89.5% | 3.75kV | 264VAC | - | 198VAC | 24V~38V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP20 | ||
![]() LBU10-M Thomas Research Products | 51 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | 0°C~55°C | - | LBU | 15.18Lx2.30W x 1.20 H 385.6mmx58.4mmx30.5mm | Active | Not Applicable | - | Constant Current | - | - | 10W | - | Wire Leads | - | cULus | - | - | 277VAC | - | 120VAC | 20V~56V | AC DC Converter | - | - | - | - | - | RoHS Compliant | - | ||
![]() TRC-040S128PS Thomas Research Products | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | TRC-040DS (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus | 87% | - | 305VAC | - | 90VAC | 10V~25V | AC DC Converter | - | OCP, OVP, SCP | - | - | - | - | IP66 | ||
![]() PLC-050S070D Qualtek | In Stock | - | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-050 D (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | - | 90VAC | 24V~72V | AC DC Converter | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LD40W-54-C0700 EPtronics, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -30°C~60°C | - | LD40W | 3.78Lx2.80W x 1.26 H 96.0mmx71.1mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus, FCC | 85% | 3.75kV | 305VAC | - | 90VAC | 18V~54V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | IP66 | ||
![]() PLC-025S035D Qualtek | In Stock | - | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-025 D (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 25W | - | Wire Leads | 1 | cULus | 84% | 2kV | 305VAC | - | 90VAC | 24V~72V | AC DC Converter | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP65 | ||
![]() PLV-150S024 Qualtek | In Stock | - | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLV-150 (150W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | - | Constant Voltage | - | - | 150W | - | Wire Leads | 1 | cULus | 93% | 2kV | 305VAC | - | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() ELGC-300-H-AB MEAN WELL USA Inc. | 18 |
| - | 15 Weeks | - | Chassis Mount | - | -40°C~85°C | - | ELGC-300 (300W) | 8.74Lx3.03W x 1.56 H 222.0mmx77.0mmx39.5mm | Active | - | - | Constant Current | - | - | 256W | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, KC | 92.5% | 3.75kV | 305VAC | - | 100VAC | 29V~58V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() ELGC-300-H-DA MEAN WELL USA Inc. | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LXC75-0350SH Advanced Energy | In Stock | - | - | 10 Weeks | - | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | - | LXC75H (75W) | 8.74Lx3.46W x 1.54 H 222.0mmx88.0mmx39.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 75W | - | Wire Leads | 1 | CE, cULus, EN | 87% | 3.75kV | 528VAC | - | 249VAC | 107V~214V | AC DC Converter | - | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LXV150-048SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | - | LXV150 (150W) | 7.84Lx2.66W x 1.58 H 199.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | - | Constant Voltage | - | - | 150W | - | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | - | 90VAC | 48V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LXC150-0580SH Advanced Energy | In Stock | - | - | 10 Weeks | - | Chassis Mount | 2.9lbs 1.3kg | -35°C~65°C | - | LXC150H (150W) | 8.74Lx3.70W x 1.71 H 222.0mmx93.9mmx43.5mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 150W | - | Wire Leads | 1 | CE, CSA, cULus, EN | 91% | 3.75kV | 528VAC | - | 249VAC | 129V~258V | AC DC Converter | - | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LXD150-1050SH Advanced Energy | In Stock | - | - | 10 Weeks | - | Chassis Mount | 2.9lbs 1.3kg | -35°C~65°C | - | LXD150H (150W) | 8.66Lx3.70W x 1.71 H 220.0mmx93.9mmx43.5mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 150W | - | Wire Leads | 1 | CE, CSA, cULus, EN | 90% | 3.75kV | 528VAC | - | 249VAC | 71V~142V | AC DC Converter | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LXV150-036SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | - | LXV150 (150W) | 7.84Lx2.66W x 1.58 H 199.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | - | Constant Voltage | - | - | 150W | - | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | - | 90VAC | 36V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 |