- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXV150-105SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXV150 (150W) | 7.84Lx2.66W x 1.58 H 199.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 150W | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 305VAC | 90VAC | 105V | AC DC Converter | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV150-052SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXV150 (150W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 150W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 52V | AC DC Converter | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV150-054SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXV150 (150W) | 7.84Lx2.66W x 1.58 H 199.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 150W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 54V | AC DC Converter | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV150-050SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXV150 (150W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 150W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 50V | AC DC Converter | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV150-081SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXV150 (150W) | 7.84Lx2.66W x 1.58 H 199.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 150W | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 305VAC | 90VAC | 81V | AC DC Converter | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV200-012SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | LXV200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 12V | AC DC Converter | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV200-050SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | LXV200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | CE, cULus, EN | 92.5% | 3.75kV | 305VAC | 90VAC | 50V | AC DC Converter | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV150-056SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXV150 (150W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 150W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 56V | AC DC Converter | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC150-0700SH Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.9lbs 1.3kg | -35°C~65°C | LXC150H (150W) | 8.74Lx3.70W x 1.71 H 222.0mmx93.9mmx43.5mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, CSA, cULus, EN | 91% | 3.75kV | 528VAC | 249VAC | 107V~214V | AC DC Converter | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV200-081SW Advanced Energy | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | LXV200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Active | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 81V | AC DC Converter | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV300-024SH Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.1lbs 1.4kg | -35°C~70°C | LXV300H (300W) | 10.16Lx3.69W x 1.75 H 258.0mmx93.6mmx44.5mm | Active | 1 (Unlimited) | Constant Voltage | 300W | Wire Leads | 1 | CE, cULus, EN | 90% | 3kV | 528VAC | 249VAC | 24V | AC DC Converter | OCP, OTP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV75-054S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 2.1lbs 952.5g | -35°C~70°C | LXV75 (75W) | 6.58Lx2.62W x 1.65 H 167.0mmx66.5mmx42.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 75W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 264VAC | 90VAC | 54V | AC DC Converter | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXV75-105S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 2.1lbs 952.5g | -35°C~70°C | LXV75 (75W) | 6.58Lx2.62W x 1.65 H 167.0mmx66.5mmx42.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 75W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 264VAC | 90VAC | 105V | AC DC Converter | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXV100-024S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 2.1lbs 952.5g | -35°C~70°C | LXV100 (100W) | 7.24Lx2.66W x 1.46 H 184.0mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 100W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 264VAC | 90VAC | 24V | AC DC Converter | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXV200-054S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | LXV200 (200W) | 7.84Lx2.66W x 1.58 H 199.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 264VAC | 90VAC | 54V | AC DC Converter | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXV300-036S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 3.4lbs 1.5kg | -35°C~70°C | LXV300 (300W) | 8.82Lx3.47W x 1.30 H 224.0mmx88.0mmx33.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 300W | Wire Leads | 1 | CE, EN, UL | 94% | 3.75kV | 305VAC | 90VAC | 36V | AC DC Converter | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXV200-042S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | LXV200 (200W) | 7.84Lx2.66W x 1.58 H 199.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 200W | Wire Leads | 1 | CE, cULus, EN | 92.5% | 3.75kV | 264VAC | 90VAC | 42V | AC DC Converter | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXV100-054S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 2.1lbs 952.5g | -35°C~70°C | LXV100 (100W) | 7.24Lx2.66W x 1.46 H 184.0mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 100W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 264VAC | 90VAC | 54V | AC DC Converter | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXC30-2500S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 1.1lbs 499g | -35°C~60°C | LXC30 (30W) | 6.38Lx1.67W x 1.36 H 162.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 30W | Wire Leads | 1 | CE, cULus, EN | 83% | 3.75kV | 264VAC | 90VAC | 7V~12V | AC DC Converter | OVP, SCP | - | IP67 | ||
![]() LXC30-0830S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 1.1lbs 499g | -35°C~60°C | LXC30 (30W) | 6.38Lx1.67W x 1.36 H 162.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 30W | Wire Leads | 1 | CE, cULus, EN | 86% | 3.75kV | 264VAC | 90VAC | 18V~36V | AC DC Converter | OVP, SCP | - | IP67 |