- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Min Input Voltage | Max Input Voltage | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXV100-012S Advanced Energy | In Stock | - | Datasheet | - | - | Chassis Mount | 2.1lbs 952.5g | -35°C~70°C | - | LXV100 (100W) | 7.24Lx2.66W x 1.46 H 184.0mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | - | Constant Voltage | - | - | 100W | - | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 264VAC | - | 90VAC | 12V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LXV75-048S Advanced Energy | In Stock | - | Datasheet | - | - | Chassis Mount | 2.1lbs 952.5g | -35°C~70°C | - | LXV75 (75W) | 6.58Lx2.62W x 1.65 H 167.0mmx66.5mmx42.0mm | Obsolete | 1 (Unlimited) | - | Constant Voltage | - | - | 75W | - | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 264VAC | - | 90VAC | 48V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LXC30-0700S Advanced Energy | In Stock | - | Datasheet | - | - | Chassis Mount | 1.1lbs 499g | -35°C~60°C | - | LXC30 (30W) | 6.38Lx1.67W x 1.36 H 162.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 30W | - | Wire Leads | 1 | CE, cULus, EN | 86% | 3.75kV | 264VAC | - | 90VAC | 21V~42V | AC DC Converter | - | - | - | OVP, SCP | - | - | - | - | IP67 | ||
![]() LXV100-081S Advanced Energy | In Stock | - | Datasheet | - | - | Chassis Mount | 2.1lbs 952.5g | -35°C~70°C | - | LXV100 (100W) | 7.24Lx2.66W x 1.46 H 184.0mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | - | Constant Voltage | - | - | 100W | - | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 264VAC | - | 90VAC | 81V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LXC30-0450S Advanced Energy | In Stock | - | Datasheet | - | - | Chassis Mount | 1.1lbs 499g | -35°C~60°C | - | LXC30 (30W) | 6.38Lx1.67W x 1.36 H 162.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 30W | - | Wire Leads | 1 | CE, cULus, EN | 86% | 3.75kV | 264VAC | - | 90VAC | 33V~66V | AC DC Converter | - | - | - | OVP, SCP | - | - | - | - | IP67 | ||
![]() LXV200-081S Advanced Energy | In Stock | - | Datasheet | - | - | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | - | LXV200 (200W) | 7.84Lx2.66W x 1.58 H 199.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | - | Constant Voltage | - | - | 200W | - | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 264VAC | - | 90VAC | 81V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LXC50-0450S Advanced Energy | In Stock | - | Datasheet | - | - | Chassis Mount | 1.1lbs 499g | -35°C~60°C | - | LXC50 (50W) | 6.38Lx1.67W x 1.36 H 162.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | CE, cULus, EN | 88% | 3kV | 264VAC | - | 90VAC | 55V~111V | AC DC Converter | - | - | - | OVP, SCP | - | - | - | - | IP67 | ||
![]() LXV200-052S Advanced Energy | In Stock | - | Datasheet | - | - | Chassis Mount | 2.2lbs 997.9g | -35°C~70°C | - | LXV200 (200W) | 8.90Lx2.66W x 1.57 H 226.0mmx67.5mmx40.0mm | Obsolete | 1 (Unlimited) | - | Constant Voltage | - | - | 200W | - | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 264VAC | - | 90VAC | 52V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LDB150-024SW Advanced Energy | In Stock | - | Datasheet | - | - | Chassis Mount | 2.3lbs 1kg | -30°C~70°C | - | LDB150 (150W) | 8.78Lx2.48W x 1.38 H 223.0mmx63.0mmx35.0mm | Obsolete | 1 (Unlimited) | - | Constant Current, Voltage | - | - | 150W | - | Wire Leads | 1 | CE, CSA, cULus, EN | 92% | 3.75kV | 305VAC | - | 90VAC | 12V~24V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LDB150-048SW Advanced Energy | In Stock | - | Datasheet | - | - | Chassis Mount | 2.3lbs 1kg | -30°C~70°C | - | LDB150 (150W) | 8.78Lx2.48W x 1.38 H 223.0mmx63.0mmx35.0mm | Obsolete | 1 (Unlimited) | - | Constant Current, Voltage | - | - | 150W | - | Wire Leads | 1 | CE, CSA, cULus, EN | 92.5% | 3.75kV | 305VAC | - | 90VAC | 24V~48V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LEG75W-108-C0700-D Thomas Research Products | 1585 |
| Datasheet | 14 Weeks | - | Chassis Mount | 1.6lbs 725.7g | - | - | LEG-75W | 9.47Lx1.80W x 1.32 H 240.5mmx45.8mmx33.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 75W | - | Wire Leads | 1 | CE, cURus | 90% | - | 277VAC | - | 100VAC | 36V~108V | AC DC Converter | - | - | Analog | OCP, OVP, SCP | - | - | - | - | IP66 | ||
![]() SL-LA142A001KR Samsung Semiconductor, Inc. | 40 |
| - | 6 Weeks | Chassis Mount | Chassis Mount | - | -30°C~50°C | 2015 | - | 8.98Lx2.68W x 1.56 H 228.0mmx68.0mmx39.5mm | Not For New Designs | 1 (Unlimited) | Wire Leads | Constant Current | 50°C | -30°C | 100W | 100W | Wire Leads | 1 | - | 90% | - | 240VAC | 2.8A | 220VAC | 26V~33V | AC DC Converter | 220V | 240V | Analog, PWM | OCP, OTP, OVP, SCP | 39.624mm | 228.092mm | 68.072mm | RoHS Compliant | IP66 | ||
![]() STOOPA17025Z032STD Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | - | 2013 | - | 7.72Lx2.76W x 1.30 H 196.0mmx70.0mmx33.1mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 25W | 25W | Wire Leads | 1 | - | 75% | - | 277VAC | 700mA | 100VAC | 28V~34V | AC DC Converter | - | - | Analog | - | 33.02mm | 196.088mm | 70.104mm | RoHS Compliant | - | ||
![]() TRC-060S045ST Thomas Research Products | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 60W | 60W | Wire Leads | 1 | CE, cULus | 90% | - | 305VAC | 450mA | 90VAC | 67V~134V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | 36.576mm | - | - | RoHS Compliant | IP67 | ||
![]() STOOPF17025Z032S00 Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | - | 2014 | - | 7.72Lx2.76W x 1.30 H 196.0mmx70.0mmx33.1mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 25W | 25W | Wire Leads | 1 | CE | 75% | - | 240VAC | 700mA | 100VAC | 28V~34V | AC DC Converter | 100V | 240V | - | - | 33.02mm | 196.088mm | 70.104mm | RoHS Compliant | IP67 | ||
![]() STOOPA21450Z032STD Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | - | 2013 | - | 7.72Lx2.76W x 1.30 H 196.0mmx70.0mmx33.1mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 50W | 50W | Wire Leads | 1 | - | 85% | - | 277VAC | 1.4A | 100VAC | 28V~36V | AC DC Converter | - | - | Analog | - | 33.02mm | 196.088mm | 70.104mm | RoHS Compliant | - | ||
![]() LED35W-036-C1050-D Thomas Research Products | In Stock | - | - | 12 Weeks | - | Chassis Mount | 0.551lb 249.93g | -30°C~60°C | - | LED- 35W | 8.39Lx1.05W x 1.02 H 213.0mmx26.8mmx26.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 35W | - | Wire Leads | 1 | CE, cURus | 85% | - | 305VAC | - | 90VAC | 18V~36V | AC DC Converter | - | - | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66 | ||
![]() SL-LA1425001KR Samsung Semiconductor, Inc. | 40 |
| - | 6 Weeks | Chassis Mount | Chassis Mount | - | -30°C~50°C | 2015 | - | 8.66Lx1.77W x 1.58 H 220.0mmx45.0mmx40.2mm | Not For New Designs | 1 (Unlimited) | Wire Leads | Constant Current | 50°C | -30°C | 50W | 50W | Wire Leads | 1 | - | 88% | - | 240VAC | 1.4A | 220VAC | 26V~33V | AC DC Converter | 220V | 240V | Analog, PWM | OCP, OVP, SCP | 40.132mm | 219.964mm | 44.958mm | RoHS Compliant | IP66 | ||
![]() STOOPF214A0Z032S00 Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | -30°C~50°C | 2014 | - | 10.16Lx4.04W x 1.50 H 258.0mmx102.6mmx38.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 50°C | -30°C | 100W | 100W | Wire Leads | 1 | CE | 85% | - | 240VAC | 1.4A | 100VAC | 28V~36V | AC DC Converter | 100V | 240V | Analog | OTP, OVP, SCP | 38.1mm | 258.064mm | 102.616mm | RoHS Compliant | IP66 | ||
![]() STIFP218745N024KOR Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | 0.067lb 30.39g | -20°C~50°C | 2014 | - | 8.35Lx1.61W x 1.20 H 212.0mmx41.0mmx30.5mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | 50°C | -20°C | 45W | 45W | Terminal Block | 1 | CE, VDE | 87% | - | 240VAC | 770mA | 220VAC | 20V~26V | AC DC Converter | 220V | 240V | - | OTP, OVP | 30.48mm | 212.09mm | 40.894mm | RoHS Compliant | - |