- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Min Input Voltage | Max Input Voltage | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STOOP2228B0Z032STD Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | -30°C~50°C | 2014 | - | 10.16Lx4.04W x 1.50 H 258.0mmx102.6mmx38.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 50°C | -30°C | 200W | 200W | Wire Leads | 1 | CE | 90% | - | 240VAC | 2.8A | 220VAC | 28V~36V | AC DC Converter | 220V | 240V | Analog | OTP, OVP, SCP | 38.1mm | 258.064mm | 102.616mm | RoHS Compliant | IP66 | ||
![]() TRC-060S500ST Thomas Research Products | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 60W | 60W | Wire Leads | 1 | CE, cULus | 87% | - | 305VAC | 5A | 90VAC | 6V~12V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | 36.576mm | - | - | RoHS Compliant | IP67 | ||
![]() TRC-060S070ST Thomas Research Products | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 60W | 60W | Wire Leads | 1 | CE, cULus | 90% | - | 305VAC | 700mA | 90VAC | 43V~86V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | 36.576mm | - | - | RoHS Compliant | IP67 | ||
![]() STOOPF221A5Z032S01 Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | - | 2014 | - | 9.21Lx4.04W x 1.50 H 234.0mmx102.6mmx38.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 150W | 150W | Wire Leads | 1 | CE | 85% | - | 240VAC | 2.1A | 100VAC | 28V~36V | AC DC Converter | 100V | 240V | - | - | 38.1mm | 233.934mm | 102.616mm | RoHS Compliant | IP67 | ||
![]() VLED150W-142-C1050-D-HV Thomas Research Products | In Stock | - | - | - | - | Chassis Mount | 2.8lbs 1.3kg | - | - | VLED-150W-HV | 7.24Lx3.46W x 1.71 H 184.0mmx88.0mmx43.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 150W | - | Wire Leads | 1 | CE, cURus | 90% | - | 512VAC | - | 312VAC | 53V~107V | AC DC Converter | - | - | Analog | OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() STIFP218735N024KOR Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | 0.067lb 30.39g | -20°C~50°C | 2014 | - | 8.35Lx1.61W x 1.20 H 212.0mmx41.0mmx30.5mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | 50°C | -20°C | 35W | 35W | Terminal Block | 1 | CE, VDE | 87% | - | 240VAC | 630mA | 220VAC | 20V~26V | AC DC Converter | 220V | 240V | - | OTP, OVP | 30.48mm | 212.09mm | 40.894mm | RoHS Compliant | - | ||
![]() XLG-150-M-A MEAN WELL USA Inc. | 56 |
| Datasheet | 28 Weeks | - | Chassis Mount | - | -40°C~90°C | - | XLG-150 (150W) | 6.14Lx2.48W x 1.40 H 156.0mmx63.0mmx35.5mm | Active | Not Applicable | - | Constant Current | - | - | 150W | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, RCM | 92.5% | 4.2kV | 305VAC | - | 100VAC | 60V~107V | AC DC Converter | - | - | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() HVGC-320-1750AB MEAN WELL USA Inc. | 2203 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | -40°C~90°C | - | HVGC-320 (320W) | 9.26Lx3.54W x 1.72 H 235.2mmx90.0mmx43.8mm | Active | Not Applicable | - | Constant Current | - | - | 320W | - | Wire Leads | 1 | cURus, EAC, FCC | 93.5% | 3.75kV | 528VAC | - | 180VAC | 91.4V~182.8V | AC DC Converter | - | - | Analog, PWM | OTP, OVP, SCP | - | - | - | - | IP65 | ||
![]() HLG-600H-15AB MEAN WELL USA Inc. | 2918 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | -40°C~90°C | - | HLG-600H (600W) | 9.97Lx5.67W x 1.91 H 253.2mmx144.0mmx48.5mm | Active | Not Applicable | - | Constant Current, Voltage | - | - | 540W | - | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, KC, PSE, RCM, TUV | 93.5% | 3.75kV | 305VAC | - | 90VAC | 15V | AC DC Converter | - | - | Analog, PWM | OCP, OTP, OVP, SCP | - | - | - | - | IP65 | ||
![]() LED20W-17-C1050-TE Thomas Research Products | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | LED-20W | - | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 20W | - | Wire Leads | 1 | CE, cULus | - | - | 277VAC | - | 100VAC | - | AC DC Converter | - | - | ELV | OCP, OVP, SCP | - | - | - | - | IP66, NEMA 4 | ||
![]() LED20W-13-C1500-SP09 Thomas Research Products | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLG-320H-48AB MEAN WELL USA Inc. | 42 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLG-600H-20AB MEAN WELL USA Inc. | 2441 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLG-600H-12AB MEAN WELL USA Inc. | 2207 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-150-54AB MEAN WELL USA Inc. | 24 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-150-54AB-3Y MEAN WELL USA Inc. | 49 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-200-C700AB MEAN WELL USA Inc. | 49 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-200-C1400AB MEAN WELL USA Inc. | 24 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-240-36AB-3Y MEAN WELL USA Inc. | 26 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-240-48AB-3Y MEAN WELL USA Inc. | 16 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |