- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDC-80DA MEAN WELL USA Inc. | 20 |
| Datasheet | - | Chassis Mount | - | -25°C~85°C | LDC-80 (80W) | 14.17Lx1.18W x 0.83 H 360.0mmx30.0mmx21.0mm | Active | 1 (Unlimited) | Constant Current | 80W | Terminal Block | 1 | CB, CCC, CE, cURus | 90% | 3.75kV | 295VAC | 180VAC | 27V~56V | AC DC Converter | DALI | OTP, OVP, SCP | ROHS3 Compliant | - | ||
![]() HLG-320H-54AB MEAN WELL USA Inc. | 28 |
| Datasheet | 15 Weeks | Chassis Mount | - | -40°C~90°C | HLG-320H (320W) | 8.87Lx3.54W x 1.72 H 225.2mmx90.0mmx43.8mm | Active | Not Applicable | Constant Current, Voltage | 321W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, PSE, RCM, TUV | 95% | 3.75kV | 305VAC | 90VAC | 54V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | - | IP65 | ||
![]() HLG-320H-C1400AB MEAN WELL USA Inc. | 41 |
| Datasheet | 15 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLG-320H-24AB MEAN WELL USA Inc. | 25 | - | Datasheet | 15 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LXC50-1400S Advanced Energy | In Stock | - | Datasheet | - | Chassis Mount | 1.1lbs 499g | -35°C~60°C | LXC50 (50W) | 7.20Lx1.67W x 1.36 H 183.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, cULus, EN | 87% | 3kV | 264VAC | 90VAC | 18V~36V | AC DC Converter | - | OVP, SCP | - | IP67 | ||
![]() LXD26-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXD26 (26W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Active | 1 (Unlimited) | Constant Current | 26W | Wire Leads | 1 | CE, cULus, EN | 86% | 3kV | 305VAC | 90VAC | 29V~58V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXC60-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~70°C | LXC60 (60W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 60W | Wire Leads | 1 | CE, cULus, EN | 91% | 3kV | 305VAC | 90VAC | 43V~86V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC85-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~60°C | LXC85 (85W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 85W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 95V~189V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC96-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.9lbs 861.8g | -35°C~70°C | LXC96 (96W) | 7.91Lx2.66W x 1.46 H 201.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 96W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 68V~137V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD85-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~60°C | LXD85 (85W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 85W | Wire Leads | 1 | CE, cULus, EN | 90% | 3.75kV | 305VAC | 90VAC | 41V~81V | AC DC Converter | Analog | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC52-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.1lbs 499g | -35°C~70°C | LXC52 (52W) | 7.60Lx1.67W x 1.36 H 193mmx42.5mmx34.5mm | Active | 1 (Unlimited) | Constant Current | 52W | Wire Leads | 1 | CE, cULus, EN | 89% | 3.75kV | 305VAC | 90VAC | 38V~75V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV75-036SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.1lbs 952.5g | -35°C~70°C | LXV75 (75W) | 6.58Lx2.62W x 1.65 H 167.0mmx66.5mmx42.0mm | Active | 1 (Unlimited) | Constant Voltage | 75W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 36V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC120-0350SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXC120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 206V~343V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD120-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~65°C | LXD120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 160V~266V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD150-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXD150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 166V~333V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC150-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 85V~142V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC120-3500SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXC120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 90.5% | 3.75kV | 305VAC | 90VAC | 20V~34V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC150-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 200V~333V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD75-1050SH Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXD75H (75W) | 8.74Lx3.46W x 1.54 H 222.0mmx88.0mmx39.0mm | Active | 1 (Unlimited) | Constant Current | 75W | Wire Leads | 1 | CE, cULus, EN | 87% | 3.75kV | 528VAC | 249VAC | 36V~72V | AC DC Converter | Analog | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV75-024SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.1lbs 952.5g | -35°C~70°C | LXV75 (75W) | 6.58Lx2.62W x 1.65 H 167.0mmx66.5mmx42.0mm | Active | 1 (Unlimited) | Constant Voltage | 75W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 |