- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXC150-1400SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 64V~107V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC120-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXC120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 68V~114V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV75-042SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.1lbs 952.5g | -35°C~70°C | LXV75 (75W) | 6.58Lx2.62W x 1.65 H 167.0mmx66.5mmx42.0mm | Active | 1 (Unlimited) | Constant Voltage | 75W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 42V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC200-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC200 (200W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 200W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 171V~285V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC26-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXC26 (26W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Active | 1 (Unlimited) | Constant Current | 26W | Wire Leads | 1 | CE, cULus, EN | 84% | 3kV | 305VAC | 90VAC | 13V~25V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXC26-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXC26 (26W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Active | 1 (Unlimited) | Constant Current | 26W | Wire Leads | 1 | CE, cULus, EN | 86% | 3kV | 305VAC | 90VAC | 29V~58V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXV26-024SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXV26 (26W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Active | 1 (Unlimited) | Constant Voltage | 26W | Wire Leads | 1 | CE, cULus, EN | 83% | 3kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXV26-048SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXV26 (26W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Active | 1 (Unlimited) | Constant Voltage | 26W | Wire Leads | 1 | CE, cULus, EN | 85% | 3kV | 305VAC | 90VAC | 48V | AC DC Converter | - | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXC26-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXC26 (26W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Active | 1 (Unlimited) | Constant Current | 26W | Wire Leads | 1 | CE, cULus, EN | 85% | 3kV | 305VAC | 90VAC | 19V~37V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXV42-048SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.662lb 300.28g | -20°C~70°C | LXV42 (42W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | Constant Voltage | 42W | Wire Leads | 1 | CE, cULus, EN | 88% | 3kV | 305VAC | 90VAC | 48V | AC DC Converter | - | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXV42-024SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.662lb 300.28g | -20°C~70°C | LXV42 (42W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | Constant Voltage | 42W | Wire Leads | 1 | CE, cULus, EN | 87% | 3kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXC42-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.772lb 350.17g | -20°C~70°C | LXC42 (42W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | Constant Current | 42W | Wire Leads | 1 | CE, cULus, EN | 89% | 3kV | 305VAC | 90VAC | 47V~94V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXD42-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.772lb 350.17g | -20°C~70°C | LXD42 (42W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | Constant Current | 42W | Wire Leads | 1 | CE, cULus, EN | 88% | 3kV | 305VAC | 90VAC | 20V~40V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXD42-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.772lb 350.17g | -20°C~70°C | LXD42 (42W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | Constant Current | 42W | Wire Leads | 1 | CE, cULus, EN | 89% | 3kV | 305VAC | 90VAC | 47V~94V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXC42-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.772lb 350.17g | -20°C~70°C | LXC42 (42W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | Constant Current | 42W | Wire Leads | 1 | CE, cULus, EN | 88% | 3kV | 305VAC | 90VAC | 20V~40V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXD42-0350SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.772lb 350.17g | -20°C~70°C | LXD42 (42W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | Constant Current | 42W | Wire Leads | 1 | CE, cULus, EN | 90% | 3kV | 305VAC | 90VAC | 60V~120V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXV36-048SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.1lbs 499g | -35°C~70°C | LXV36 (36W) | 7.60Lx1.67W x 1.36 H 193mmx42.5mmx34.5mm | Active | 1 (Unlimited) | Constant Voltage | 36W | Wire Leads | 1 | CE, cULus, EN | 88% | 3.75kV | 305VAC | 90VAC | 48V | AC DC Converter | - | OCP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD52-0350SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.1lbs 499g | -35°C~70°C | LXD52 (52W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Active | 1 (Unlimited) | Constant Current | 52W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 75V~149V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD42-0700SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.772lb 350.17g | -20°C~70°C | LXD42 (42W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | Constant Current | 42W | Wire Leads | 1 | CE, cULus, EN | 89% | 3kV | 305VAC | 90VAC | 30V~60V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXC36-0350SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.1lbs 499g | -35°C~70°C | LXC36 (36W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Active | 1 (Unlimited) | Constant Current | 36W | Wire Leads | 1 | CE, cULus, EN | 90% | 3.75kV | 305VAC | 90VAC | 52V~102V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 |