- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXD120-2800SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~65°C | LXD120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 90.5% | 3.75kV | 305VAC | 90VAC | 26V~43V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD120-3150SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~65°C | LXD120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 90% | 3.75kV | 305VAC | 90VAC | 23V~38V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC200-3150SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC200 (200W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 200W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 38V~63V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC100-2800SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~70°C | LXC100 (100W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 100W | Wire Leads | 1 | CE, cULus, EN | 90.5% | 3kV | 305VAC | 90VAC | 22V~36V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC150-3500SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 25V~42V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC150-2100SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 42V~71V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD150-0350SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXD150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 93.5% | 3.75kV | 305VAC | 90VAC | 214V~428V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC200-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC200 (200W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 200W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 267V~445V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD150-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXD150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 71V~142V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC150-1750SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 51V~85V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC200-1750SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC200 (200W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 200W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 69V~114V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC150-1050SH Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.9lbs 1.3kg | -35°C~65°C | LXC150H (150W) | 8.74Lx3.70W x 1.71 H 222.0mmx93.9mmx43.5mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, CSA, cULus, EN | 90% | 3.75kV | 528VAC | 249VAC | 71V~142V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD120-3500SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~65°C | LXD120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 90% | 3.75kV | 305VAC | 90VAC | 20V~34V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV250-036SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.9lbs 1.3kg | -35°C~70°C | LXV250 (250W) | 9.88Lx3.46W x 1.30 H 251.0mmx88.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 250W | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 305VAC | 90VAC | 36V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV250-012SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.9lbs 1.3kg | -35°C~70°C | LXV250 (250W) | 9.88Lx3.46W x 1.30 H 251.0mmx88.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 250W | Wire Leads | 1 | CE, cULus, EN | 91.5% | 3.75kV | 305VAC | 90VAC | 12V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV250-056SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.9lbs 1.3kg | -35°C~70°C | LXV250 (250W) | 9.88Lx3.46W x 1.30 H 251.0mmx88.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 250W | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 305VAC | 90VAC | 56V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV250-084SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.9lbs 1.3kg | -35°C~70°C | LXV250 (250W) | 9.88Lx3.46W x 1.30 H 251.0mmx88.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 250W | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 305VAC | 90VAC | 84V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV300-042SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.4lbs 1.5kg | -35°C~70°C | LXV300 (300W) | 8.82Lx3.47W x 1.30 H 224.0mmx88.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 300W | Wire Leads | 1 | CE, cULus, EN | 93.5% | 3.75kV | 305VAC | 90VAC | 42V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV250-052SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.9lbs 1.3kg | -35°C~70°C | LXV250 (250W) | 9.88Lx3.46W x 1.30 H 251.0mmx88.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 250W | Wire Leads | 1 | CE, cULus, EN | 93.5% | 3.75kV | 305VAC | 90VAC | 52V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV300-060SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.4lbs 1.5kg | -35°C~70°C | LXV300 (300W) | 9.88Lx3.86W x 1.30 H 251.0mmx98.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 300W | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 305VAC | 90VAC | 60V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 |